- Abrasion Protection
- Color
- Diameter - Inside
- Diameter - Outside
- Environmental Protection
- Factory Lead Time
- Length
- Material
- Moisture Sensitivity Level (MSL)
- Operating Temperature
- Part Status
- RoHS Status
Attribute column
Manufacturer
Alpha Wire Protective Hoses, Solid Tubing, Sleeving
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Material | Operating Temperature | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Color | Type Attributes | Abrasion Protection | Liquid Protection | Environmental Protection | Heat Protection | Features | Length | Diameter - Outside | Diameter - Inside | Wall Thickness | Material Flammability Rating | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PF13014 BK005 Alpha Wire | In Stock | - | Datasheet | 9 Weeks | Fiberglass, PVC Coated | -20°C~130°C | 2011 | FIT® PIF-130 | Active | 1 (Unlimited) | Sleeving, Insulated | Black | Convoluted - Braided | Abrasion Resistant, Fray Resistant | Oil Resistant | Corrosion Resistant | Heat Resistant | - | 100' 30.48m | 0.104 (2.65mm) | 0.064 (1.63mm) | 0.015 0.38mm | UL VW-1 | ROHS3 Compliant | ||
![]() TFT20016 NA002 Alpha Wire | In Stock | - | Datasheet | 7 Weeks | Polytetrafluoroethylene (PTFE) | -75°C~260°C | 2004 | FIT® TFT-200 | Active | 1 (Unlimited) | Solid Tubing | Natural | Smooth | Abrasion Resistant | Oil Resistant | Corrosion Resistant | Heat Resistant | - | 500' 152.40m | 0.082 (2.08mm) | 0.051 (1.30mm) | 0.012 0.30mm | UL94 V-0 | ROHS3 Compliant | ||
![]() P10518 CL005 Alpha Wire | In Stock | - | Datasheet | 7 Weeks | Poly-Vinyl Chloride (PVC) | -20°C~105°C | - | FIT® PVC-105 | Active | 1 (Unlimited) | Solid Tubing | Clear | Smooth | Abrasion Resistant | Oil Resistant | Corrosion Resistant, UV Resistant | Heat Resistant | - | 100' 30.48m | 0.081 (2.06mm) | 0.040 (1.02mm) | 0.016 0.40mm | UL 224 VW-1 | ROHS3 Compliant | ||
![]() PF2404 NA005 Alpha Wire | In Stock | - | Datasheet | 9 Weeks | Fiberglass | -60°C~648°C | 2011 | FIT® PIF-240 | Active | 1 (Unlimited) | Sleeving | Natural | Braided | Abrasion Resistant | - | Corrosion Resistant | - | - | 100' 30.48m | 0.256 (6.50mm) | 0.204 (5.18mm) | 0.016 0.40mm | UL VW-1 | ROHS3 Compliant | ||
![]() TFT20030 NA005 Alpha Wire | In Stock | - | Datasheet | 7 Weeks | Polytetrafluoroethylene (PTFE) | -75°C~260°C | - | FIT® TFT-200 | Active | 1 (Unlimited) | Solid Tubing | Natural | Smooth | Abrasion Resistant | Oil Resistant | Corrosion Resistant | Heat Resistant | - | 100' 30.48m | 0.033 (0.84mm) | 0.010 (0.25mm) | 0.009 0.23mm | UL94 V-0 | ROHS3 Compliant | ||
![]() PF20022 NA005 Alpha Wire | In Stock | - | Datasheet | 9 Weeks | Fiberglass, Silicone Coated | -70°C~200°C | 2011 | FIT® PIF-200 | Active | 1 (Unlimited) | Sleeving | Natural | Braided | Abrasion Resistant, Fray Resistant | - | Corrosion Resistant | - | Clean Cut | 100' 30.48m | 0.058 (1.47mm) | 0.025 (0.64mm) | 0.013 0.33mm | UL VW-1 | ROHS3 Compliant | ||
![]() PF20010 NA002 Alpha Wire | In Stock | - | Datasheet | 9 Weeks | Fiberglass, Silicone Coated | -70°C~200°C | 2001 | FIT® PIF-200 | Active | 1 (Unlimited) | Sleeving | Natural | Braided | Abrasion Resistant, Fray Resistant | - | Corrosion Resistant | - | Clean Cut | 500' 152.40m | 0.148 (3.76mm) | 0.102 (2.59mm) | 0.018 0.46mm | UL VW-1 | ROHS3 Compliant | ||
![]() TFT25016 NA005 Alpha Wire | In Stock | - | Datasheet | 7 Weeks | Polytetrafluoroethylene (PTFE) | -75°C~260°C | 2005 | FIT® TFT-250 | Active | 1 (Unlimited) | Solid Tubing | Natural | Smooth | Abrasion Resistant | Oil Resistant | Corrosion Resistant | Heat Resistant | Chemical Resistant | 100' 30.48m | 0.093 (2.36mm) | 0.051 (1.30mm) | 0.016 0.40mm | UL94 V-0 | ROHS3 Compliant | ||
![]() PF2405 NA005 Alpha Wire | In Stock | - | Datasheet | 9 Weeks | Fiberglass | -60°C~648°C | 2011 | FIT® PIF-240 | Active | 1 (Unlimited) | Sleeving | Natural | Braided | Abrasion Resistant | - | Corrosion Resistant | - | - | 100' 30.48m | 0.224 (5.70mm) | 0.182 (4.62mm) | 0.013 0.33mm | UL VW-1 | ROHS3 Compliant | ||
![]() PF24011 NA005 Alpha Wire | In Stock | - | Datasheet | 9 Weeks | Fiberglass | -60°C~648°C | 2011 | FIT® PIF-240 | Active | 1 (Unlimited) | Sleeving | Natural | Braided | Abrasion Resistant | - | Corrosion Resistant | - | - | 100' 30.48m | 0.123 (3.12mm) | 0.091 (2.31mm) | 0.011 0.28mm | UL VW-1 | ROHS3 Compliant | ||
![]() PF2005 NA008 Alpha Wire | In Stock | - | Datasheet | 9 Weeks | Fiberglass, Silicone Coated | -70°C~200°C | 2011 | FIT® PIF-200 | Active | 1 (Unlimited) | Sleeving | Natural | Braided | Abrasion Resistant, Fray Resistant | - | Corrosion Resistant | - | Clean Cut | 25.00' 7.62m | 0.238 (6.05mm) | 0.182 (4.62mm) | 0.020 0.51mm | UL VW-1 | ROHS3 Compliant | ||
![]() PF13020 BK001 Alpha Wire | In Stock | - | Datasheet | 9 Weeks | Fiberglass, PVC Coated | -20°C~130°C | 2011 | FIT® PIF-130 | Active | 1 (Unlimited) | Sleeving, Insulated | Black | Convoluted - Braided | Abrasion Resistant, Fray Resistant | Oil Resistant | Corrosion Resistant | Heat Resistant | - | 1000' 304.80m | 0.065 (1.65mm) | 0.032 (0.81mm) | 0.013 0.33mm | UL VW-1 | ROHS3 Compliant | ||
![]() P10511 BK002 Alpha Wire | In Stock | - | Datasheet | 7 Weeks | Poly-Vinyl Chloride (PVC) | -20°C~105°C | 2011 | FIT® PVC-105 | Active | 1 (Unlimited) | Solid Tubing | Black | Smooth | Abrasion Resistant | Oil Resistant | Corrosion Resistant, UV Resistant | Heat Resistant | - | 500' 152.40m | 0.133 (3.38mm) | 0.091 (2.31mm) | 0.016 0.40mm | UL 224 VW-1 | ROHS3 Compliant | ||
![]() AF1558 NA005 Alpha Wire | In Stock | - | Datasheet | 9 Weeks | Fiberglass, Acrylic Coated | -30°C~155°°C | 2011 | FIT® AF-155 | Active | 1 (Unlimited) | Sleeving | Natural | Braided | Abrasion and Cut Resistant | - | Corrosion Resistant | Heat Resistant | Chemical Resistant | 100' 30.48m | 0.157 (4.00mm) | 0.129 (3.28mm) | 0.008 0.20mm | - | ROHS3 Compliant | ||
![]() AF1558 NA003 Alpha Wire | In Stock | - | Datasheet | 9 Weeks | Fiberglass, Acrylic Coated | -30°C~155°°C | 2011 | FIT® AF-155 | Active | 1 (Unlimited) | Sleeving | Natural | Braided | Abrasion and Cut Resistant | - | Corrosion Resistant | Heat Resistant | Chemical Resistant | 250' 76.20m | 0.157 (4.00mm) | 0.129 (3.28mm) | 0.008 0.20mm | - | ROHS3 Compliant | ||
![]() AF1550 NA015 Alpha Wire | In Stock | - | Datasheet | 9 Weeks | Fiberglass, Acrylic Coated | -30°C~155°°C | 2011 | FIT® AF-155 | Active | 1 (Unlimited) | Sleeving | Natural | Braided | Abrasion and Cut Resistant | - | Corrosion Resistant | Heat Resistant | Chemical Resistant | 125' 38.10m | 0.363 (9.22mm) | 0.325 (8.26mm) | 0.016 0.40mm | - | ROHS3 Compliant | ||
![]() AF1551IN NA005 Alpha Wire | In Stock | - | Datasheet | 9 Weeks | Fiberglass, Acrylic Coated | -30°C~155°°C | - | FIT® AF-155 | Active | 1 (Unlimited) | Sleeving | Natural | Braided | Abrasion and Cut Resistant | - | Corrosion Resistant | Heat Resistant | Chemical Resistant | 100' 30.48m | 1.068 (27.13mm) | 1.000 (25.40mm) | 0.016 0.40mm | - | ROHS3 Compliant | ||
![]() PF2401/2A NA005 Alpha Wire | In Stock | - | Datasheet | 9 Weeks | Fiberglass | -60°C~648°C | 2005 | FIT® PIF-240 | Active | 1 (Unlimited) | Sleeving | Natural | Braided | Abrasion Resistant | - | Corrosion Resistant | - | - | 100' 30.48m | 0.560 (14.22mm) | 0.500 (12.70mm) | 0.018 0.46mm | UL VW-1 | ROHS3 Compliant | ||
![]() TFT20028 NA005 Alpha Wire | In Stock | - | Datasheet | 7 Weeks | Polytetrafluoroethylene (PTFE) | -75°C~260°C | - | FIT® TFT-200 | Active | 1 (Unlimited) | Solid Tubing | Natural | Smooth | Abrasion Resistant | Oil Resistant | Corrosion Resistant | Heat Resistant | - | 100' 30.48m | 0.036 (0.91mm) | 0.013 (0.33mm) | 0.009 0.23mm | UL94 V-0 | ROHS3 Compliant | ||
![]() P10517 CL005 Alpha Wire | In Stock | - | Datasheet | 8 Weeks | Poly-Vinyl Chloride (PVC) | -20°C~105°C | 2011 | FIT® PVC-105 | Active | 1 (Unlimited) | Solid Tubing | Clear | Smooth | Abrasion Resistant | Oil Resistant | Corrosion Resistant, UV Resistant | Heat Resistant | - | 100' 30.48m | 0.086 (2.18mm) | 0.045 (1.14mm) | 0.016 0.40mm | UL 224 VW-1 | ROHS3 Compliant |