- Abrasion Protection
- Color
- Diameter - Inside
- Diameter - Outside
- Environmental Protection
- Factory Lead Time
- Length
- Material
- Moisture Sensitivity Level (MSL)
- Operating Temperature
- Part Status
- RoHS Status
Attribute column
Manufacturer
Alpha Wire Protective Hoses, Solid Tubing, Sleeving
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Material | Operating Temperature | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Color | Type Attributes | Abrasion Protection | Liquid Protection | Environmental Protection | Heat Protection | Features | Length | Diameter - Outside | Diameter - Inside | Wall Thickness | Material Flammability Rating | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PF24016 NA005 Alpha Wire | In Stock | - | Datasheet | 9 Weeks | Fiberglass | -60°C~648°C | 2011 | FIT® PIF-240 | Active | 1 (Unlimited) | Sleeving | Natural | Braided | Abrasion Resistant | - | Corrosion Resistant | - | - | 100' 30.48m | 0.083 (2.11mm) | 0.051 (1.30mm) | 0.011 0.28mm | UL VW-1 | ROHS3 Compliant | ||
![]() TFT25024 NA005 Alpha Wire | In Stock | - | Datasheet | 7 Weeks | Polytetrafluoroethylene (PTFE) | -75°C~260°C | 2005 | FIT® TFT-250 | Active | 1 (Unlimited) | Solid Tubing | Natural | Smooth | Abrasion Resistant | Oil Resistant | Corrosion Resistant | Heat Resistant | Chemical Resistant | 100' 30.48m | 0.050 (1.27mm) | 0.020 (0.51mm) | 0.012 0.30mm | UL94 V-0 | ROHS3 Compliant | ||
![]() P1056 BK002 Alpha Wire | In Stock | - | Datasheet | 7 Weeks | Poly-Vinyl Chloride (PVC) | -20°C~105°C | 2005 | FIT® PVC-105 | Active | 1 (Unlimited) | Solid Tubing | Black | Smooth | Abrasion Resistant | Oil Resistant | Corrosion Resistant, UV Resistant | Heat Resistant | - | 500' 152.40m | 0.218 (5.54mm) | 0.162 (4.11mm) | 0.020 0.51mm | UL 224 VW-1 | ROHS3 Compliant | ||
![]() P1052 BK005 Alpha Wire | In Stock | - | Datasheet | 7 Weeks | Poly-Vinyl Chloride (PVC) | -20°C~105°C | 2011 | FIT® PVC-105 | Active | 1 (Unlimited) | Solid Tubing | Black | Smooth | Abrasion Resistant | Oil Resistant | Corrosion Resistant, UV Resistant | Heat Resistant | - | 100' 30.48m | 0.318 (8.08mm) | 0.258 (6.55mm) | 0.020 0.51mm | UL 224 VW-1 | ROHS3 Compliant | ||
![]() P1052 CL005 Alpha Wire | In Stock | - | Datasheet | 7 Weeks | Poly-Vinyl Chloride (PVC) | -20°C~105°C | 2011 | FIT® PVC-105 | Active | 1 (Unlimited) | Solid Tubing | Clear | Smooth | Abrasion Resistant | Oil Resistant | Corrosion Resistant, UV Resistant | Heat Resistant | - | 100' 30.48m | 0.318 (8.08mm) | 0.258 (6.55mm) | 0.020 0.51mm | UL 224 VW-1 | ROHS3 Compliant | ||
![]() P10511 CL002 Alpha Wire | In Stock | - | Datasheet | 7 Weeks | Poly-Vinyl Chloride (PVC) | -20°C~105°C | 2011 | FIT® PVC-105 | Active | 1 (Unlimited) | Solid Tubing | Clear | Smooth | Abrasion Resistant | Oil Resistant | Corrosion Resistant, UV Resistant | Heat Resistant | - | 500' 152.40m | 0.133 (3.38mm) | 0.091 (2.31mm) | 0.016 0.40mm | UL 224 VW-1 | ROHS3 Compliant | ||
![]() P1059 WH002 Alpha Wire | In Stock | - | Datasheet | 7 Weeks | Poly-Vinyl Chloride (PVC) | -20°C~105°C | - | FIT® PVC-105 | Active | 1 (Unlimited) | Solid Tubing | White | Smooth | Abrasion Resistant | Oil Resistant | Corrosion Resistant, UV Resistant | Heat Resistant | - | 500' 152.40m | 0.164 (4.17mm) | 0.114 (2.90mm) | 0.020 0.51mm | UL 224 VW-1 | ROHS3 Compliant | ||
![]() PF20024 NA002 Alpha Wire | In Stock | - | Datasheet | 9 Weeks | Fiberglass, Silicone Coated | -70°C~200°C | - | FIT® PIF-200 | Active | 1 (Unlimited) | Sleeving | Natural | Braided | Abrasion Resistant, Fray Resistant | - | Corrosion Resistant | - | Clean Cut | 500' 152.40m | 0.049 (1.24mm) | 0.020 (0.51mm) | 0.011 0.28mm | UL VW-1 | ROHS3 Compliant | ||
![]() PF2408 NA005 Alpha Wire | In Stock | - | Datasheet | 9 Weeks | Fiberglass | -60°C~648°C | 2011 | FIT® PIF-240 | Active | 1 (Unlimited) | Sleeving | Natural | Braided | Abrasion Resistant | - | Corrosion Resistant | - | - | 100' 30.48m | 0.163 (4.14mm) | 0.129 (3.28mm) | 0.011 0.28mm | UL VW-1 | ROHS3 Compliant | ||
![]() PF1308 BK002 Alpha Wire | In Stock | - | Datasheet | 9 Weeks | Fiberglass, PVC Coated | -20°C~130°C | 2011 | FIT® PIF-130 | Active | 1 (Unlimited) | Sleeving, Insulated | Black | Convoluted - Braided | Abrasion Resistant, Fray Resistant | Oil Resistant | Corrosion Resistant | Heat Resistant | - | 500' 152.40m | 0.177 (4.50mm) | 0.129 (3.28mm) | 0.018 0.46mm | UL VW-1 | ROHS3 Compliant | ||
![]() P10515 BK005 Alpha Wire | In Stock | - | Datasheet | 8 Weeks | Poly-Vinyl Chloride (PVC) | -20°C~105°C | 2011 | FIT® PVC-105 | Active | 1 (Unlimited) | Solid Tubing | Black | Smooth | Abrasion Resistant | Oil Resistant | Corrosion Resistant, UV Resistant | Heat Resistant | - | 100' 30.48m | 0.099 (2.51mm) | 0.057 (1.45mm) | 0.016 0.40mm | UL 224 VW-1 | ROHS3 Compliant | ||
![]() PF1306 BK003 Alpha Wire | In Stock | - | Datasheet | 9 Weeks | Fiberglass, PVC Coated | -20°C~130°C | 2011 | FIT® PIF-130 | Active | 1 (Unlimited) | Sleeving, Insulated | Black | Convoluted - Braided | Abrasion Resistant, Fray Resistant | Oil Resistant | Corrosion Resistant | Heat Resistant | - | 250' 76.20m | 0.218 (5.54mm) | 0.162 (4.11mm) | 0.020 0.51mm | UL VW-1 | ROHS3 Compliant | ||
![]() P1057 CL005 Alpha Wire | In Stock | - | Datasheet | 7 Weeks | Poly-Vinyl Chloride (PVC) | -20°C~105°C | - | FIT® PVC-105 | Active | 1 (Unlimited) | Solid Tubing | Clear | Smooth | Abrasion Resistant | Oil Resistant | Corrosion Resistant, UV Resistant | Heat Resistant | - | 100' 30.48m | 0.198 (5.03mm) | 0.144 (3.66mm) | 0.020 0.51mm | UL 224 VW-1 | ROHS3 Compliant | ||
![]() P10524 CL001 Alpha Wire | In Stock | - | Datasheet | 7 Weeks | Poly-Vinyl Chloride (PVC) | -20°C~105°C | 2001 | FIT® PVC-105 | Active | 1 (Unlimited) | Solid Tubing | Clear | Smooth | Abrasion Resistant | Oil Resistant | Corrosion Resistant, UV Resistant | Heat Resistant | - | 1000' 304.80m | 0.051 (1.30mm) | 0.022 (0.56mm) | 0.012 0.30mm | UL 224 VW-1 | ROHS3 Compliant | ||
![]() P10516 CL005 Alpha Wire | In Stock | - | Datasheet | 7 Weeks | Poly-Vinyl Chloride (PVC) | -20°C~105°C | - | FIT® PVC-105 | Active | 1 (Unlimited) | Solid Tubing | Clear | Smooth | Abrasion Resistant | Oil Resistant | Corrosion Resistant, UV Resistant | Heat Resistant | - | 100' 30.48m | 0.093 (2.36mm) | 0.051 (1.30mm) | 0.016 0.40mm | UL 224 VW-1 | ROHS3 Compliant | ||
![]() PF1304 BK005 Alpha Wire | In Stock | - | Datasheet | 9 Weeks | Fiberglass, PVC Coated | -20°C~130°C | 2009 | FIT® PIF-130 | Active | 1 (Unlimited) | Sleeving, Insulated | Black | Convoluted - Braided | Abrasion Resistant, Fray Resistant | Oil Resistant | Corrosion Resistant | Heat Resistant | - | 100' 30.48m | 0.264 (6.70mm) | 0.204 (5.18mm) | 0.020 0.51mm | UL VW-1 | ROHS3 Compliant | ||
![]() P1053 BK003 Alpha Wire | In Stock | - | Datasheet | 7 Weeks | Poly-Vinyl Chloride (PVC) | -20°C~105°C | - | FIT® PVC-105 | Active | 1 (Unlimited) | Solid Tubing | Black | Smooth | Abrasion Resistant | Oil Resistant | Corrosion Resistant, UV Resistant | Heat Resistant | - | 250' 76.20m | 0.289 (7.34mm) | 0.229 (5.82mm) | 0.020 0.51mm | UL 224 VW-1 | ROHS3 Compliant | ||
![]() PF2009 NA005 Alpha Wire | In Stock | - | Datasheet | 9 Weeks | Fiberglass, Silicone Coated | -70°C~200°C | 2006 | FIT® PIF-200 | Active | 1 (Unlimited) | Sleeving | Natural | Braided | Abrasion Resistant, Fray Resistant | - | Corrosion Resistant | - | Clean Cut | 100' 30.48m | 0.160 (4.06mm) | 0.114 (2.90mm) | 0.018 0.46mm | UL VW-1 | ROHS3 Compliant | ||
![]() FNT1 BK005 Alpha Wire | In Stock | - | Datasheet | 8 Weeks | Poly-Vinyl Chloride (PVC) | -18°C~50°C | 2009 | FIT® FNT | Active | 1 (Unlimited) | Wire Loom, Protective Hose | Black | Convoluted, Corrugated | - | Fluid Resistant, Oil Resistant | Corrosion Resistant | - | - | 100' 30.48m | 1.315 (33.40mm) | 1.041 (26.44mm) | - | - | ROHS3 Compliant | ||
![]() XS300125 BK005 Alpha Wire | In Stock | - | Datasheet | 9 Weeks | Polyamide (PA), Nylon, Halogen Free | -45°C~120°C | 2011 | FIT® XS-300 | Active | 1 (Unlimited) | Sleeving | Black | Braided | Abrasion Resistant | Fuel Resistant | Corrosion Resistant, Environment Resistant, UV Resistant, Weather Resistant | - | Chemical Resistant, Clean Cut, Fungus Resistant, Tight Weave, Vermin Resistant | 100' 30.48m | 1.340 (34.04mm) | 1.250 (31.75mm) | 0.045 1.14mm | - | ROHS3 Compliant |