- Length
- Part # Aliases
- Product
- Unit Weight
- Factory Pack QuantityFactory Pack Quantity
- Material
- Type
- Color
- Inside Diameter
- RoHS
- Features
- Weight
Attribute column
Manufacturer
Alpha Wire Spiral Wrap, Expandable Sleeving
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Weight | Brand | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Inside Diameter | Manufacturer | Manufacturer Part Number | Part # Aliases | Part Life Cycle Code | Risk Rank | RoHS | Secondary Color | Shipping Restrictions | Unit Weight | Packaging | Type | Color | Subcategory | Reach Compliance Code | Connector Support Type | Product Type | Product | Features | Product Category | Length | REACH SVHC |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PIF1307/16BK005 Alpha Wire | In Stock | - | - | Fiberglass | - | Alpha Wire | 1 | - | 11.12 mm | Alpha Wire | - | PF1307/16 BK005 | - | - | Details | - | - | 2 lbs | - | Non-Expandable | Black | Wire & Cable Management | - | - | Sleeves | Braided Sleeves | High Flexible Routing | Spiral Wraps, Sleeves, Tubing & Conduit | 100 ft | - | ||
![]() PIF20010NA005 Alpha Wire | In Stock | - | - | Fiberglass | - | Alpha Wire | 1 | - | 2.72 mm | Alpha Wire | - | PF20010 NA005 | - | - | Details | - | - | 8.000001 oz | Bulk | Non-Expandable | Natural | Wire & Cable Management | - | - | Sleeves | Braided Sleeves | High Flexible Routing | Spiral Wraps, Sleeves, Tubing & Conduit | 100 ft | - | ||
![]() PVC1057/8CL007 Alpha Wire | In Stock | - | - | Polyvinyl Chloride (PVC) | - | Alpha Wire | 1 | - | - | Alpha Wire | - | P1057/8 CL007 | - | - | - | - | - | 6.300 lbs | - | - | Clear | Wire & Cable Management | - | - | Conduit & Tubing | Tubing | - | Spiral Wraps, Sleeves, Tubing & Conduit | 50 ft | - | ||
![]() PIF20011 NA002 Alpha Wire | In Stock | - | - | Fiberglass | - | - | 1 | - | .095 in | - | - | PF20011 NA002 | - | - | Details | - | - | 2 lbs | - | Non-Expandable | Natural | - | - | - | - | Braided Sleeves | - | - | 500 ft | - | ||
![]() GRP2001/2 NA007 Alpha Wire | In Stock | - | - | Perfluoroalkoxy (PFA) | - | - | 1 | - | 12.7 mm | - | - | G2001/2 NA007 | - | - | Details | - | - | 1 lb | - | Expandable | Natural | - | - | - | - | Braided Sleeves | -70 C to + 280 C temperature range, resists virtually all chemicals and UV Rays, suitable for plenum use | - | 50 ft | - | ||
![]() GRP16011/4 BK005 Alpha Wire | In Stock | - | - | Nylon | - | - | 1 | - | 31.8 mm | - | - | G16011/4 BK005 | - | - | Details | - | - | 3 lbs | - | Expandable | Black | - | - | - | - | Braided Sleeves | - 45 C to + 150 C temperature range, extreme abrasion resistance without losing flexibility or durability, cuts cleanly with hot knife | - | 100 ft | - | ||
![]() PIF1307/8 BK005 Alpha Wire | In Stock | - | - | Fiberglass | - | - | 1 | - | 22.2 mm | - | - | PF1307/8 BK005 | - | - | Details | - | Due to size or weight of the product, your shipping charge may increase. | 13 lbs | - | Non-Expandable | Black | - | - | - | - | Braided Sleeves | High Flexible Routing | - | 100 ft | - | ||
![]() PIF2407/8 NA005 Alpha Wire | In Stock | - | - | Fiberglass | 5.669905 kg | - | 1 | - | 22.2 mm | - | - | PF2407/8 NA005 | - | - | Details | - | Due to size or weight of the product, your shipping charge may increase. | 12.500 lbs | - | Non-Expandable | Natural | - | - | - | - | Braided Sleeves | - | - | 100 ft | No SVHC | ||
![]() GRP2001/8 NA003 Alpha Wire | In Stock | - | - | Perfluoroalkoxy (PFA) | - | - | 1 | - | 3.18 mm | - | - | G2001/8 NA003 | - | - | Details | - | - | 1 lb | - | Expandable | - | - | - | - | - | Braided Sleeves | -70 C to + 280 C temperature range, resists virtually all chemicals and UV Rays, suitable for plenum use | - | 250 ft | - | ||
![]() PIF20013 NA002 Alpha Wire | In Stock | - | - | Fiberglass | - | - | 1 | - | - | - | - | PF20013 NA002 | - | - | - | - | - | 1.500 lbs | - | Non-Expandable | - | - | - | - | - | Braided Sleeves | - | - | 500 ft | - | ||
![]() GRP130NF112 BK008 Alpha Wire | In Stock | - | - | Polyethylene Terephthalate (PET) | 453.59237 g | - | 1 | - | 38.1 mm | - | - | G130NF112 BK008 | - | - | Details | White Stripe | - | 1 lb | - | Expandable | Black | - | - | - | - | Braided Sleeves | Flame Retardant | - | 25 ft | - | ||
![]() GRP130NF34 BK005 Alpha Wire | In Stock | - | - | Polyethylene Terephthalate (PET) | 907.18474 g | - | 1 | - | 19.1 mm | - | - | G130NF34 BK005 | - | - | Details | White Stripe | - | 2 lbs | - | Expandable | Black, White | - | - | - | - | Braided Sleeves | Flame Retardant | - | 100 ft | - | ||
![]() PIF13012 BK002 Alpha Wire | In Stock | - | - | Fiberglass | - | - | 1 | - | - | - | - | PF13012 BK002 | - | - | - | - | - | 1.600 lbs | - | Non-Expandable | - | - | - | - | - | Braided Sleeves | - | - | 500 ft | - | ||
![]() GRP130NF34 BK007 Alpha Wire | In Stock | - | - | Polyethylene Terephthalate (PET) | 453.59237 g | - | 1 | - | 19.1 mm | - | - | G130NF34 BK007 | - | - | Details | White Stripe | - | 1 lb | - | Expandable | Black | - | - | - | - | Braided Sleeves | Flame Retardant | - | 50 ft | - | ||
![]() GRP1802IN BK008 Alpha Wire | In Stock | - | - | Nylon | - | - | 1 | - | 50.8 mm | - | - | G1802IN BK008 | - | - | Details | - | - | 1 lb | - | Expandable | Black | - | - | - | - | Braided Sleeves | - 60 C to + 150 C temperature range, resists fuels, solvents, chemicals, salt water, and UV rays | - | 25 ft | - | ||
![]() GRP130NF38 BK007 Alpha Wire | In Stock | - | - | Polyethylene Terephthalate (PET) | 453.59237 g | - | 1 | - | 9.5 mm | - | - | G130NF38 BK007 | - | - | Details | White Stripe | - | 1 lb | - | Expandable | Black | - | - | - | - | Braided Sleeves | Flame Retardant | - | 50 ft | - | ||
![]() GRP13011/4 BK008 Alpha Wire | In Stock | - | - | Polyethylene Terephthalate (PET) | 453.59237 g | - | 1 | - | 31.8 mm | - | - | G13011/4 BK008 | - | - | Details | - | - | 1 lb | - | Expandable | Black | - | - | - | - | Braided Sleeves | Flame Retardant | - | 25 ft | - | ||
![]() GRP1303/8 OR005 Alpha Wire | In Stock | - | - | Polyethylene Terephthalate (PET) | - | - | 1 | - | 9.5 mm | - | - | G1303/8 OR005 | - | - | Details | - | - | 1 lb | - | Wrappable Sleeving | Orange | - | - | - | - | Braided Sleeves | Flame Retardant | - | 200 ft | - | ||
![]() GRP130NF18 BK004 Alpha Wire | In Stock | - | - | Polyethylene Terephthalate (PET) | 453.59237 g | - | 1 | - | 3.18 mm | - | - | G130NF18 BK004 | - | - | Details | White Stripe | - | 1 lb | - | Expandable | Black | - | - | - | - | Braided Sleeves | Flame Retardant | - | 200 ft | - | ||
![]() GRP1701/4 BK002 Alpha Wire | In Stock | - | - | Polyphenylene Sulfide (PPS) | 907.18474 g | - | 1 | ALPHA WIRE CO | 6.35 mm | - | GRP-170-1/4BK002 | G1701/4 BK002 | Active | 5.57 | Details | - | - | 2 lbs | - | Expandable | Black | - | compliant | WIRE AND CABLE | - | Braided Sleeves | Flame Retardant | - | 500 ft | - |