- Length
- Part # Aliases
- Product
- Unit Weight
- Factory Pack QuantityFactory Pack Quantity
- Material
- Type
- Color
- Inside Diameter
- RoHS
- Features
- Weight
Attribute column
Manufacturer
Alpha Wire Spiral Wrap, Expandable Sleeving
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Material | Weight | Body Material | Factory Pack QuantityFactory Pack Quantity | Inside Diameter | Operating Temp Range | Part # Aliases | RoHS | Secondary Color | Shipping Restrictions | Unit Weight | Packaging | Type | Color | Family | Wire/Cable Diameter | Product | Features | Product Length (mm) | Length | REACH SVHC |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ZIPGRP2IN BK007 Alpha Wire | In Stock | - | - | - | Polyvinyl Chloride (PVC) | - | - | 1 | 50.8 mm to 114.3 mm | - | ZGRP2IN BK007 | Details | - | Due to size or weight of the product, your shipping charge may increase. | 4 lbs | - | Expandable | Black | - | - | Braided Sleeves | Unlimited Breakouts | - | 50 ft | - | ||
![]() PIF2009 NA005 Alpha Wire | In Stock | - | - | - | Fiberglass | 272.15545 g | Fiberglass, Rubber, Silicone | - | 3.02 mm | - | PF2009 NA005 | Details | - | - | 9.600001 oz | Bulk | Non-Expandable | Natural | - | - | Braided Sleeves | High Flexible Routing | - | 100 ft | No SVHC | ||
![]() GRP1701/8 BK005 Alpha Wire | In Stock | - | - | - | Polyphenylene Sulfide (PPS) | - | - | 1 | 3.18 mm | - | G1701/8 BK005 | Details | - | - | 1 lb | - | Expandable | Black | - | - | Braided Sleeves | Flame Retardant | - | 100 ft | - | ||
![]() PIF2001 NA005 Alpha Wire | In Stock | - | - | - | Fiberglass | - | - | 1 | 7.47 mm | - | PF2001 NA005 | Details | - | - | 1 lb | Bulk | Non-Expandable | Natural | - | - | Braided Sleeves | High Flexible Routing | - | 100 ft | - | ||
![]() PIF13012 BK005 Alpha Wire | In Stock | - | - | - | Fiberglass | - | - | 1 | 2.16 mm | - | PF13012 BK005 | Details | - | - | 1 lb | - | Non-Expandable | Black | - | - | Braided Sleeves | High Flexible Routing | - | 100 ft | - | ||
![]() GRP1202IN BK003 Alpha Wire | In Stock | - | - | - | - | - | - | 1 | - | - | G1202IN BK003 | - | - | - | 12 lbs | - | Expandable | - | - | - | Braided Sleeves | Flame Retardant | - | 250 ft | - | ||
![]() GRP1203/4 WH002 Alpha Wire | In Stock | - | - | - | - | - | - | 1 | - | - | G1203/4 WH002 | - | - | - | 8.700 lbs | - | Expandable | - | - | - | Braided Sleeves | Flame Retardant | - | 500 ft | - | ||
![]() GRP120NF12 BK005 Alpha Wire | In Stock | - | - | - | Polyethylene Terephthalate (PET) | - | - | 1 | 12.7 mm | -75C TO 125C | G120NF12 BK005 | Details | White Stripe | - | 1.800 lbs | - | Expandable | Black | Braid | - | Braided Sleeves | Flame Retardant | 30480(mm) | 100 ft | - | ||
![]() ZIPGRP2IN BK008 Alpha Wire | In Stock | - | - | - | Polyvinyl Chloride (PVC) | - | - | 1 | 50.8 mm to 114.3 mm | - | ZGRP2IN BK008 | Details | - | - | 2 lbs | - | Expandable | Black | - | - | Braided Sleeves | Unlimited Breakouts | - | 25 ft | - | ||
![]() GRP120NF18 BK002 Alpha Wire | In Stock | - | - | - | Polyethylene Terephthalate (PET) | 907.18474 g | PET, Polyethylene | 1 | 2.36 mm | - | G120NF18 BK002 | Details | White Stripe | - | 2 lbs | - | Expandable | Black | Braid | - | Braided Sleeves | Flame Retardant | - | 500 ft | No SVHC | ||
![]() PIF20016 NA005 Alpha Wire | In Stock | - | - | - | Fiberglass | - | - | 1 | - | - | PF20016 NA005 | Details | - | - | 1 lb | Spool | Non-Expandable | Natural | - | - | Braided Sleeves | - | - | 100 ft | - | ||
![]() PVC1050 BK005 Alpha Wire | In Stock | - | - | - | Polyvinyl Chloride (PVC) | 635.029318 g | - | 1 | 8.38 mm | - | P1050 BK005 | Details | - | - | 1.400 lbs | Bulk | - | Black | Tube | - | Tubing | Flexible wire Protection | - | 100 ft | No SVHC | ||
![]() GRP120NF112 BK003 Alpha Wire | In Stock | - | - | - | Polyester | - | PET, Polyethylene | 1 | 69.85 mm | - | G120NF112 BK003 | Details | - | - | 6 lbs | - | Expandable | Black | - | - | Braided Sleeves | Flame Retardant | - | 250 ft | No SVHC | ||
![]() PIF13014 BK005 Alpha Wire | In Stock | - | - | - | Fiberglass | - | - | 1 | 1.68 mm | - | PF13014 BK005 | Details | - | - | 1 lb | Bulk | Non-Expandable | Black | - | - | Braided Sleeves | High Flexible Routing | - | 100 ft | - | ||
![]() PIF2007/16 NA008 Alpha Wire | In Stock | - | - | - | Fiberglass | 272.15545 g | Rubber, Silicone | 1 | 11.12 mm | - | PF2007/16 NA008 | Details | - | - | 9.600001 oz | - | Non-Expandable | Natural | - | - | Braided Sleeves | High Flexible Routing | - | 25 ft | No SVHC | ||
![]() PIF20014 NA002 Alpha Wire | In Stock | - | - | - | Fiberglass | - | - | 1 | - | - | PF20014 NA002 | - | - | - | 1.400 lbs | - | Non-Expandable | Natural | - | - | Braided Sleeves | - | - | 500 ft | - | ||
![]() PIF2407/16 NA005 Alpha Wire | In Stock | - | - | - | Fiberglass | 1.043262 kg | - | 1 | 11.12 mm | - | PF2407/16 NA005 | Details | - | - | 2.300 lbs | Bulk | Non-Expandable | Natural | - | - | Braided Sleeves | Extreme Heat Environments | - | 100 ft | No SVHC | ||
![]() PVC1057 BK002 Alpha Wire | In Stock | - | - | Cable | Polyvinyl Chloride (PVC) | 1.270059 kg | PVC, Polyvinyl | 1 | 3.76 mm | - | P1057 BK002 | Details | - | - | 4.103 lbs | Bulk | - | Black | Tube | 3.76 mm | Tubing | Flexible wire Protection | - | 500 ft | No SVHC | ||
![]() GRP130NF18 BK007 Alpha Wire | In Stock | - | - | - | Polyethylene Terephthalate (PET) | - | - | 1 | 3.18 mm | - | G130NF18 BK007 | Details | White Stripe | - | 1 lb | Bulk | Expandable | Black | - | - | Braided Sleeves | Flame Retardant | - | 50 ft | - | ||
![]() PIF13010 BK002 Alpha Wire | In Stock | - | - | - | Fiberglass | - | - | 1 | - | - | PF13010 BK002 | - | - | - | 1.800 lbs | - | Non-Expandable | Black | - | - | Braided Sleeves | - | - | 500 ft | - |