- Length
- Part # Aliases
- Product
- Unit Weight
- Factory Pack QuantityFactory Pack Quantity
- Material
- Type
- Color
- Inside Diameter
- RoHS
- Features
- Weight
Attribute column
Manufacturer
Alpha Wire Spiral Wrap, Expandable Sleeving
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Material | Weight | Body Material | Factory Pack QuantityFactory Pack Quantity | Inside Diameter | Operating Temp Range | Part # Aliases | RoHS | Secondary Color | Unit Weight | Packaging | Type | Color | Family | Wire/Cable Diameter | Product | Features | Length | REACH SVHC |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() GRP120NF114 BK003 Alpha Wire | In Stock | - | - | - | Polyethylene Terephthalate (PET) | - | - | 1 | 25.4 mm | - | G120NF114 BK003 | N | White Stripe | 5 lbs | - | Expandable | Black | Braid | - | Braided Sleeves | Flame Retardant | 250 ft | - | ||
![]() GRP1601/2 BK003 Alpha Wire | In Stock | - | - | - | Nylon | - | - | 1 | 12.7 mm | - | G1601/2 BK003 | Details | - | 5 lbs | - | Expandable | Black | - | - | Braided Sleeves | - 45 C to + 150 C temperature range, extreme abrasion resistance without losing flexibility or durability, cuts cleanly with hot knife | 250 ft | - | ||
![]() GRP1101/2 BK005 Alpha Wire | In Stock | - | - | Cable | Polyester | 816.466266 g | Polyester | 1 | 12.7 mm | - | G1101/2 BK005 | Details | - | 1.800 lbs | Spool | Expandable | Black | Braid | 19.05 mm | Braided Sleeves | High Abrasion and Cut-through Resistance | 100 ft | No SVHC | ||
![]() GRP1201/4 WH002 Alpha Wire | In Stock | - | - | - | - | - | - | 1 | - | - | G1201/4 WH002 | - | - | 3.800 lbs | - | Expandable | - | - | - | Braided Sleeves | Flame Retardant | 500 ft | - | ||
![]() GRP1101/4 NA005 Alpha Wire | In Stock | - | - | - | Polyester | - | - | 1 | 6.35 mm | - | G1101/4 NA005 | Details | - | 1 lb | - | Expandable | Natural | Braid | - | Braided Sleeves | High Abrasion and Cut-through Resistance | 100 ft | - | ||
![]() GRP12011/4 BK003 Alpha Wire | In Stock | - | - | - | Polyester | - | - | 1 | 19.05 mm | - | G12011/4 BK003 | N | - | 5 lbs | - | Expandable | Black | Braid | - | Braided Sleeves | Flame Retardant | 250 ft | - | ||
![]() GRP1101/2 NA002 Alpha Wire | In Stock | - | - | - | - | - | - | 1 | - | - | G1101/2 NA002 | - | - | 6 lbs | - | Expandable | - | - | - | Braided Sleeves | - | 500 ft | - | ||
![]() PIF20022 NA001 Alpha Wire | In Stock | - | - | - | Fiberglass | - | - | 1 | - | - | PF20022 NA001 | - | - | 1.100 lbs | - | Non-Expandable | - | - | - | Braided Sleeves | - | 1000 ft | - | ||
![]() PIF20022 NA005 Alpha Wire | In Stock | - | - | - | Fiberglass | - | - | 1 | - | - | PF20022 NA005 | - | - | 3.200000 oz | - | Non-Expandable | Natural | - | - | Braided Sleeves | - | 100 ft | - | ||
![]() GRP1102IN BK003 Alpha Wire | In Stock | - | - | - | - | - | - | 1 | - | - | G1102IN BK003 | - | - | 12 lbs | - | Expandable | Black | - | - | Braided Sleeves | - | 250 ft | - | ||
![]() GRP1303/8 BK005 Alpha Wire | In Stock | - | - | - | Polyethylene Terephthalate (PET) | 453.59237 g | - | 1 | 9.5 mm | - | G1303/8 BK005 | Details | - | 1 lb | - | Wrappable Sleeving | Black | - | - | Braided Sleeves | Flame Retardant | 100 ft | - | ||
![]() PIF20018 NA001 Alpha Wire | In Stock | - | - | - | Fiberglass | - | - | 1 | - | - | PF20018 NA001 | - | - | 2 lbs | - | Non-Expandable | - | - | - | Braided Sleeves | - | 1000 ft | - | ||
![]() GRP120NF34 BK005 Alpha Wire | In Stock | - | - | - | Polyester | 997.903214 g | PET, Polyethylene | 1 | 19.1 mm | - | G120NF34 BK005 | Details | White Stripe | 2.200 lbs | - | Expandable | Black | - | 31.75 mm | Braided Sleeves | Flame Retardant | 100 ft | No SVHC | ||
![]() GRP1301/8 BK004 Alpha Wire | In Stock | - | - | - | Polyethylene Terephthalate (PET) | 453.59237 g | - | 1 | 3.18 mm | - | G1301/8 BK004 | Details | - | 1 lb | - | Expandable | Black | - | - | Braided Sleeves | Flame Retardant | 200 ft | - | ||
![]() PVC1053 CL003 Alpha Wire | In Stock | - | - | - | Polyvinyl Chloride (PVC) | - | - | 1 | 5.94 mm | - | P1053 CL003 | Details | - | 2.400 lbs | Bulk | - | Clear | Tube | - | Tubing | Flexible wire Protection | 250 ft | - | ||
![]() GRP1101/2 BK002 Alpha Wire | In Stock | - | - | - | Polyester | - | - | 1 | 0.25 in to 0.75 in | - | G1101/2 BK002 | Details | - | 6 lbs | - | Expandable | Black | Braid | - | Braided Sleeves | High Abrasion and Cut-through Resistance | 500 ft | - | ||
![]() GRP110NF18 BK002 Alpha Wire | In Stock | - | - | - | Polyester | 907.18474 g | PET, Polyethylene | 1 | 3.18 mm | -75C TO 125C | G110NF18 BK002 | Details | - | 2.143 lbs | - | Expandable | Black | Braid | - | Braided Sleeves | Use with Automatic Cutting Machines | 500 ft | No SVHC | ||
![]() PIF1308 BK005 Alpha Wire | In Stock | - | - | - | Fiberglass | - | - | 1 | 3.38 mm | - | PF1308 BK005 | Details | - | 9.600001 oz | - | Non-Expandable | Black | - | - | Braided Sleeves | High Flexible Routing | 100 ft | - | ||
![]() GRP1601IN BK007 Alpha Wire | In Stock | - | - | - | Nylon | 453.59237 g | - | 1 | 25.4 mm | - | G1601IN BK007 | Details | - | 1 lb | - | Expandable | Black | - | - | Braided Sleeves | - 45 C to + 150 C temperature range, extreme abrasion resistance without losing flexibility or durability, cuts cleanly with hot knife | 50 ft | - | ||
![]() PIF2401/2A NA005 Alpha Wire | In Stock | - | - | - | Fiberglass | - | - | 1 | 12.7 mm | - | PF2401/2A NA005 | Details | - | 2.480 lbs | - | Non-Expandable | Natural | - | - | Braided Sleeves | Extreme Heat Environments | 100 ft | - |