- Length
- Part # Aliases
- Product
- Unit Weight
- Factory Pack QuantityFactory Pack Quantity
- Material
- Type
- Color
- Inside Diameter
- RoHS
- Features
- Weight
Attribute column
Manufacturer
Alpha Wire Spiral Wrap, Expandable Sleeving
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Weight | Body Material | Brand | Factory Pack QuantityFactory Pack Quantity | Inside Diameter | Manufacturer | Operating Temp Range | Part # Aliases | RoHS | Secondary Color | Shipping Restrictions | Unit Weight | Packaging | Type | Color | Subcategory | Family | Product Type | Wire/Cable Diameter | Product | Features | Product Category | Length | REACH SVHC |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PIF1306 BK003 Alpha Wire | In Stock | - | - | Fiberglass | 907.18474 g | PVC, Polyvinylchloride | - | 1 | 4.5212 mm | - | - | PF1306 BK003 | Details | - | - | 2 lbs | Bulk | Non-Expandable | Black | - | - | - | - | Braided Sleeves | - | - | 250 ft | No SVHC | ||
![]() PIF2004 NA005 Alpha Wire | In Stock | - | - | Fiberglass | - | - | - | 1 | 5.69 mm | - | - | PF2004 NA005 | Details | - | - | 1 lb | - | Non-Expandable | Natural | - | - | - | - | Braided Sleeves | High Flexible Routing | - | 100 ft | - | ||
![]() PIF1302 BK003 Alpha Wire | In Stock | - | - | Fiberglass | - | - | - | 1 | - | - | - | PF1302 BK003 | - | - | - | 2.800 lbs | - | Non-Expandable | Black | - | - | - | - | Braided Sleeves | - | - | 250 ft | - | ||
![]() PIF2402 NA005 Alpha Wire | In Stock | - | - | Fiberglass | - | - | - | 1 | 6.68 mm | - | - | PF2402 NA005 | Details | - | - | 1.100 lbs | - | Non-Expandable | Natural | - | - | - | - | Braided Sleeves | Extreme Heat Environments | - | 100 ft | - | ||
![]() PIF1305/8 BK005 Alpha Wire | In Stock | - | - | Fiberglass | - | - | - | 1 | 15.9 mm | - | - | PF1305/8 BK005 | Details | - | - | 7.700 lbs | - | Non-Expandable | Black | - | - | - | - | Braided Sleeves | - | - | 100 ft | - | ||
![]() PIF2409 NA005 Alpha Wire | In Stock | - | - | Fiberglass | 272.15545 g | - | - | 1 | 3 mm | - | - | PF2409 NA005 | Details | - | - | 9.600001 oz | - | Non-Expandable | Natural | - | - | - | 3 mm | Braided Sleeves | Extreme Heat Environments | - | 100 ft | No SVHC | ||
![]() GRP110NF1/8 BK005 Alpha Wire | In Stock | - | - | Polyester | - | - | - | 1 | 3.18 mm | - | -75C TO 125C | G110NF18 BK005 | Details | - | - | 1 lb | - | Expandable | Black | - | Braid | - | - | Braided Sleeves | Use with Automatic Cutting Machines | - | 100 ft | - | ||
![]() PVC1057/16 BK005 Alpha Wire | In Stock | - | - | Polyvinyl Chloride (PVC) | - | - | - | 1 | 11.11 mm | - | - | P1057/16 BK005 | Details | - | - | 2 lbs | - | - | Black | - | - | - | - | Tubing | - | - | 100 ft | - | ||
![]() PVC10522 BK001 Alpha Wire | In Stock | - | - | Polyvinyl Chloride (PVC) | - | - | - | 1 | 0.68 mm | - | - | P10522 BK001 | Details | - | - | 1.100 lbs | Bulk | - | Black | - | Tube | - | - | Tubing | Flexible wire Protection | - | 1000 ft | - | ||
![]() GRP120NF34 BK002 Alpha Wire | In Stock | - | - | Polyethylene Terephthalate (PET) | - | - | - | 1 | 15.9 mm | - | - | G120NF34 BK002 | Details | White Stripe | Due to size or weight of the product, your shipping charge may increase. | 8.700 lbs | - | Expandable | Black | - | Braid | - | - | Braided Sleeves | Flame Retardant | - | 500 ft | - | ||
![]() PVC10516 BK005 Alpha Wire | In Stock | - | - | Polyvinyl Chloride (PVC) | - | - | - | 1 | 1.35 mm | - | - | P10516 BK005 | Details | - | - | 4.800000 oz | - | - | Black | - | Tube | - | - | Tubing | Flexible wire Protection | - | 100 ft | - | ||
![]() PVC10511/8 BK007 Alpha Wire | In Stock | - | - | Polyvinyl Chloride (PVC) | - | - | - | 1 | - | - | - | P10511/8 BK007 | - | - | - | 14 lbs | - | - | Black | - | - | - | - | Tubing | - | - | 50 ft | - | ||
![]() PVC10515 CL005 Alpha Wire | In Stock | - | - | Polyvinyl Chloride (PVC) | - | - | - | 1 | 1.5 mm | - | - | P10515 CL005 | Details | - | - | 1 lb | - | - | Clear | - | Tube | - | - | Tubing | Flexible wire Protection | - | 100 ft | - | ||
![]() PIF1303/4 BK005 Alpha Wire | In Stock | - | - | Fiberglass | 4.535924 kg | PVC, Polyvinylchloride | - | 1 | 19.1 mm | - | - | PF1303/4 BK005 | Details | - | Due to size or weight of the product, your shipping charge may increase. | 10 lbs | - | Non-Expandable | Black | - | - | - | - | Braided Sleeves | - | - | 100 ft | No SVHC | ||
![]() PVC10514 BK005 Alpha Wire | In Stock | - | - | Polyvinyl Chloride (PVC) | - | - | - | 1 | 1.8 mm | - | - | P10514 BK005 | Details | - | - | 4.800000 oz | Bulk | - | Black | - | Tube | - | - | Tubing | Flexible wire Protection | - | 100 ft | - | ||
![]() PVC1052 CL005 Alpha Wire | In Stock | - | - | Polyvinyl Chloride (PVC) | - | - | - | 1 | 6.68 mm | - | - | P1052 CL005 | Details | - | - | 1.100 lbs | - | - | Clear | - | Tube | - | - | Tubing | Flexible wire Protection | - | 100 ft | - | ||
![]() PVC1053/8 CL003 Alpha Wire | In Stock | - | - | Polyvinyl Chloride (PVC) | - | - | - | 1 | 9.5 mm | - | - | P1053/8 CL003 | Details | - | - | 6 lbs | - | - | Clear | - | - | - | - | Tubing | - | - | 250 ft | - | ||
![]() GRP120NF12 BK002 Alpha Wire | In Stock | - | - | Polyethylene Terephthalate (PET) | - | - | - | 1 | 12.7 mm | - | - | G120NF12 BK002 | Details | White Stripe | - | 6 lbs | - | Expandable | Black | - | Braid | - | - | Braided Sleeves | Flame Retardant | - | 500 ft | - | ||
![]() GRP1101/2 GY002 Alpha Wire | In Stock | - | - | - | - | - | - | 1 | - | - | - | G1101/2 GY002 | - | - | - | 12 lbs | - | Expandable | - | - | - | - | - | Braided Sleeves | - | - | 500 ft | - | ||
![]() PVC1057/8BK007 Alpha Wire | In Stock | - | - | Polyvinyl Chloride (PVC) | - | - | Alpha Wire | 1 | 22.2 mm | Alpha Wire | - | P1057/8 BK007 | Details | - | - | 6 lbs | - | - | Black | Wire & Cable Management | - | Conduit & Tubing | - | Tubing | - | Spiral Wraps, Sleeves, Tubing & Conduit | 50 ft | - |