- Length
- Part # Aliases
- Product
- Unit Weight
- Factory Pack QuantityFactory Pack Quantity
- Material
- Type
- Color
- Inside Diameter
- RoHS
- Features
- Weight
Attribute column
Manufacturer
Alpha Wire Spiral Wrap, Expandable Sleeving
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Material | Operating Temperature | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Color | Type Attributes | Abrasion Protection | Liquid Protection | Environmental Protection | Heat Protection | Features | Length | Wall Thickness | Diameter - Inside, Non-Expanded | Diameter - Inside, Expanded | Diameter - Outside, Non-Expanded | Material Flammability Rating | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() G1601/4 BK007 Alpha Wire | In Stock | - | Datasheet | 9 Weeks | Polyamide Monofilament, Halogen Free | -45°C~150°C | 2010 | FIT® GRP-160 | Active | 1 (Unlimited) | Sleeve | Black | Expandable | Abrasion and Cut Resistant | Fuel Resistant, Salt Water Resistant | Corrosion Resistant, UV Resistant | - | Chemical Resistant, Clean Cut, Fungus Resistant, Solvent Resistant | 50.00' 15.24m | 0.050 1.27mm | 0.250 (6.35mm) | 0.500 (12.70mm) | - | - | ROHS3 Compliant | ||
![]() G16011/4 BK008 Alpha Wire | In Stock | - | Datasheet | 9 Weeks | Polyamide Monofilament, Halogen Free | -45°C~150°C | 2010 | FIT® GRP-160 | Active | 1 (Unlimited) | Sleeve | Black | Expandable | Abrasion and Cut Resistant | Fuel Resistant, Salt Water Resistant | Corrosion Resistant, UV Resistant | - | Chemical Resistant, Clean Cut, Fungus Resistant, Solvent Resistant | 25.00' 7.62m | 0.050 1.27mm | 1.250 (31.75mm) | 2.000 (50.80mm) | - | - | ROHS3 Compliant | ||
![]() ZGRP11/2 BK008 Alpha Wire | In Stock | - | Datasheet | 9 Weeks | Polyethylene Terephthalate (PET), Halogen Free | -70°C~125°C | 2005 | FIT® ZIP-GRP | Active | 1 (Unlimited) | Sleeve | Black, White | Expandable | Abrasion and Cut Resistant | Oil Resistant | Corrosion Resistant, UV Resistant | Flame Resistant | Chemical Resistant, Fungus Resistant, Hook and Loop Closure Strip, Solvent Resistant | 25.00' 7.62m | 0.025 0.64mm | 1.500 (38.10mm) | 3.500 (88.90mm) | - | - | ROHS3 Compliant | ||
![]() G1301/8 OR007 Alpha Wire | In Stock | - | Datasheet | 9 Weeks | Polyethylene Terephthalate (PET), Halogen Free | -70°C~125°C | 2010 | FIT® GRP-130 | Active | 1 (Unlimited) | Self Wrap | Orange | Split Flexible Tube | - | - | Corrosion Resistant, UV Resistant | Flame Retardant | Fungus Resistant | 50.00' 15.24m | 0.024 0.61mm | 0.125 (3.18mm) | - | - | UL94 V-0 | ROHS3 Compliant | ||
![]() SW43 BK005 Alpha Wire | In Stock | - | Datasheet | 5 Weeks | Polyethylene (PE) | -66°C~88°C | 2001 | FIT® SW | Active | 1 (Unlimited) | Spiral Wrap | Black | Harness | - | Moisture Resistant | UV Resistant | - | - | 100' 30.48m | 0.062 1.57mm | 0.376 (9.55mm) | - | 0.500 (12.70mm) | - | ROHS3 Compliant | ||
![]() SW35 BK005 Alpha Wire | In Stock | - | Datasheet | 5 Weeks | Polytetrafluoroethylene (PTFE) | -268°C~260°C | 2006 | FIT® SW | Active | 1 (Unlimited) | Spiral Wrap | Black | Harness | - | - | Weather Resistant | - | Self Extinguishing | 100' 30.48m | 0.040 1.02mm | 0.920 (23.37mm) | - | 1.000 (25.40mm) | UL VW-1 | ROHS3 Compliant | ||
![]() G1301/2 OR005 Alpha Wire | In Stock | - | Datasheet | 9 Weeks | Polyethylene Terephthalate (PET), Halogen Free | -70°C~125°C | 2010 | FIT® GRP-130 | Active | 1 (Unlimited) | Self Wrap | Orange | Split Flexible Tube | - | - | Corrosion Resistant, UV Resistant | Flame Retardant | Fungus Resistant | 100' 30.48m | 0.025 0.64mm | 0.500 (12.70mm) | - | - | UL94 V-0 | ROHS3 Compliant | ||
![]() G12011/4 BK003 Alpha Wire | In Stock | - | Datasheet | 9 Weeks | Polyester, Halogen Free | -75°C~125°C | 2011 | FIT® GRP-120 | Active | 1 (Unlimited) | Sleeve | Black, White | Expandable | Abrasion and Cut Resistant | - | Corrosion Resistant | Flame Retardant | Fungus Resistant | 250' 76.20m | 0.025 0.64mm | 0.750 (19.05mm) | 1.750 (44.45mm) | - | UL VW-1 | ROHS3 Compliant | ||
![]() XHD1IN BK003 Alpha Wire | In Stock | - | Datasheet | - | Polyethylene Terephthalate (PET), Halogen Free | -70°C~125°C | 2011 | FIT® XS-100HD | Obsolete | 1 (Unlimited) | Sleeve | Black | Expandable | - | - | Corrosion Resistant | - | Fungus Resistant | 250' 76.20m | 0.042 1.07mm | 1.000 (25.40mm) | 1.500 (38.10mm) | - | - | - | ||
![]() G1301IN OR007 Alpha Wire | In Stock | - | Datasheet | 9 Weeks | Polyethylene Terephthalate (PET), Halogen Free | -70°C~125°C | 2010 | FIT® GRP-130 | Active | 1 (Unlimited) | Self Wrap | Orange | Split Flexible Tube | - | - | Corrosion Resistant, UV Resistant | Flame Retardant | Fungus Resistant | 50.00' 15.24m | 0.038 0.96mm | 1.000 (25.40mm) | - | - | UL94 V-0 | ROHS3 Compliant | ||
![]() G13011/2 OR008 Alpha Wire | In Stock | - | Datasheet | 9 Weeks | Polyethylene Terephthalate (PET), Halogen Free | -70°C~125°C | 2010 | FIT® GRP-130 | Active | 1 (Unlimited) | Self Wrap | Orange | Split Flexible Tube | - | - | Corrosion Resistant, UV Resistant | Flame Retardant | Fungus Resistant | 25.00' 7.62m | 0.038 0.96mm | 1.500 (38.10mm) | - | - | UL94 V-0 | ROHS3 Compliant | ||
![]() G18011/4 BK005 Alpha Wire | In Stock | - | Datasheet | 9 Weeks | Nylon | -60°C~150°C | 2010 | FIT® GRP-180 | Active | 1 (Unlimited) | Sleeve | Black | Expandable | Abrasion and Cut Resistant | Fuel Resistant, Salt Water Resistant | Corrosion Resistant, Environment Resistant, UV Resistant | - | Chemical Resistant, Fungus Resistant, Solvent Resistant | 100' 30.48m | 0.050 1.27mm | 1.250 (31.75mm) | 1.500 (38.10mm) | - | - | ROHS3 Compliant | ||
![]() SW45 BK008 Alpha Wire | In Stock | - | Datasheet | 5 Weeks | Polyethylene (PE) | -66°C~88°C | 2001 | FIT® SW | Active | 1 (Unlimited) | Spiral Wrap | Black | Harness | - | Moisture Resistant | UV Resistant | - | - | 25.00' 7.62m | 0.080 2.03mm | 0.840 (21.34mm) | - | 1.000 (25.40mm) | - | ROHS3 Compliant | ||
![]() G1202IN WH007 Alpha Wire | In Stock | - | Datasheet | 9 Weeks | Polyester, Halogen Free | -75°C~125°C | 2011 | FIT® GRP-120 | Active | 1 (Unlimited) | Sleeve | White, Black | Expandable | Abrasion and Cut Resistant | - | Corrosion Resistant | Flame Retardant | Fungus Resistant | 50.00' 15.24m | 0.025 0.64mm | 1.500 (38.10mm) | 3.500 (88.90mm) | - | UL VW-1 | ROHS3 Compliant | ||
![]() G1301/4 BK004 Alpha Wire | In Stock | - | Datasheet | 9 Weeks | Polyethylene Terephthalate (PET), Halogen Free | -70°C~125°C | 2010 | FIT® GRP-130 | Active | 1 (Unlimited) | Self Wrap | Black | Split Flexible Tube | - | - | Corrosion Resistant, UV Resistant | Flame Retardant | Fungus Resistant | 200' 60.96m | 0.025 0.64mm | 0.250 (6.35mm) | - | - | UL94 V-0 | ROHS3 Compliant | ||
![]() G18013/4 BK008 Alpha Wire | In Stock | - | Datasheet | 9 Weeks | Nylon | -60°C~150°C | 2010 | FIT® GRP-180 | Active | 1 (Unlimited) | Sleeve | Black | Expandable | Abrasion and Cut Resistant | Fuel Resistant, Salt Water Resistant | Corrosion Resistant, Environment Resistant, UV Resistant | - | Chemical Resistant, Fungus Resistant, Solvent Resistant | 25.00' 7.62m | 0.050 1.27mm | 1.750 (44.45mm) | 2.000 (50.80mm) | - | - | ROHS3 Compliant | ||
![]() G1701/2 BK002 Alpha Wire | In Stock | - | Datasheet | 9 Weeks | Polyphenylene Sulfide (PPS), Halogen Free | -70°C~200°C | 2010 | FIT® GRP-170 | Active | 1 (Unlimited) | Sleeve | Black | Expandable | Abrasion Resistant | Fuel Resistant | Corrosion Resistant, UV Resistant | Flame Resistant, Heat Resistant | Acid Resistant, Chemical Resistant, Clean Cut, Fungus Resistant, Solvent Resistant | 500' 152.40m | 0.024 0.61mm | 0.500 (12.70mm) | 0.750 (19.05mm) | - | UL94 V-0 | ROHS3 Compliant | ||
![]() G1701/4 BK002 Alpha Wire | In Stock | - | Datasheet | 9 Weeks | Polyphenylene Sulfide (PPS), Halogen Free | -70°C~200°C | 2010 | FIT® GRP-170 | Active | 1 (Unlimited) | Sleeve | Black | Expandable | Abrasion Resistant | Fuel Resistant | Corrosion Resistant, UV Resistant | Flame Resistant, Heat Resistant | Acid Resistant, Chemical Resistant, Clean Cut, Fungus Resistant, Solvent Resistant | 500' 152.40m | 0.024 0.61mm | 0.250 (6.35mm) | 0.375 (9.52mm) | - | UL94 V-0 | ROHS3 Compliant | ||
![]() G130NF14 BK007 Alpha Wire | In Stock | - | Datasheet | 9 Weeks | Polyethylene Terephthalate (PET), Halogen Free | -70°C~125°C | 2010 | FIT® GRP-130NF | Active | 1 (Unlimited) | Self Wrap | Black, White | Split Flexible Tube | - | - | Corrosion Resistant, UV Resistant | Flame Retardant | Fungus Resistant | 50.00' 15.24m | 0.025 0.64mm | 0.250 (6.35mm) | - | - | UL VW-1 | ROHS3 Compliant | ||
![]() G1701/8 BK002 Alpha Wire | In Stock | - | Datasheet | 9 Weeks | Polyphenylene Sulfide (PPS), Halogen Free | -70°C~200°C | 2010 | FIT® GRP-170 | Active | 1 (Unlimited) | Sleeve | Black | Expandable | Abrasion Resistant | Fuel Resistant | Corrosion Resistant, UV Resistant | Flame Resistant, Heat Resistant | Acid Resistant, Chemical Resistant, Clean Cut, Fungus Resistant, Solvent Resistant | 500' 152.40m | 0.024 0.61mm | 0.125 (3.18mm) | 0.250 (6.35mm) | - | UL94 V-0 | ROHS3 Compliant |