- Length
- Part # Aliases
- Product
- Unit Weight
- Factory Pack QuantityFactory Pack Quantity
- Material
- Type
- Color
- Inside Diameter
- RoHS
- Features
- Weight
Attribute column
Manufacturer
Alpha Wire Spiral Wrap, Expandable Sleeving
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Weight | Body Material | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Inside Diameter | Manufacturer Part Number | Part # Aliases | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Shipping Restrictions | Unit Weight | Packaging | Type | Color | Reach Compliance Code | Family | Product | Features | Length | REACH SVHC |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() GRP11011/4 BK007 Alpha Wire | In Stock | - | - | Polyester | 907.18474 g | PET, Polyester | - | - | 31.8 mm | - | G11011/4 BK007 | - | - | Details | - | Due to size or weight of the product, your shipping charge may increase. | 2 lbs | - | Expandable | Black | - | Braid | Braided Sleeves | High Abrasion and Cut-through Resistance | 50 ft | No SVHC | ||
![]() GRP18013/4 BK005 Alpha Wire | In Stock | - | - | Nylon | - | - | 1 | - | 44.5 mm | - | G18013/4 BK005 | - | - | Details | - | - | 4 lbs | - | Expandable | Black | - | - | Braided Sleeves | - 60 C to + 150 C temperature range, resists fuels, solvents, chemicals, salt water, and UV rays | 100 ft | - | ||
![]() GRP1203/4 WH005 Alpha Wire | In Stock | - | - | Polyester | 907.18474 g | PET, Polyester | 1 | - | 19 mm | - | G1203/4 WH005 | - | - | N | - | Due to size or weight of the product, your shipping charge may increase. | 2 lbs | - | Expandable | White | - | Braid | Braided Sleeves | Flame Retardant | 100 ft | No SVHC | ||
![]() GRP11011/4 BK003 Alpha Wire | In Stock | - | - | Polyester | 2.267962 kg | PET, Polyester | - | - | 31.8 mm | - | G11011/4 BK003 | - | - | Details | - | - | 5 lbs | - | Expandable | Black | - | Braid | Braided Sleeves | High Abrasion and Cut-through Resistance | 250 ft | No SVHC | ||
![]() GRP1603/4 BK003 Alpha Wire | In Stock | - | - | Nylon | - | - | 1 | - | 19 mm | - | G1603/4 BK003 | - | - | Details | - | - | 6 lbs | - | Expandable | Black | - | - | Braided Sleeves | - 45 C to + 150 C temperature range, extreme abrasion resistance without losing flexibility or durability, cuts cleanly with hot knife | 250 ft | - | ||
![]() PIF20024 NA005 Alpha Wire | In Stock | - | - | Fiberglass | - | - | 1 | - | 19 mm | - | PF20024 NA005 | - | - | Details | - | - | 1 lb | Bulk | Non-Expandable | Natural | - | - | Braided Sleeves | High Flexible Routing | 100 ft | - | ||
![]() GRP1101/2 NA005 Alpha Wire | In Stock | - | - | Polyester | - | - | 1 | - | 12.7 mm | - | G1101/2 NA005 | - | - | Details | - | - | 2 lbs | - | Expandable | Natural | - | Braid | Braided Sleeves | High Abrasion and Cut-through Resistance | 100 ft | - | ||
![]() GRP1201/4 WH005 Alpha Wire | In Stock | - | - | Polyester | 453.59237 g | PET, Polyester | 1 | - | 6.35 mm | - | G1201/4 WH005 | - | - | Details | - | - | 1 lb | - | Expandable | White | - | Braid | Braided Sleeves | Flame Retardant | 100 ft | No SVHC | ||
![]() PVC1055/8 CL005 Alpha Wire | In Stock | - | - | Polyvinyl Chloride (PVC) | - | - | 1 | - | - | - | P1055/8 CL005 | - | - | - | - | - | 7.700 lbs | - | - | Clear | - | - | Tubing | - | 100 ft | - | ||
![]() PIF13020 BK002 Alpha Wire | In Stock | - | - | Fiberglass | - | - | 1 | - | - | - | PF13020 BK002 | - | - | - | - | - | 12.800001 oz | - | Non-Expandable | - | - | - | Braided Sleeves | - | 500 ft | - | ||
![]() GRP1301/2 BK005 Alpha Wire | In Stock | - | - | Polyethylene Terephthalate (PET) | - | - | 1 | - | 12.7 mm | - | G1301/2 BK005 | - | - | Details | - | - | 1 lb | - | Expandable | Black | - | - | Braided Sleeves | Flame Retardant | 100 ft | - | ||
![]() GRP1302IN BK008 Alpha Wire | In Stock | - | - | Polyethylene Terephthalate (PET) | - | - | 1 | - | 50.8 mm | - | G1302IN BK008 | - | - | Details | - | - | 1 lb | - | Expandable | Black | - | - | Braided Sleeves | Flame Retardant | 25 ft | - | ||
![]() GRP20011/4 NA008 Alpha Wire | In Stock | - | - | Perfluoroalkoxy (PFA) | - | - | 1 | - | 31.8 mm | - | G20011/4 NA008 | - | - | Details | - | - | 1 lb | - | Expandable | Natural | - | - | Braided Sleeves | -70 C to + 280 C temperature range, resists virtually all chemicals and UV Rays, suitable for plenum use | 25 ft | - | ||
![]() PIF2005/8 NA008 Alpha Wire | In Stock | - | - | Fiberglass | 907.18474 g | Rubber, Silicone | 1 | - | 15.9 mm | - | PF2005/8 NA008 | - | - | Details | - | - | 2 lbs | - | Non-Expandable | Natural | - | - | Braided Sleeves | High Flexible Routing | 25 ft | No SVHC | ||
![]() ZIPGRP7/8 BK007 Alpha Wire | In Stock | - | - | Polyvinyl Chloride (PVC) | 907.18474 g | PET, Polyester | 1 | - | 12.7 mm to60.3 mm | - | ZGRP7/8 BK007 | - | - | Details | - | Due to size or weight of the product, your shipping charge may increase. | 2 lbs | - | Expandable | Black | - | - | Braided Sleeves | Unlimited Breakouts | 50 ft | No SVHC | ||
![]() GRP110NF34 BK002 Alpha Wire | In Stock | - | - | Polyester | - | - | 1 | - | 19 mm | - | G110NF34 BK002 | - | - | Details | - | - | 8.700 lbs | - | Expandable | Black | - | Braid | Braided Sleeves | Use with Automatic Cutting Machines | 500 ft | - | ||
![]() PIF20022 NA002 Alpha Wire | In Stock | - | - | Fiberglass | - | - | 1 | - | 0.74 mm | - | PF20022 NA002 | - | - | Details | - | - | 1 lb | Spool | Non-Expandable | Natural | - | - | Braided Sleeves | - | 500 ft | - | ||
![]() PIF20020 NA001 Alpha Wire | In Stock | - | - | Fiberglass | - | - | 1 | - | - | - | PF20020 NA001 | - | - | - | - | - | 1.600 lbs | - | Non-Expandable | - | - | - | Braided Sleeves | - | 1000 ft | - | ||
![]() GRP20013/4 NA005 Alpha Wire | In Stock | - | - | Perfluoroalkoxy (PFA) | - | - | 1 | - | 44.5 mm | - | G20013/4 NA005 | - | - | Details | - | - | 6 lbs | - | Expandable | - | - | - | Braided Sleeves | -70 C to + 280 C temperature range, resists virtually all chemicals and UV Rays, suitable for plenum use | 100 ft | - | ||
![]() GRP2003/4 NA003 Alpha Wire | In Stock | - | - | Perfluoroalkoxy (PFA) | - | - | 1 | ALPHA WIRE CO | 19 mm | GRP-200-3/4NA003 | G2003/4 NA003 | Active | 5.57 | Details | Yes | - | 7 lbs | Spool | Expandable | Natural | unknown | - | Braided Sleeves | -70 C to + 280 C temperature range, resists virtually all chemicals and UV Rays, suitable for plenum use | 250 ft | - |