Filters
  • Length
  • Part # Aliases
  • Product
  • Unit Weight
  • Factory Pack QuantityFactory Pack Quantity
  • Material
  • Type
  • Color
  • Inside Diameter
  • RoHS
  • Features
  • Weight

Attribute column

Manufacturer

Alpha Wire Spiral Wrap, Expandable Sleeving

View Mode:
708 Results

Product

Inventory

Pricing(USD)

Quantity

Datasheet

RoHS

Factory Lead Time

Material

Operating Temperature

Published

Series

Part Status

Moisture Sensitivity Level (MSL)

Type

Color

Type Attributes

Abrasion Protection

Liquid Protection

Environmental Protection

Heat Protection

Features

Length

Width

Wall Thickness

Diameter - Inside, Non-Expanded

Diameter - Inside, Expanded

Diameter - Outside, Non-Expanded

Material Flammability Rating

RoHS Status

G130NF12 BK005
G130NF12 BK005

Alpha Wire

In Stock

-

Datasheet

9 Weeks

Polyethylene Terephthalate (PET), Halogen Free

-70°C~125°C

2010

FIT® GRP-130NF

Active

1 (Unlimited)

Self Wrap

Black, White

Split Flexible Tube

-

-

Corrosion Resistant, UV Resistant

Flame Retardant

Fungus Resistant

100' 30.48m

-

0.025 0.64mm

0.500 (12.70mm)

-

-

UL VW-1

ROHS3 Compliant

Z411/2 BK005
Z411/2 BK005

Alpha Wire

In Stock

-

Datasheet

-

Polyvinyl Chloride (PVC)

-20°C~105°C

2005

FIT® Zipper Tubing™ ZIP-41

Active

1 (Unlimited)

Cover

Black

Cable/Cord

Abrasion Resistant

-

-

Flame Retardant

Chemical Resistant, Fungus Resistant, Loc-Trac® Zipper Closure

100' 30.48m

2.000 50.80mm

0.020 0.51mm

0.500 (12.70mm)

-

-

UL VW-1

ROHS3 Compliant

Z4111/2 BK005
Z4111/2 BK005

Alpha Wire

In Stock

-

Datasheet

-

Polyvinyl Chloride (PVC)

-20°C~105°C

2005

FIT® Zipper Tubing™ ZIP-41

Active

1 (Unlimited)

Cover

Black

Cable/Cord

Abrasion Resistant

-

-

Flame Retardant

Chemical Resistant, Fungus Resistant, Loc-Trac® Zipper Closure

100' 30.48m

4.875 123.83mm

0.020 0.51mm

1.500 (38.10mm)

-

-

UL VW-1

ROHS3 Compliant

Z415/8 BK005
Z415/8 BK005

Alpha Wire

In Stock

-

Datasheet

-

Polyvinyl Chloride (PVC)

-20°C~105°C

2005

FIT® Zipper Tubing™ ZIP-41

Active

1 (Unlimited)

Cover

Black

Cable/Cord

Abrasion Resistant

-

-

Flame Retardant

Chemical Resistant, Fungus Resistant, Loc-Trac® Zipper Closure

100' 30.48m

2.375 60.32mm

0.020 0.51mm

0.625 (15.88mm)

-

-

UL VW-1

ROHS3 Compliant

Z4113/4 BK005
Z4113/4 BK005

Alpha Wire

In Stock

-

Datasheet

-

Polyvinyl Chloride (PVC)

-20°C~105°C

2005

FIT® Zipper Tubing™ ZIP-41

Active

1 (Unlimited)

Cover

Black

Cable/Cord

Abrasion Resistant

-

-

Flame Retardant

Chemical Resistant, Fungus Resistant, Loc-Trac® Zipper Closure

100' 30.48m

5.625 142.88mm

0.020 0.51mm

1.750 (44.45mm)

-

-

UL VW-1

ROHS3 Compliant

G12011/4 BK007
G12011/4 BK007

Alpha Wire

In Stock

-

Datasheet

9 Weeks

Polyester, Halogen Free

-75°C~125°C

2011

FIT® GRP-120

Active

1 (Unlimited)

Sleeve

Black, White

Expandable

Abrasion and Cut Resistant

-

Corrosion Resistant

Flame Retardant

Fungus Resistant

50.00' 15.24m

-

0.025 0.64mm

0.750 (19.05mm)

1.750 (44.45mm)

-

UL VW-1

ROHS3 Compliant

G1301/8 BK004
G1301/8 BK004

Alpha Wire

In Stock

-

Datasheet

9 Weeks

Polyethylene Terephthalate (PET), Halogen Free

-70°C~125°C

2010

FIT® GRP-130

Active

1 (Unlimited)

Self Wrap

Black

Split Flexible Tube

-

-

Corrosion Resistant, UV Resistant

Flame Retardant

Fungus Resistant

200' 60.96m

-

0.024 0.61mm

0.125 (3.18mm)

-

-

UL94 V-0

ROHS3 Compliant

G1101/2 BK002
G1101/2 BK002

Alpha Wire

In Stock

-

Datasheet

9 Weeks

Polyester, Halogen Free

-75°C~125°C

-

FIT® GRP-110

Active

1 (Unlimited)

Sleeve

Black

Expandable

Abrasion and Cut Resistant

-

Corrosion Resistant

-

Fungus Resistant

500' 152.40m

-

0.025 0.64mm

0.250 (6.35mm)

0.750 (19.05mm)

-

-

ROHS3 Compliant

ZGRP7/8 BK008
ZGRP7/8 BK008

Alpha Wire

In Stock

-

Datasheet

9 Weeks

Polyethylene Terephthalate (PET), Halogen Free

-70°C~125°C

2005

FIT® ZIP-GRP

Active

1 (Unlimited)

Sleeve

Black, White

Expandable

Abrasion and Cut Resistant

Oil Resistant

Corrosion Resistant, UV Resistant

Flame Resistant

Chemical Resistant, Fungus Resistant, Hook and Loop Closure Strip, Solvent Resistant

25.00' 7.62m

-

0.025 0.64mm

0.875 (22.22mm)

2.375 (60.32mm)

-

-

ROHS3 Compliant

G1201/4 BK002
G1201/4 BK002

Alpha Wire

In Stock

-

Datasheet

9 Weeks

Polyester, Halogen Free

-75°C~125°C

-

FIT® GRP-120

Active

1 (Unlimited)

Sleeve

Black, White

Expandable

Abrasion and Cut Resistant

-

Corrosion Resistant

Flame Retardant

Fungus Resistant

500' 152.40m

-

0.025 0.64mm

0.125 (3.18mm)

0.375 (9.52mm)

-

UL VW-1

ROHS3 Compliant

492413 BK005
492413 BK005

Alpha Wire

In Stock

-

Datasheet

5 Weeks

Polyethylene (PE)

-40°C~93°C

2011

FIT® 492

Active

1 (Unlimited)

Slit Wrap

Black

Slit Harness

Abrasion Resistant

Fluid Resistant

Corrosion Resistant

-

Fungus Resistant

100' 30.48m

-

-

0.399 (10.13mm)

0.437 (11.10mm)

0.569 (14.45mm)

-

ROHS3 Compliant

G1201/8 BK002
G1201/8 BK002

Alpha Wire

In Stock

-

Datasheet

9 Weeks

Polyester, Halogen Free

-75°C~125°C

2011

FIT® GRP-120

Active

1 (Unlimited)

Sleeve

Black, White

Expandable

Abrasion and Cut Resistant

-

Corrosion Resistant

Flame Retardant

Fungus Resistant

500' 152.40m

-

0.025 0.64mm

0.093 (2.36mm)

0.250 (6.35mm)

-

UL VW-1

ROHS3 Compliant

XS10021/2 NA005
XS10021/2 NA005

Alpha Wire

In Stock

-

Datasheet

4 Weeks

Polyethylene Terephthalate (PET), Halogen Free

-75°C~125°C

2011

FIT® GRP-110NF

Active

1 (Unlimited)

Sleeve

Natural

Expandable

Abrasion and Cut Resistant, Fray Resistant

-

Corrosion Resistant

-

Clean Cut, Fungus Resistant

100' 30.48m

-

0.025 0.64mm

2.000 (50.80mm)

3.500 (88.90mm)

-

-

ROHS3 Compliant

G1101/8 NA002
G1101/8 NA002

Alpha Wire

In Stock

-

Datasheet

9 Weeks

Polyester, Halogen Free

-75°C~125°C

-

FIT® GRP-110

Active

1 (Unlimited)

Sleeve

Natural

Expandable

Abrasion and Cut Resistant

-

Corrosion Resistant

-

Fungus Resistant

500' 152.40m

-

0.025 0.64mm

0.093 (2.36mm)

0.250 (6.35mm)

-

-

ROHS3 Compliant

G1303/4 BK007
G1303/4 BK007

Alpha Wire

In Stock

-

Datasheet

9 Weeks

Polyethylene Terephthalate (PET), Halogen Free

-70°C~125°C

2010

FIT® GRP-130

Active

1 (Unlimited)

Self Wrap

Black

Split Flexible Tube

-

-

Corrosion Resistant, UV Resistant

Flame Retardant

Fungus Resistant

50.00' 15.24m

-

0.025 0.64mm

0.750 (19.05mm)

-

-

UL94 V-0

ROHS3 Compliant

G1301/8 BK007
G1301/8 BK007

Alpha Wire

In Stock

-

Datasheet

9 Weeks

Polyethylene Terephthalate (PET), Halogen Free

-70°C~125°C

2010

FIT® GRP-130

Active

1 (Unlimited)

Self Wrap

Black

Split Flexible Tube

-

-

Corrosion Resistant, UV Resistant

Flame Retardant

Fungus Resistant

50.00' 15.24m

-

0.024 0.61mm

0.125 (3.18mm)

-

-

UL94 V-0

ROHS3 Compliant

G1203/4 BK005
G1203/4 BK005

Alpha Wire

In Stock

-

Datasheet

9 Weeks

Polyester, Halogen Free

-75°C~125°C

-

FIT® GRP-120

Active

1 (Unlimited)

Sleeve

Black, White

Expandable

Abrasion and Cut Resistant

-

Corrosion Resistant

Flame Retardant

Fungus Resistant

100' 30.48m

-

0.025 0.64mm

0.500 (12.70mm)

1.250 (31.75mm)

-

UL VW-1

ROHS3 Compliant

G1101/4 BK005
G1101/4 BK005

Alpha Wire

In Stock

-

Datasheet

9 Weeks

Polyester, Halogen Free

-75°C~125°C

2005

FIT® GRP-110

Active

1 (Unlimited)

Sleeve

Black

Expandable

Abrasion and Cut Resistant

-

Corrosion Resistant

-

Fungus Resistant

100' 30.48m

-

0.025 0.64mm

0.125 (3.18mm)

0.375 (9.52mm)

-

-

ROHS3 Compliant

XFR21/2 BK005
XFR21/2 BK005

Alpha Wire

In Stock

-

Datasheet

-

Polyethylene Terephthalate (PET), Halogen Free

-70°C~125°C

2011

FIT®

Obsolete

1 (Unlimited)

Sleeve

Black, White

Expandable

-

-

Corrosion Resistant

Flame Retardant

Fungus Resistant

100' 30.48m

-

0.025 0.64mm

2.000 (50.80mm)

3.500 (88.90mm)

-

UL VW-1

-

G1102IN BK003
G1102IN BK003

Alpha Wire

In Stock

-

Datasheet

9 Weeks

Polyester, Halogen Free

-75°C~125°C

2011

FIT® GRP-110

Active

1 (Unlimited)

Sleeve

Black

Expandable

Abrasion and Cut Resistant

-

Corrosion Resistant

-

Fungus Resistant

250' 76.20m

-

0.025 0.64mm

1.500 (38.10mm)

3.500 (88.90mm)

-

-

ROHS3 Compliant