- Length
- Part # Aliases
- Product
- Unit Weight
- Factory Pack QuantityFactory Pack Quantity
- Material
- Type
- Color
- Inside Diameter
- RoHS
- Features
- Weight
Attribute column
Manufacturer
Alpha Wire Spiral Wrap, Expandable Sleeving
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Material | Operating Temperature | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Color | Type Attributes | Abrasion Protection | Environmental Protection | Heat Protection | Features | Length | Width | Wall Thickness | Diameter - Inside, Non-Expanded | Diameter - Inside, Expanded | Material Flammability Rating | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() G1101/2 GY005 Alpha Wire | In Stock | - | Datasheet | 9 Weeks | Polyester, Halogen Free | -75°C~125°C | 2011 | FIT® GRP-110 | Active | 1 (Unlimited) | Sleeve | Green, Yellow | Expandable | Abrasion and Cut Resistant | Corrosion Resistant | - | Fungus Resistant | 100' 30.48m | - | 0.025 0.64mm | 0.250 (6.35mm) | 0.750 (19.05mm) | - | ROHS3 Compliant | ||
![]() G2003/4 NA007 Alpha Wire | In Stock | - | Datasheet | 9 Weeks | Polytetrafluoroethylene (PTFE), Plenum Rated | -70°C~280°C | 2011 | FIT® GRP-200 | Active | 1 (Unlimited) | Sleeve | Natural | Expandable | Abrasion and Cut Resistant | Corrosion Resistant, UV Resistant | Flame Resistant, Heat Resistant | Chemical Resistant, Fungus Resistant | 50.00' 15.24m | - | 0.040 1.02mm | 0.750 (19.05mm) | 1.250 (31.75mm) | - | ROHS3 Compliant | ||
![]() G1301/2 BK007 Alpha Wire | In Stock | - | Datasheet | 9 Weeks | Polyethylene Terephthalate (PET), Halogen Free | -70°C~125°C | 2010 | FIT® GRP-130 | Active | 1 (Unlimited) | Self Wrap | Black | Split Flexible Tube | - | Corrosion Resistant, UV Resistant | Flame Retardant | Fungus Resistant | 50.00' 15.24m | - | 0.025 0.64mm | 0.500 (12.70mm) | - | UL94 V-0 | ROHS3 Compliant | ||
![]() G20013/4 NA008 Alpha Wire | In Stock | - | Datasheet | 9 Weeks | Polytetrafluoroethylene (PTFE), Plenum Rated | -70°C~280°C | 2011 | FIT® GRP-200 | Active | 1 (Unlimited) | Sleeve | Natural | Expandable | Abrasion and Cut Resistant | Corrosion Resistant, UV Resistant | Flame Resistant, Heat Resistant | Chemical Resistant, Fungus Resistant | 25.00' 7.62m | - | 0.040 1.02mm | 1.750 (44.45mm) | 1.750 (44.45mm) | - | ROHS3 Compliant | ||
![]() XHD3/8 BK002 Alpha Wire | In Stock | - | Datasheet | - | Polyethylene Terephthalate (PET), Halogen Free | -70°C~125°C | 2011 | FIT® XS-100HD | Obsolete | 1 (Unlimited) | Sleeve | Black | Expandable | - | Corrosion Resistant | - | Fungus Resistant | 500' 152.40m | - | 0.042 1.07mm | 0.375 (9.53mm) | 0.750 (19.05mm) | - | - | ||
![]() G1103/4 GY005 Alpha Wire | In Stock | - | Datasheet | 9 Weeks | Polyester, Halogen Free | -75°C~125°C | 2011 | FIT® GRP-110 | Active | 1 (Unlimited) | Sleeve | Green, Yellow | Expandable | Abrasion and Cut Resistant | Corrosion Resistant | - | Fungus Resistant | 100' 30.48m | - | 0.025 0.64mm | 0.500 (12.70mm) | 1.250 (31.75mm) | - | ROHS3 Compliant | ||
![]() G1101/2 NA005 Alpha Wire | In Stock | - | Datasheet | 9 Weeks | Polyester, Halogen Free | -75°C~125°C | 2011 | FIT® GRP-110 | Active | 1 (Unlimited) | Sleeve | Natural | Expandable | Abrasion and Cut Resistant | Corrosion Resistant | - | Fungus Resistant | 100' 30.48m | - | 0.025 0.64mm | 0.250 (6.35mm) | 0.750 (19.05mm) | - | ROHS3 Compliant | ||
![]() G1101/4 GY005 Alpha Wire | In Stock | - | Datasheet | 9 Weeks | Polyester, Halogen Free | -75°C~125°C | 2011 | FIT® GRP-110 | Active | 1 (Unlimited) | Sleeve | Green, Yellow | Expandable | Abrasion and Cut Resistant | Corrosion Resistant | - | Fungus Resistant | 100' 30.48m | - | 0.025 0.64mm | 0.125 (3.18mm) | 0.375 (9.52mm) | - | ROHS3 Compliant | ||
![]() G1101/8 GY005 Alpha Wire | In Stock | - | Datasheet | 9 Weeks | Polyester, Halogen Free | -75°C~125°C | 2011 | FIT® GRP-110 | Active | 1 (Unlimited) | Sleeve | Green, Yellow | Expandable | Abrasion and Cut Resistant | Corrosion Resistant | - | Fungus Resistant | 100' 30.48m | - | 0.025 0.64mm | 0.093 (2.36mm) | 0.250 (6.35mm) | - | ROHS3 Compliant | ||
![]() G11011/4 NA007 Alpha Wire | In Stock | - | Datasheet | 9 Weeks | Polyester, Halogen Free | -75°C~125°C | - | FIT® GRP-110 | Active | 1 (Unlimited) | Sleeve | Natural | Expandable | Abrasion and Cut Resistant | Corrosion Resistant | - | Fungus Resistant | 50.00' 15.24m | - | 0.025 0.64mm | 0.750 (19.05mm) | 1.750 (44.45mm) | - | ROHS3 Compliant | ||
![]() G1101/4 NA005 Alpha Wire | In Stock | - | Datasheet | 9 Weeks | Polyester, Halogen Free | -75°C~125°C | - | FIT® GRP-110 | Active | 1 (Unlimited) | Sleeve | Natural | Expandable | Abrasion and Cut Resistant | Corrosion Resistant | - | Fungus Resistant | 100' 30.48m | - | 0.025 0.64mm | 0.125 (3.18mm) | 0.375 (9.52mm) | - | ROHS3 Compliant | ||
![]() G130NF112 BK008 Alpha Wire | In Stock | - | Datasheet | 9 Weeks | Polyethylene Terephthalate (PET), Halogen Free | -70°C~125°C | 2010 | FIT® GRP-130NF | Active | 1 (Unlimited) | Self Wrap | Black, White | Split Flexible Tube | - | Corrosion Resistant, UV Resistant | Flame Retardant | Fungus Resistant | 25.00' 7.62m | - | 0.038 0.96mm | 1.500 (38.10mm) | - | UL VW-1 | ROHS3 Compliant | ||
![]() G2003/8 NA007 Alpha Wire | In Stock | - | Datasheet | 9 Weeks | Polytetrafluoroethylene (PTFE), Plenum Rated | -70°C~280°C | 2011 | FIT® GRP-200 | Active | 1 (Unlimited) | Sleeve | Natural | Expandable | Abrasion and Cut Resistant | Corrosion Resistant, UV Resistant | Flame Resistant, Heat Resistant | Chemical Resistant, Fungus Resistant | 50.00' 15.24m | - | 0.040 1.02mm | 0.375 (9.53mm) | 0.750 (19.05mm) | - | ROHS3 Compliant | ||
![]() G2002IN NA008 Alpha Wire | In Stock | - | Datasheet | 9 Weeks | Polytetrafluoroethylene (PTFE), Plenum Rated | -70°C~280°C | 2011 | FIT® GRP-200 | Active | 1 (Unlimited) | Sleeve | Natural | Expandable | Abrasion and Cut Resistant | Corrosion Resistant, UV Resistant | Flame Resistant, Heat Resistant | Chemical Resistant, Fungus Resistant | 25.00' 7.62m | - | 0.040 1.02mm | 2.000 (50.80mm) | 2.125 (53.97mm) | - | ROHS3 Compliant | ||
![]() G20011/4 NA008 Alpha Wire | In Stock | - | Datasheet | 9 Weeks | Polytetrafluoroethylene (PTFE), Plenum Rated | -70°C~280°C | 2011 | FIT® GRP-200 | Active | 1 (Unlimited) | Sleeve | Natural | Expandable | Abrasion and Cut Resistant | Corrosion Resistant, UV Resistant | Flame Resistant, Heat Resistant | Chemical Resistant, Fungus Resistant | 25.00' 7.62m | - | 0.040 1.02mm | 1.250 (31.75mm) | 1.500 (38.10mm) | - | ROHS3 Compliant | ||
![]() G20011/4 NA005 Alpha Wire | In Stock | - | Datasheet | 9 Weeks | Polytetrafluoroethylene (PTFE), Plenum Rated | -70°C~280°C | 2011 | FIT® GRP-200 | Active | 1 (Unlimited) | Sleeve | Natural | Expandable | Abrasion and Cut Resistant | Corrosion Resistant, UV Resistant | Flame Resistant, Heat Resistant | Chemical Resistant, Fungus Resistant | 100' 30.48m | - | 0.040 1.02mm | 1.250 (31.75mm) | 1.500 (38.10mm) | - | ROHS3 Compliant | ||
![]() G11011/4 GY007 Alpha Wire | In Stock | - | Datasheet | 9 Weeks | Polyester, Halogen Free | -75°C~125°C | 2011 | FIT® GRP-110 | Active | 1 (Unlimited) | Sleeve | Green, Yellow | Expandable | Abrasion and Cut Resistant | Corrosion Resistant | - | Fungus Resistant | 50.00' 15.24m | - | 0.025 0.64mm | 0.750 (19.05mm) | 1.750 (44.45mm) | - | ROHS3 Compliant | ||
![]() G11013/4 GY007 Alpha Wire | In Stock | - | Datasheet | 9 Weeks | Polyester, Halogen Free | -75°C~125°C | 2011 | FIT® GRP-110 | Active | 1 (Unlimited) | Sleeve | Green, Yellow | Expandable | Abrasion and Cut Resistant | Corrosion Resistant | - | Fungus Resistant | 50.00' 15.24m | - | 0.025 0.64mm | 1.250 (31.75mm) | 2.750 (69.85mm) | - | ROHS3 Compliant | ||
![]() G12013/4 BK003 Alpha Wire | In Stock | - | Datasheet | 9 Weeks | Polyester, Halogen Free | -75°C~125°C | 2011 | FIT® GRP-120 | Active | 1 (Unlimited) | Sleeve | Black, White | Expandable | Abrasion and Cut Resistant | Corrosion Resistant | Flame Retardant | Fungus Resistant | 250' 76.20m | - | 0.025 0.64mm | 1.250 (31.75mm) | 2.750 (69.85mm) | UL VW-1 | ROHS3 Compliant | ||
![]() Z4111/4 BK005 Alpha Wire | In Stock | - | Datasheet | - | Polyvinyl Chloride (PVC) | -20°C~105°C | 2005 | FIT® Zipper Tubing™ ZIP-41 | Obsolete | 1 (Unlimited) | Cover | Black | Cable/Cord | Abrasion Resistant | - | Flame Retardant | Chemical Resistant, Fungus Resistant, Loc-Trac® Zipper Closure | 100' 30.48m | 4.125 104.77mm | 0.020 0.51mm | 1.250 (31.75mm) | - | UL VW-1 | - |