Filters
  • Length
  • Part # Aliases
  • Product
  • Unit Weight
  • Factory Pack QuantityFactory Pack Quantity
  • Material
  • Type
  • Color
  • Inside Diameter
  • RoHS
  • Features
  • Weight

Attribute column

Manufacturer

Alpha Wire Spiral Wrap, Expandable Sleeving

View Mode:
708 Results

Product

Inventory

Pricing(USD)

Quantity

Datasheet

RoHS

Factory Lead Time

Material

Operating Temperature

Published

Series

Part Status

Moisture Sensitivity Level (MSL)

Type

Color

Type Attributes

Abrasion Protection

Liquid Protection

Environmental Protection

Heat Protection

Features

Length

Width

Wall Thickness

Diameter - Inside, Non-Expanded

Diameter - Inside, Expanded

Material Flammability Rating

RoHS Status

Z417/8 BK008
Z417/8 BK008

Alpha Wire

In Stock

-

Datasheet

-

Polyvinyl Chloride (PVC)

-20°C~105°C

2011

FIT® Zipper Tubing™ ZIP-41

Active

1 (Unlimited)

Cover

Black

Cable/Cord

Abrasion Resistant

-

-

Flame Retardant

Chemical Resistant, Fungus Resistant, Loc-Trac® Zipper Closure

25.00' 7.62m

3.125 79.38mm

0.020 0.51mm

0.875 (22.22mm)

-

UL VW-1

ROHS3 Compliant

G11013/4 NA003
G11013/4 NA003

Alpha Wire

In Stock

-

Datasheet

9 Weeks

Polyester, Halogen Free

-75°C~125°C

2011

FIT® GRP-110

Active

1 (Unlimited)

Sleeve

Natural

Expandable

Abrasion and Cut Resistant

-

Corrosion Resistant

-

Fungus Resistant

250' 76.20m

-

0.025 0.64mm

1.250 (31.75mm)

2.750 (69.85mm)

-

ROHS3 Compliant

ZGRP7/8 BK007
ZGRP7/8 BK007

Alpha Wire

In Stock

-

Datasheet

9 Weeks

Polyethylene Terephthalate (PET), Halogen Free

-70°C~125°C

2011

FIT® ZIP-GRP

Active

1 (Unlimited)

Sleeve

Black, White

Expandable

Abrasion and Cut Resistant

Oil Resistant

Corrosion Resistant, UV Resistant

Flame Resistant

Chemical Resistant, Fungus Resistant, Hook and Loop Closure Strip, Solvent Resistant

50.00' 15.24m

-

0.025 0.64mm

0.875 (22.22mm)

2.375 (60.32mm)

-

ROHS3 Compliant

Z4111/4 BK008
Z4111/4 BK008

Alpha Wire

In Stock

-

Datasheet

-

Polyvinyl Chloride (PVC)

-20°C~105°C

2011

FIT® Zipper Tubing™ ZIP-41

Obsolete

1 (Unlimited)

Cover

Black

Cable/Cord

Abrasion Resistant

-

-

Flame Retardant

Chemical Resistant, Fungus Resistant, Loc-Trac® Zipper Closure

25.00' 7.62m

4.125 104.77mm

0.020 0.51mm

1.250 (31.75mm)

-

UL VW-1

-

Z4113/4 BK008
Z4113/4 BK008

Alpha Wire

In Stock

-

Datasheet

-

Polyvinyl Chloride (PVC)

-20°C~105°C

2011

FIT® Zipper Tubing™ ZIP-41

Obsolete

1 (Unlimited)

Cover

Black

Cable/Cord

Abrasion Resistant

-

-

Flame Retardant

Chemical Resistant, Fungus Resistant, Loc-Trac® Zipper Closure

25.00' 7.62m

5.625 142.88mm

0.020 0.51mm

1.750 (44.45mm)

-

UL VW-1

-

G1101/8 GY002
G1101/8 GY002

Alpha Wire

In Stock

-

Datasheet

9 Weeks

Polyester, Halogen Free

-75°C~125°C

2011

FIT® GRP-110

Active

1 (Unlimited)

Sleeve

Green, Yellow

Expandable

Abrasion and Cut Resistant

-

Corrosion Resistant

-

Fungus Resistant

500' 152.40m

-

0.025 0.64mm

0.093 (2.36mm)

0.250 (6.35mm)

-

ROHS3 Compliant

Z413IN BK008
Z413IN BK008

Alpha Wire

In Stock

-

Datasheet

-

Polyvinyl Chloride (PVC)

-20°C~105°C

2011

FIT® Zipper Tubing™ ZIP-41

Obsolete

1 (Unlimited)

Cover

Black

Cable/Cord

Abrasion Resistant

-

-

Flame Retardant

Chemical Resistant, Fungus Resistant, Loc-Trac® Zipper Closure

25.00' 7.62m

10.000 254.00mm

0.020 0.51mm

3.000 (76.20mm)

-

UL VW-1

-

G1101/4 NA002
G1101/4 NA002

Alpha Wire

In Stock

-

Datasheet

9 Weeks

Polyester, Halogen Free

-75°C~125°C

2011

FIT® GRP-110

Active

1 (Unlimited)

Sleeve

Natural

Expandable

Abrasion and Cut Resistant

-

Corrosion Resistant

-

Fungus Resistant

500' 152.40m

-

0.025 0.64mm

0.125 (3.18mm)

0.375 (9.52mm)

-

ROHS3 Compliant