- Length
- Part # Aliases
- Product
- Unit Weight
- Factory Pack QuantityFactory Pack Quantity
- Material
- Type
- Color
- Inside Diameter
- RoHS
- Features
- Weight
Attribute column
Manufacturer
Alpha Wire Spiral Wrap, Expandable Sleeving
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Weight | Factory Pack QuantityFactory Pack Quantity | Inside Diameter | Part # Aliases | RoHS | Secondary Color | Unit Weight | Packaging | Type | Color | Family | Product | Features | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() GRP1301/2 OR005 Alpha Wire | In Stock | - | - | Polyethylene Terephthalate (PET) | - | 1 | 12.7 mm | G1301/2 OR005 | Details | - | 1 lb | - | Expandable | Orange | - | Braided Sleeves | Flame Retardant | 200 ft | ||
![]() GRP12011/4 WH003 Alpha Wire | In Stock | - | - | Polyester | 2.267962 kg | 1 | 19.05 mm | G12011/4 WH003 | Details | - | 5 lbs | - | Expandable | White | - | Braided Sleeves | Flame Retardant | 250 ft | ||
![]() GRP1102IN NA007 Alpha Wire | In Stock | - | - | - | - | 1 | - | G1102IN NA007 | - | - | 3.300 lbs | - | Expandable | Natural | - | Braided Sleeves | - | 50 ft | ||
![]() PVC10511/2 CL007 Alpha Wire | In Stock | - | - | Polyvinyl Chloride (PVC) | - | 1 | - | P10511/2 CL007 | - | - | 16.600 lbs | - | - | Clear | - | Tubing | - | 50 ft | ||
![]() GRP12013/4 WH003 Alpha Wire | In Stock | - | - | - | - | 1 | - | G12013/4 WH003 | - | - | 9 lbs | - | Expandable | - | - | Braided Sleeves | Flame Retardant | 250 ft | ||
![]() GRP11013/4 NA003 Alpha Wire | In Stock | - | - | - | - | 1 | - | G11013/4 NA003 | - | - | 9 lbs | - | Expandable | - | - | Braided Sleeves | - | 250 ft | ||
![]() GRP2001/4 NA003 Alpha Wire | In Stock | - | - | Perfluoroalkoxy (PFA) | - | 1 | 6.35 mm | G2001/4 NA003 | Details | - | 2 lbs | Spool | Expandable | Natural | - | Braided Sleeves | -70 C to + 280 C temperature range, resists virtually all chemicals and UV Rays, suitable for plenum use | 250 ft | ||
![]() PIF20024 NA001 Alpha Wire | In Stock | - | - | Fiberglass | - | 1 | - | PF20024 NA001 | - | - | 11.200001 oz | - | Non-Expandable | - | - | Braided Sleeves | - | 1000 ft | ||
![]() PVC1051/2A CL005 Alpha Wire | In Stock | - | - | Polyvinyl Chloride (PVC) | - | 1 | 12.7 mm | P1051/2A CL005 | Details | - | 6.600 lbs | - | - | Clear | Tube | Tubing | - | 100 ft | ||
![]() GRP130NF1IN BK005 Alpha Wire | In Stock | - | - | Polyethylene Terephthalate (PET) | 907.18474 g | 1 | 25.4 mm | G130NF1IN BK005 | Details | White Stripe | 2 lbs | - | Expandable | Black | - | Braided Sleeves | Flame Retardant | 100 ft | ||
![]() GRP130NF12 BK007 Alpha Wire | In Stock | - | - | Polyethylene Terephthalate (PET) | 453.59237 g | 1 | 12.7 mm | G130NF12 BK007 | Details | White Stripe | 1 lb | - | Expandable | Black | - | Braided Sleeves | Flame Retardant | 50 ft | ||
![]() GRP1803/4 BK003 Alpha Wire | In Stock | - | - | Nylon | 2.267962 kg | 1 | 19 mm | G1803/4 BK003 | Details | - | 5 lbs | - | Expandable | Black | - | Braided Sleeves | - 60 C to + 150 C temperature range, resists fuels, solvents, chemicals, salt water, and UV rays | 250 ft | ||
![]() GRP1301IN OR007 Alpha Wire | In Stock | - | - | Polyethylene Terephthalate (PET) | 453.59237 g | 1 | 25.4 mm | G1301IN OR007 | Details | - | 1 lb | - | Expandable | Orange | - | Braided Sleeves | Flame Retardant | 50 ft | ||
![]() GRP1302IN OR008 Alpha Wire | In Stock | - | - | Polyethylene Terephthalate (PET) | - | 1 | 50.8 mm | G1302IN OR008 | Details | - | 1 lb | - | Expandable | Orange | - | Braided Sleeves | Flame Retardant | 25 ft | ||
![]() GRP11011/4 NA007 Alpha Wire | In Stock | - | - | - | - | 1 | - | G11011/4 NA007 | - | - | 1.600 lbs | - | Expandable | Natural | - | Braided Sleeves | - | 50 ft | ||
![]() GRP17011/4 BK007 Alpha Wire | In Stock | - | - | Polyphenylene Sulfide (PPS) | 453.59237 g | 1 | 31.8 mm | G17011/4 BK007 | Details | - | 1 lb | - | Expandable | Black | - | Braided Sleeves | Flame Retardant | 50 ft | ||
![]() GRP2001/4 NA007 Alpha Wire | In Stock | - | - | Perfluoroalkoxy (PFA) | - | 1 | 6.35 mm | G2001/4 NA007 | Details | - | 1 lb | - | Expandable | Natural | - | Braided Sleeves | -70 C to + 280 C temperature range, resists virtually all chemicals and UV Rays, suitable for plenum use | 50 ft | ||
![]() GRP130NF114 BK008 Alpha Wire | In Stock | - | - | Polyethylene Terephthalate (PET) | 453.59237 g | 1 | 31.8 mm | G130NF114 BK008 | Details | White Stripe | 1 lb | - | Expandable | Black, White | - | Braided Sleeves | Flame Retardant | 25 ft | ||
![]() GRP11011/4 NA003 Alpha Wire | In Stock | - | - | - | - | 1 | - | G11011/4 NA003 | - | - | 5 lbs | - | Expandable | - | - | Braided Sleeves | - | 250 ft | ||
![]() GRP130NF1IN BK007 Alpha Wire | In Stock | - | - | Polyethylene Terephthalate (PET) | 453.59237 g | 1 | 25.4 mm | G130NF1IN BK007 | Details | White Stripe | 1 lb | - | Expandable | Black | - | Braided Sleeves | Flame Retardant | 50 ft |