- Length
- Part # Aliases
- Product
- Unit Weight
- Factory Pack QuantityFactory Pack Quantity
- Material
- Type
- Color
- Inside Diameter
- RoHS
- Features
- Weight
Attribute column
Manufacturer
Alpha Wire Spiral Wrap, Expandable Sleeving
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Weight | Factory Pack QuantityFactory Pack Quantity | Inside Diameter | Part # Aliases | RoHS | Secondary Color | Unit Weight | Packaging | Type | Color | Product | Features | Length | REACH SVHC |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PVC1056 WH002 Alpha Wire | In Stock | - | - | Polyvinyl Chloride (PVC) | - | 1 | - | P1056 WH002 | - | - | 5.800 lbs | - | - | White | Tubing | - | 500 ft | - | ||
![]() GRP1301/2 OR005 Alpha Wire | In Stock | - | - | Polyethylene Terephthalate (PET) | - | 1 | 12.7 mm | G1301/2 OR005 | Details | - | 1 lb | - | Expandable | Orange | Braided Sleeves | Flame Retardant | 200 ft | - | ||
![]() GRP12011/4 WH003 Alpha Wire | In Stock | - | - | Polyester | 2.267962 kg | 1 | 19.05 mm | G12011/4 WH003 | Details | - | 5 lbs | - | Expandable | White | Braided Sleeves | Flame Retardant | 250 ft | - | ||
![]() GRP1102IN NA007 Alpha Wire | In Stock | - | - | - | - | 1 | - | G1102IN NA007 | - | - | 3.300 lbs | - | Expandable | Natural | Braided Sleeves | - | 50 ft | - | ||
![]() GRP1201/8 WH002 Alpha Wire | In Stock | - | - | - | - | 1 | - | G1201/8 WH002 | - | - | 2 lbs | - | Expandable | White | Braided Sleeves | Flame Retardant | 500 ft | - | ||
![]() GRP1301IN BK005 Alpha Wire | In Stock | - | - | Polyethylene Terephthalate (PET) | 907.18474 g | 1 | 25.4 mm | G1301IN BK005 | Details | - | 2 lbs | Bulk | Expandable | Black | Braided Sleeves | Flame Retardant | 100 ft | - | ||
![]() GRP1603/4 BK007 Alpha Wire | In Stock | - | - | Nylon | 453.59237 g | 1 | 19 mm | G1603/4 BK007 | Details | - | 1 lb | - | Expandable | Black | Braided Sleeves | - 45 C to + 150 C temperature range, extreme abrasion resistance without losing flexibility or durability, cuts cleanly with hot knife | 50 ft | - | ||
![]() GRP13011/4 OR008 Alpha Wire | In Stock | - | - | Polyethylene Terephthalate (PET) | - | 1 | 31.8 mm | G13011/4 OR008 | Details | - | 1 lb | - | Expandable | Orange | Braided Sleeves | Flame Retardant | 25 ft | - | ||
![]() GRP1701/2 BK002 Alpha Wire | In Stock | - | - | Polyphenylene Sulfide (PPS) | 1.360777 kg | 1 | 12.7 mm | G1701/2 BK002 | Details | - | 3 lbs | - | Expandable | Black | Braided Sleeves | Flame Retardant | 500 ft | - | ||
![]() GRP1703/4 BK003 Alpha Wire | In Stock | - | - | Polyphenylene Sulfide (PPS) | 907.18474 g | 1 | 19 mm | G1703/4 BK003 | Details | - | 2 lbs | - | Expandable | Black | Braided Sleeves | Flame Retardant | 250 ft | - | ||
![]() GRP1601IN BK003 Alpha Wire | In Stock | - | - | Nylon | - | 1 | 25.4 mm | G1601IN BK003 | Details | - | 7 lbs | - | Expandable | Black | Braided Sleeves | - 45 C to + 150 C temperature range, extreme abrasion resistance without losing flexibility or durability, cuts cleanly with hot knife | 250 ft | - | ||
![]() GRP130NF2IN BK008 Alpha Wire | In Stock | - | - | Polyethylene Terephthalate (PET) | 453.59237 g | 1 | 50.8 mm | G130NF2IN BK008 | Details | White Stripe | 1 lb | - | Expandable | Black | Braided Sleeves | Flame Retardant | 25 ft | - | ||
![]() PIF2403/8 NA005 Alpha Wire | In Stock | - | - | Fiberglass | 952.543977 g | 1 | 9.5 mm | PF2403/8 NA005 | Details | - | 1.445 lbs | Bulk | Non-Expandable | Natural | Braided Sleeves | Extreme Heat Environments | 100 ft | No SVHC | ||
![]() PIF20017 NA002 Alpha Wire | In Stock | - | - | Fiberglass | - | 1 | - | PF20017 NA002 | - | - | 1 lb | - | Non-Expandable | - | Braided Sleeves | - | 500 ft | - | ||
![]() GRP1303/4 OR005 Alpha Wire | In Stock | - | - | Polyethylene Terephthalate (PET) | - | 1 | 19.1 mm | G1303/4 OR005 | Details | - | 2 lbs | - | Wrappable Sleeving | Orange | Braided Sleeves | Flame Retardant | 200 ft | - | ||
![]() GRP1801IN BK007 Alpha Wire | In Stock | - | - | Nylon | 453.59237 g | 1 | 25.4 mm | G1801IN BK007 | Details | - | 1 lb | - | Expandable | Black | Braided Sleeves | - 60 C to + 150 C temperature range, resists fuels, solvents, chemicals, salt water, and UV rays | 50 ft | - | ||
![]() GRP1301IN OR005 Alpha Wire | In Stock | - | - | Polyethylene Terephthalate (PET) | - | 1 | 25.4 mm | G1301IN OR005 | Details | - | 2 lbs | - | Expandable | - | Braided Sleeves | Flame Retardant | 200 ft | - | ||
![]() GRP2001/2 NA003 Alpha Wire | In Stock | - | - | Perfluoroalkoxy (PFA) | - | 1 | 12.7 mm | G2001/2 NA003 | Details | - | 7 lbs | Spool | Expandable | Natural | Braided Sleeves | -70 C to + 280 C temperature range, resists virtually all chemicals and UV Rays, suitable for plenum use | 250 ft | - | ||
![]() GRP1801/2 BK003 Alpha Wire | In Stock | - | - | Nylon | 1.814369 kg | 1 | 12.7 mm | G1801/2 BK003 | Details | - | 4 lbs | - | Expandable | Black | Braided Sleeves | - 60 C to + 150 C temperature range, resists fuels, solvents, chemicals, salt water, and UV rays | 250 ft | - | ||
![]() GRP13011/2 OR008 Alpha Wire | In Stock | - | - | Polyethylene Terephthalate (PET) | - | 1 | 38.1 mm | G13011/2 OR008 | Details | - | 1 lb | - | Expandable | Orange | Braided Sleeves | Flame Retardant | 25 ft | - |