- Length
- Part # Aliases
- Product
- Unit Weight
- Factory Pack QuantityFactory Pack Quantity
- Material
- Type
- Color
- Inside Diameter
- RoHS
- Features
- Weight
Attribute column
Manufacturer
Alpha Wire Spiral Wrap, Expandable Sleeving
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Weight | Factory Pack QuantityFactory Pack Quantity | Inside Diameter | Part # Aliases | RoHS | Secondary Color | Unit Weight | Type | Color | Family | Product | Features | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() GRP11013/4 NA007 Alpha Wire | In Stock | - | - | - | - | 1 | - | G11013/4 NA007 | - | - | 2.700 lbs | Expandable | Natural | - | Braided Sleeves | - | 50 ft | ||
![]() GRP1801/2 BK007 Alpha Wire | In Stock | - | - | Nylon | - | 1 | 12.7 mm | G1801/2 BK007 | Details | - | 1 lb | Expandable | Black | - | Braided Sleeves | - 60 C to + 150 C temperature range, resists fuels, solvents, chemicals, salt water, and UV rays | 50 ft | ||
![]() GRP1601/2 BK007 Alpha Wire | In Stock | - | - | Nylon | - | 1 | 12.7 mm | G1601/2 BK007 | Details | - | 1 lb | Expandable | Black | - | Braided Sleeves | - 45 C to + 150 C temperature range, extreme abrasion resistance without losing flexibility or durability, cuts cleanly with hot knife | 50 ft | ||
![]() GRP1801IN BK003 Alpha Wire | In Stock | - | - | Nylon | - | 1 | 25.4 mm | G1801IN BK003 | Details | - | 6 lbs | Expandable | - | - | Braided Sleeves | - 60 C to + 150 C temperature range, resists fuels, solvents, chemicals, salt water, and UV rays | 250 ft | ||
![]() PIF20017 NA001 Alpha Wire | In Stock | - | - | Fiberglass | - | 1 | - | PF20017 NA001 | - | - | 2 lbs | Non-Expandable | - | - | Braided Sleeves | - | 1000 ft | ||
![]() PVC1057 WH002 Alpha Wire | In Stock | - | - | Polyvinyl Chloride (PVC) | - | 1 | - | P1057 WH002 | - | - | 2.800 lbs | - | White | - | Tubing | - | 500 ft | ||
![]() GRP1202IN WH003 Alpha Wire | In Stock | - | - | - | - | 1 | - | G1202IN WH003 | - | - | 12 lbs | Expandable | - | - | Braided Sleeves | Flame Retardant | 250 ft | ||
![]() PVC10519 CL001 Alpha Wire | In Stock | - | - | Polyvinyl Chloride (PVC) | - | 1 | 0.96 mm | P10519 CL001 | Details | - | 2 lbs | - | Clear | Tube | Tubing | Flexible wire Protection | 1000 ft | ||
![]() PIF20018 NA002 Alpha Wire | In Stock | - | - | Fiberglass | - | 1 | - | PF20018 NA002 | - | - | 1 lb | Non-Expandable | Natural | - | Braided Sleeves | - | 500 ft | ||
![]() GRP1103/4 NA002 Alpha Wire | In Stock | - | - | - | - | 1 | - | G1103/4 NA002 | - | - | 8.700 lbs | Expandable | - | - | Braided Sleeves | - | 500 ft | ||
![]() GRP17011/4 BK003 Alpha Wire | In Stock | - | - | Polyphenylene Sulfide (PPS) | - | 1 | 31.8 mm | G17011/4 BK003 | Details | - | 3 lbs | Expandable | - | - | Braided Sleeves | Flame Retardant | 250 ft | ||
![]() GRP16021/4 BK008 Alpha Wire | In Stock | - | - | Nylon | - | 1 | 57.15 mm | G16021/4 BK008 | Details | - | 1 lb | Expandable | Black | - | Braided Sleeves | - 45 C to + 150 C temperature range, extreme abrasion resistance without losing flexibility or durability, cuts cleanly with hot knife | 25 ft | ||
![]() GRP18013/4 BK008 Alpha Wire | In Stock | - | - | Nylon | - | 1 | 44.5 mm | G18013/4 BK008 | Details | - | 1 lb | Expandable | Black | - | Braided Sleeves | - 60 C to + 150 C temperature range, resists fuels, solvents, chemicals, salt water, and UV rays | 25 ft | ||
![]() PIF20020 NA002 Alpha Wire | In Stock | - | - | Fiberglass | - | 1 | - | PF20020 NA002 | - | - | 12.800001 oz | Non-Expandable | - | - | Braided Sleeves | - | 500 ft | ||
![]() PVC1059 WH002 Alpha Wire | In Stock | - | - | Polyvinyl Chloride (PVC) | - | 1 | - | P1059 WH002 | - | - | 2 lbs | - | White | - | Tubing | - | 500 ft | ||
![]() GRP1101/4 NA002 Alpha Wire | In Stock | - | - | - | - | 1 | - | G1101/4 NA002 | - | - | 3.800 lbs | Expandable | - | - | Braided Sleeves | - | 500 ft | ||
![]() GRP13011/2 BK008 Alpha Wire | In Stock | - | - | Polyethylene Terephthalate (PET) | 453.59237 g | 1 | 38.1 mm | G13011/2 BK008 | Details | - | 1 lb | Expandable | Black | - | Braided Sleeves | Flame Retardant | 25 ft | ||
![]() GRP2003/8 NA007 Alpha Wire | In Stock | - | - | Perfluoroalkoxy (PFA) | - | 1 | 9.5 mm | G2003/8 NA007 | Details | - | 1 lb | Expandable | Natural | - | Braided Sleeves | -70 C to + 280 C temperature range, resists virtually all chemicals and UV Rays, suitable for plenum use | 50 ft | ||
![]() GRP1202IN WH007 Alpha Wire | In Stock | - | - | - | - | 1 | - | G1202IN WH007 | - | - | 3.300 lbs | Expandable | White | - | Braided Sleeves | Flame Retardant | 50 ft | ||
![]() GRP130NF38 BK005 Alpha Wire | In Stock | - | - | Polyethylene Terephthalate (PET) | 453.59237 g | 1 | 9.5 mm | G130NF38 BK005 | Details | White Stripe | 1 lb | Expandable | Black | - | Braided Sleeves | Flame Retardant | 100 ft |