- Length
- Part # Aliases
- Product
- Unit Weight
- Factory Pack QuantityFactory Pack Quantity
- Material
- Type
- Color
- Inside Diameter
- RoHS
- Features
- Weight
Attribute column
Manufacturer
Alpha Wire Spiral Wrap, Expandable Sleeving
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Weight | Body Material | Factory Pack QuantityFactory Pack Quantity | Inside Diameter | Operating Temp Range | Part # Aliases | RoHS | Shipping Restrictions | Unit Weight | Packaging | Type | Color | Family | Wire/Cable Diameter | Product | Features | Product Length (mm) | Length | REACH SVHC |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PVC10512 BK002 Alpha Wire | In Stock | - | - | Polyvinyl Chloride (PVC) | - | - | 1 | 2.16 mm | - | P10512 BK002 | Details | - | 1.600 lbs | - | - | Black | Tube | - | Tubing | Flexible wire Protection | - | 500 ft | - | ||
![]() PVC1054 WH003 Alpha Wire | In Stock | - | - | Polyvinyl Chloride (PVC) | - | - | 1 | - | - | P1054 WH003 | - | - | 2.300 lbs | - | - | White | - | - | Tubing | - | - | 250 ft | - | ||
![]() PVC1058 CL002 Alpha Wire | In Stock | - | - | Polyvinyl Chloride (PVC) | - | - | 1 | 3.38 mm | - | P1058 CL002 | Details | - | 2.700 lbs | - | - | Clear | Tube | - | Tubing | Flexible wire Protection | - | 500 ft | - | ||
![]() PIF2009 NA002 Alpha Wire | In Stock | - | - | Fiberglass | - | - | 1 | 3.02 mm | - | PF2009 NA002 | Details | Due to size or weight of the product, your shipping charge may increase. | 2 lbs | - | Non-Expandable | Natural | - | - | Braided Sleeves | High Flexible Routing | - | 500 ft | - | ||
![]() PIF2008 NA002 Alpha Wire | In Stock | - | - | Fiberglass | - | - | 1 | 3.45 mm | - | PF2008 NA002 | Details | Due to size or weight of the product, your shipping charge may increase. | 3 lbs | - | Non-Expandable | Natural | - | - | Braided Sleeves | High Flexible Routing | - | 500 ft | - | ||
![]() PVC1056 WH005 Alpha Wire | In Stock | - | - | Polyvinyl Chloride (PVC) | - | - | 1 | - | - | P1056 WH005 | - | - | 11.200001 oz | - | - | White | - | - | Tubing | - | - | 100 ft | - | ||
![]() PIF2006 NA008 Alpha Wire | In Stock | - | - | Fiberglass | 453.59237 g | Rubber, Silicone | 1 | 4.32 mm | - | PF2006 NA008 | Details | - | 1 lb | - | Non-Expandable | Natural | - | - | Braided Sleeves | High Flexible Routing | - | 25 ft | No SVHC | ||
![]() ZIPGRP7/8 BK008 Alpha Wire | In Stock | - | - | Polyvinyl Chloride (PVC) | - | - | 1 | 12.7 mm to60.3 mm | - | ZGRP7/8 BK008 | Details | - | 1 lb | - | Expandable | Black | - | - | Braided Sleeves | Unlimited Breakouts | - | 25 ft | - | ||
![]() GRP1101/8 BK005 Alpha Wire | In Stock | - | - | Polyester | - | Polyester | 1 | 3.18 mm | -75C TO 125C | G1101/8 BK005 | Details | - | 9.600001 oz | - | Expandable | Black | Braid | - | Braided Sleeves | High Abrasion and Cut-through Resistance | 30480(mm) | 100 ft | - | ||
![]() PIF1308 BK002 Alpha Wire | In Stock | - | - | Fiberglass | - | - | 1 | 3.38 mm | - | P1308 BK002 | Details | - | 3 lbs | - | Non-Expandable | Black | - | - | Braided Sleeves | - | - | 500 ft | - | ||
![]() GRP120NF112 BK007 Alpha Wire | In Stock | - | - | Polyester | - | PET, Polyethylene | 1 | 69.85 mm | - | G120NF112 BK007 | Compliant | - | 2 lbs | - | Expandable | Black | - | 69.85 mm | Braided Sleeves | Flame Retardant | - | 50 ft | No SVHC | ||
![]() PVC1055/16 BK005 Alpha Wire | In Stock | - | - | Polyvinyl Chloride (PVC) | 725.747792 g | - | 1 | 7.95 mm | - | P1055/16 BK005 | Details | - | 1.600 lbs | Bulk | - | Black | Tube | - | Tubing | Flexible wire Protection | - | 100 ft | No SVHC | ||
![]() PIF2408 NA005 Alpha Wire | In Stock | - | - | Fiberglass | 272.15545 g | - | 1 | 3.38 mm | - | PF2408 NA005 | Details | - | 9.600001 oz | Bulk | Non-Expandable | Natural | - | - | Braided Sleeves | Extreme Heat Environments | - | 100 ft | No SVHC | ||
![]() GRP11013/4 BK003 Alpha Wire | In Stock | - | - | - | - | - | 1 | 1.25 in to 2.75 in | - | G11013/4 BK003 | - | - | 9 lbs | - | Expandable | Black | - | - | Braided Sleeves | - | - | 250 ft | - | ||
![]() PIF2007 NA002 Alpha Wire | In Stock | - | - | Fiberglass | - | - | 1 | 3.84 mm | - | PF2007 NA002 | Details | Due to size or weight of the product, your shipping charge may increase. | 3 lbs | - | Non-Expandable | Natural | - | - | Braided Sleeves | High Flexible Routing | - | 500 ft | - | ||
![]() PIF2003/8 NA005 Alpha Wire | In Stock | - | - | Fiberglass | 952.543977 g | Fiberglass, Rubber, Silicone | 1 | 9.5 mm | - | PF2003/8 NA005 | Details | - | 4.139 lbs | Bulk | Non-Expandable | Natural | - | - | Braided Sleeves | High Flexible Routing | - | 100 ft | No SVHC | ||
![]() PIF2005/8 NA005 Alpha Wire | In Stock | - | - | Fiberglass | - | - | 1 | 15.9 mm | - | PF2005/8 NA005 | Details | Due to size or weight of the product, your shipping charge may increase. | 8.003 lbs | - | Non-Expandable | Natural | - | - | Braided Sleeves | High Flexible Routing | - | 100 ft | - | ||
![]() ZIPGRP11/2 BK008 Alpha Wire | In Stock | - | - | Polyvinyl Chloride (PVC) | - | - | 1 | 38 mm to 89 mm | - | ZGRP11/2 BK008 | Details | Due to size or weight of the product, your shipping charge may increase. | 2 lbs | - | Expandable | Black | - | - | Braided Sleeves | Unlimited Breakouts | - | 25 ft | - | ||
![]() PIF20024 NA002 Alpha Wire | In Stock | - | - | Fiberglass | - | - | 1 | 19 mm | - | PF20024 NA002 | Details | - | 1 lb | - | Non-Expandable | Natural | - | - | Braided Sleeves | - | - | 500 ft | - | ||
![]() PIF2000 NA005 Alpha Wire | In Stock | - | - | Fiberglass | - | - | 1 | 8.38 mm | - | PF2000 NA005 | Details | - | 1 lb | - | Non-Expandable | Natural | - | - | Braided Sleeves | High Flexible Routing | - | 100 ft | - |