- Configuration
- Diode Capacitance-Max
- Diode Element Material
- Diode Type
- ECCN Code
- Exterior Housing Material
- Frequency Band
- HTS Code
- Ihs Manufacturer
- JESD-30 Code
- Number of Terminals
- Package Body Material
Attribute column
Manufacturer
Alpha Wire Diodes - RF
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Material | Diode Element Material | Number of Terminals | Exterior Housing Material | Case diameter | Colour | Equivalent series resistance (ESR) | Gross weight | Gross Weight | Heatsink shape | Ihs Manufacturer | Material finishing | Mounting | Noal capacitance tolerance | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Plate thickness | Shipping Package size/quantity | Shrink Diameter after | Shrink Diameter before | Shrink Thickness after | Type of heatsink | ECCN Code | Type | Color | Additional Feature | HTS Code | Capacitance | Terminal Position | Orientation | Terminal Form | Reach Compliance Code | Pin Count | JESD-30 Code | Qualification Status | Working Voltage | Configuration | Voltage | Leakage current | Diode Type | Operating temperature range | Operating Temperature Range | Shrink Temperature | Breakdown Voltage-Min | Output Range | 2nd Connector Number of Positions Loaded | Frequency Band | Diode Capacitance-Max | Minority Carrier Lifetime-Nom | Diode Forward Resistance-Max | Type of Schottky Barrier | Shrink Ratio | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DMF2821-000 Alpha Industries | 9341 | - | Datasheet | YES | aluminium | SILICON | 2 | 1 | - | aluminium | - | 700 g | - | grilled | ALPHA INDUSTRIES INC | raw | for back plate | - | CERAMIC, METAL-SEALED COFIRED | R-CDMW-F2 | RECTANGULAR | MICROWAVE | Obsolete | - | 3.6mm | - | - | - | - | extruded | EAR99 | - | - | - | 8541.10.00.60 | - | DUAL | - | FLAT | unknown | 2 | R-CDMW-F2 | Not Qualified | - | SINGLE | - | - | MIXER DIODE | - | - | - | - | - | universal | X BAND | 0.3 pF | - | - | LOW BARRIER | - | 18mm | 50mm | 12mm | ||
![]() SMP1330-005 Alpha Industries | In Stock | - | Datasheet | YES | Polyolefin | SILICON | 3 | 2 | - | - | - | - | 12.10 | - | ALPHA INDUSTRIES INC | - | - | - | PLASTIC/EPOXY | R-PDSO-G3 | RECTANGULAR | SMALL OUTLINE | Transferred | - | - | 105*20*16/500 | 4.0 mm | 8.0 mm | 0.6 mm | - | EAR99 | Non-combustible heat shrink tube | white | LOW DISTORTION | 8541.10.00.80 | - | DUAL | - | GULL WING | unknown | - | R-PDSO-G3 | Not Qualified | 600 V | SERIES CONNECTED, CENTER TAP, 2 ELEMENTS | - | - | PIN DIODE | - | -55...+125 °C | +80...+120 °C | 20 V | 0.25 W | LIMITER | ULTRA HIGH FREQUENCY TO L BAND | 1 pF | 0.004 μs | 1.5 Ω | - | 2 : 1 | - | 1 m | - | ||
![]() SMS7621-006 Alpha Industries | In Stock | - | Datasheet | YES | - | SILICON | 3 | 2 | 20 mm | - | 50 Ohm | 4.70 | - | - | ALPHA INDUSTRIES INC | - | - | ± 20 %min | PLASTIC/EPOXY | R-PDSO-G3 | RECTANGULAR | SMALL OUTLINE | Transferred | SOT-23 | - | - | - | - | - | - | EAR99 | - | - | LOW NOISE | 8541.10.00.60 | 1.0 F | DUAL | horizontal | GULL WING | unknown | 3 | R-PDSO-G3 | Not Qualified | - | SERIES CONNECTED, CENTER TAP, 2 ELEMENTS | 5.5 V | 100 μA | MIXER DIODE | -20…+70 °C | - | - | - | 0.075 W | - | X BAND | 0.26 pF | - | - | LOW BARRIER | - | 3.5 mm | - | - |