- Manufacturer
- Manufacturer Part Number
- Voltage, Rating
- Conductor Material
- Jacket Material
- Wire Gauge
- RoHS
- Length
- Color
- Material
- Approvals
- Inside Diameter
Attribute column
Manufacturer
Alpha Wire Cable Assemblies
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Number of Pins | Material | Housing Material | Weight | Body Material | Conductor Material | Approvals | Brand | Factory Pack QuantityFactory Pack Quantity | Inside Diameter | Jacket Material | Manufacturer | Manufacturer Part Number | Mounting | Number of Outlets | Part # Aliases | RoHS | Seal | Shipping Restrictions | Unit Weight | Voltage, Rating | Packaging | Type | Max Operating Temperature | Min Operating Temperature | Color | Subcategory | Contact Type | Current Rating | Wire Gauge | Protections | Family | Terminal Type | Product Type | Wire/Cable Diameter | Product | Features | Kit Contents | Pressure Range | Product Category | Electrical Connection | Shrink Ratio | IP Rating | Length | REACH SVHC | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() M3234 Alpha Wire | In Stock | - | - | Cable | - | - | - | - | - | - | - | - | - | - | - | Cutler Hammer, Div of Eaton Co | 2543HURF | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Unknown | - | ||
![]() PVC10514 CL005 Alpha Wire | In Stock | - | - | - | 5 | Polyvinyl Chloride (PVC) | - | - | Plastic | - | UL | Alpha Wire | 1 | 1.8 mm | - | Turck | U2-00975 | - | - | P10514 CL005 | Details | - | - | 5.516848 oz | 60 VDC | - | - | - | - | Clear | Wire & Cable Management | - | - | - | - | Tube | - | Conduit & Tubing | - | Tubing | Flexible wire Protection | - | - | Spiral Wraps, Sleeves, Tubing & Conduit | - | - | IP67 | 100 ft | - | - | ||
![]() PVC1051 BLACK Alpha Wire | 107 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PVC1056 CL005 Alpha Wire | 207 | - | - | - | - | Polyvinyl Chloride (PVC) | - | - | - | - | CSA, IEC, UL | Alpha Wire | 1 | 4.22 mm | - | ABB | XT4LU3225FFF000XXX | Panel | - | P1056 CL005 | Details | - | - | 11.200001 oz | - | Bulk | - | - | - | Clear | Wire & Cable Management | - | 225 A | - | Branch Circuit | Tube | Bolt-On | Conduit & Tubing | - | Tubing | Flexible wire Protection | - | - | Spiral Wraps, Sleeves, Tubing & Conduit | - | - | - | 100 ft | - | - | ||
![]() PVC1051 BK003 Alpha Wire | 61 | - | - | - | - | Polyvinyl Chloride (PVC) | - | - | - | - | - | Alpha Wire | 1 | 7.47 mm | - | Alpha Wire | - | - | - | P1051 BK003 | Details | - | Due to size or weight of the product, your shipping charge may increase. | 7 lbs | - | - | - | - | - | Black | Wire & Cable Management | - | - | - | - | Tube | - | Conduit & Tubing | - | Tubing | Flexible wire Protection | - | - | Spiral Wraps, Sleeves, Tubing & Conduit | - | - | - | 250 ft | - | - | ||
![]() PVC1058 BLACK Alpha Wire | 159 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Johnson Controls | VH1241AG+923AGB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PVC1056 BLACK Alpha Wire | 105 | - | - | - | - | - | Aluminum | - | - | - | - | - | - | - | - | Grace Technologies | P-A5A8-M3RD0 | - | (2) 125V Receptacles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP65 | - | - | - | ||
![]() PVC1055 BK002 Alpha Wire | 610 | - | - | - | - | Polyvinyl Chloride (PVC) | - | - | - | - | - | Alpha Wire | 1 | 4.72 mm | - | Cutler Hammer, Div of Eaton Corp | IBPKD3350N | - | - | P1055 BK002 | Details | - | - | 3 lbs | - | - | - | - | - | Black | Wire & Cable Management | - | - | - | - | Tube | - | Conduit & Tubing | - | Tubing | Flexible wire Protection | - | - | Spiral Wraps, Sleeves, Tubing & Conduit | - | - | - | 500 ft | - | - | ||
![]() PIF2403/4 NA005 Alpha Wire | 33 | - | - | - | - | Fiberglass | - | 4.535924 kg | - | - | CSA, IEC, UL | Alpha Wire | 1 | 19.05 mm | - | ABB | XT4LU3225GFF000XXX | Panel | - | PF2403/4 NA005 | Compliant | - | - | 10 lbs | - | - | Non-Expandable | - | - | Natural | Wire & Cable Management | - | 225 A | - | Branch Circuit | - | Bolt-On | Sleeves | - | Braided Sleeves | Extreme Heat Environments | - | - | Spiral Wraps, Sleeves, Tubing & Conduit | - | - | - | 30.48 m | No SVHC | - | ||
![]() PIF2404 NA005 Alpha Wire | 74 | - | - | - | - | Fiberglass | - | - | - | - | - | Alpha Wire | 1 | 5.69 mm | - | Wieland | 71.350.1035.2 | - | - | PF2404 NA005 | Details | - | - | 1 lb | - | - | Non-Expandable | - | - | Natural | Wire & Cable Management | - | - | - | - | - | - | Sleeves | - | Braided Sleeves | Extreme Heat Environments | - | - | Spiral Wraps, Sleeves, Tubing & Conduit | - | - | - | 100 ft | - | - | ||
![]() GRP1103/4 BK005 Alpha Wire | In Stock | - | - | - | - | Polyester | - | - | - | - | CE, CSA, UL | Alpha Wire | 1 | 19 mm | - | Cutler Hammer, Div of Eaton Corp | PDG36M0600VFAK | Panel | - | G1103/4 BK005 | Details | - | - | 1.576 lbs | - | - | Expandable | - | - | Black | Wire & Cable Management | - | 600 A | - | - | Braid | - | Sleeves | - | Braided Sleeves | High Abrasion and Cut-through Resistance | - | - | Spiral Wraps, Sleeves, Tubing & Conduit | - | - | - | 100 ft | - | - | ||
![]() GRP1203/4 BK005 Alpha Wire | In Stock | - | - | - | - | Polyester | - | - | - | - | CE, cURus | Alpha Wire | 1 | 19 mm | - | Altech | 1DU13R | DIN Rail | - | G1203/4 BK005 | Details | - | - | 1.510 lbs | - | - | Expandable | - | - | Black | Wire & Cable Management | - | 13 A | - | Supplemental | Braid | Screw | Sleeves | - | Braided Sleeves | Flame Retardant | - | - | Spiral Wraps, Sleeves, Tubing & Conduit | - | - | - | 100 ft | - | - | ||
![]() FIT221MS/1 BK032 Alpha Wire | In Stock | - | - | - | - | - | - | - | - | - | CE, CSA, UL | - | - | - | - | Altech | 1DU15 | DIN Rail | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15 A | - | Motor | - | Screw | - | - | - | - | 30 6 / 152mm long Pieces of FIT-221 Black Heat Shrink 2:1 Tubing; 6 of Each Size: 1.2mm, 1.6mm, 2.4mm, 3.2mm, 4.8mm | - | - | - | - | - | - | - | - | ||
![]() B953031 Alpha Wire | In Stock | - | - | - | - | - | - | - | - | Tinned Copper | - | - | - | - | PVC | Johnson Controls | VH1241AG+923BUB | - | - | - | - | - | - | - | 300V | - | - | - | - | - | - | - | - | 24AWG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FITCLEAR-3/64 Alpha Wire | In Stock | - | - | - | - | Polyvinylidene | - | - | PVDF, Polyvinylidene | - | - | - | - | 1.17 mm | - | ABB | ACH580-BCR-017A-6+J429+K465+L512 | - | - | - | Compliant | - | - | - | - | - | - | 175 °C | -55 °C | Clear | - | - | - | - | - | - | - | - | 1.2 mm | - | - | - | - | - | - | 2:1 | - | 30.48 m | No SVHC | UL VW-1 | ||
![]() FIT2211/4 BK103 Alpha Wire | 62 | - | - | - | - | - | Aluminum | - | - | - | CSA, UL | - | - | - | - | Barksdale Control Products | P1X-B340SS-S0091 | - | - | - | No | Yes | - | - | - | - | - | - | - | - | - | SPDT | - | - | - | - | - | - | - | - | - | - | 0-2,000 psi | - | 1/2 in NPT, Screw Terminals | 2:1 | - | - | - | - | ||
![]() FITCLEAR-1/4 Alpha Wire | In Stock | - | - | Cable | - | Polyvinylidene | - | - | PVDF, Polyvinylidene | - | - | - | - | 6.35 mm | - | Aromat | - | - | - | - | Compliant | - | - | - | - | - | - | 175 °C | -55 °C | Clear | - | - | - | - | - | - | - | - | 6.4 mm | - | - | - | - | - | - | 2:1 | - | - | No SVHC | UL VW-1 | ||
![]() B953043 Alpha Wire | 82 | - | - | - | - | - | - | - | - | Tinned Copper | - | - | - | - | PVC | Powerex | R6020835ESZB-PRX | - | - | - | - | - | - | - | 300V | - | - | - | - | - | - | - | - | 24AWG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B951042 Alpha Wire | 58 | - | - | - | - | - | - | - | - | Tinned Copper | CE, CSA, UL | - | - | - | PVC | Cutler Hammer, Div of Eaton Corp | PDG36N0150TFAJ | Panel | - | - | - | - | - | - | 300V | - | - | - | - | - | - | - | 150 A | 28AWG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B953021 Alpha Wire | In Stock | - | - | - | - | - | - | - | - | Tinned Copper | - | - | - | - | PVC | Murrelektronik | 7000-12321-0130600 | - | - | - | - | - | - | - | 300V | - | - | - | - | - | - | - | - | 24AWG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |