- RoHS
- Length
- Number of Cores
- Number of Strands
- Voltage, Rating
- Wire/Cable Gauge
- Conductor Material
- Insulation Materials
- Max Operating Temperature
- Min Operating Temperature
- Mount
- Color
Attribute column
Manufacturer
Alpha Wire Signs, Nameplates, Posters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Number of Pins | Conductor Material | Base Product Number | Insulation Materials | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Package | Package Type | Product Status | RoHS | Standards Met | Transparent | Voltage Rating (AC) | Voltage Rating (DC) | Voltage, Rating | Packaging | Series | Termination | Connector Type | Max Operating Temperature | Min Operating Temperature | Color | Gender | Number of Conductors | Wire/Cable Type | Cable Length | Wire/Cable Gauge | Shield Type | Outside Diameter | Characteristic Impedance | Number of Cores | Number of Strands | Outer Diameter | Number of Pairs | Product Category | Minimum Bend Radius | Length | Width | Radiation Hardening | REACH SVHC |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 25064 Alpha Wire | In Stock | - | - | - | - | 6 | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | Bulk | - | Crimp | Discrete Wire | - | - | - | Female | - | Discrete | 254 mm | - | - | - | - | - | - | - | - | - | - | - | - | No | - | ||
![]() 78033 Alpha Wire | In Stock | - | - | - | - | - | Copper | 073135 | MPPE | - | Molex | - | Bulk | - | Active | Non-Compliant | - | - | - | - | 300 V | - | * | - | - | 80 °C | -40 °C | - | - | - | - | - | 22 AWG | - | - | - | 3 | 19 | - | - | - | - | 30 m | - | - | - | ||
![]() 78073 Alpha Wire | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | CE, CSA, UL | - | - | - | 300 V | - | EcoCable Mini | - | - | - | - | - | - | - | - | - | 24 AWG | None | - | 82 Ω | 6 | 19 | 4.37mm | 3 | - | - | 30m | - | - | - | ||
![]() 25094 Alpha Wire | In Stock | - | - | - | Cable | - | Copper | - | PVC | - | - | - | - | - | - | Compliant | - | - | 300 V | 300 V | 300 V | - | - | - | - | 90 °C | -30 °C | Black | - | 4 | - | - | 24 AWG | - | 4.5 mm | - | 4 | 7 | - | - | - | - | 30 m | - | - | No SVHC | ||
![]() 78036 Alpha Wire | In Stock | - | - | 12 to 14 Weeks | - | - | Tinned Copper | - | MPPE | +80°C | - | -40°C | - | Individual Bag | - | Non-Compliant | CE, CSA, UL | - | - | - | 300 V | - | EcoCable Mini | - | - | 80 °C | -40 °C | - | - | - | - | - | 22 AWG | - | - | - | 6 | 19 | 4.39mm | - | adapters | 10 x Diameter | 30m | - | - | - | ||
![]() 25193 Alpha Wire | In Stock | - | - | - | Cable | - | Copper | - | PVC | - | - | - | - | - | - | Yes | - | - | 300 V | 300 V | 300 V | - | - | - | - | 90 °C | -30 °C | Blue | - | 3 | - | - | 22 AWG | - | 4.9 mm | - | 3 | 7 | - | - | - | - | 30 m | - | - | No SVHC | ||
![]() 22723 Alpha Wire | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 25496 Alpha Wire | In Stock | - | - | - | Wire | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 25194 Alpha Wire | In Stock | - | - | - | Cable | - | Copper | - | PVC | - | - | - | - | - | - | Compliant | - | No | 300 V | 300 V | 300 V | - | - | - | - | 90 °C | -30 °C | Black | - | 4 | - | - | 22 AWG | - | 5.1 mm | - | 4 | 7 | - | - | - | - | 15 | 45 | - | No SVHC | ||
![]() 1181/50 Alpha Wire | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |