- Factory Pack QuantityFactory Pack Quantity
- Orientation
- RoHS
- Series
- Taper
- Mounting Styles
- Product
- Termination Style
- Type
- Shaft Length
- Shaft Type
- Resistance
Attribute column
Manufacturer
Alpha Wire Adjustable Power Resistor
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Pack QuantityFactory Pack Quantity | Life | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Number of Detents | Part # Aliases | RoHS | Shaft Length | Shaft Type | Unit Weight | Voltage, Rating | Packaging | Series | Tolerance | Type | Resistance | Power Rating | Orientation | Termination Style | Switch Type | Number of Turns | Taper | Number of Gangs | Element Type | Product | Shaft Diameter | Diameter | Height | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RV142FPF-40B1-15K-B20K-004 Alpha(Taiwan) | In Stock | - | - | 1 | 15000 Cycle | - | - | PCB Mount | - | - | Details | 15 mm | Knurled / Serrated | - | 15 V | - | RV142FPF | - | Rotary | 20 kOhms | - | Vertical | Through Hole | Rotary Switch | - | Linear | - | - | Potentiometers | 6 mm | - | - | - | ||
![]() RV110F-40-15B-B10K Alpha(Taiwan) | In Stock | - | - | 1 | 15000 Cycle | - | - | Panel Mount | - | - | Details | 15 mm | Smooth | - | 50 V | - | RV110F | - | Rotary | 10 kOhms | - | Vertical | Through Hole | No Switch | - | Linear | - | - | Potentiometers | 6 mm | - | - | - | ||
![]() RV110F-20E1-15A-B10K-0068 Alpha(Taiwan) | In Stock | - | - | 1 | 15000 Cycle | - | - | Panel Mount | - | - | Details | 15 mm | Smooth | - | 50 V | - | RV110F | - | Rotary | 10 kOhms | - | Horizontal | Through Hole | No Switch | - | Linear | - | - | Potentiometers | 6 mm | - | - | - | ||
![]() RV161SF-10-012J-A1K-00K Alpha(Taiwan) | In Stock | - | - | 1000 | - | - | - | - | - | - | Details | - | - | - | - | - | RV161SF | - | - | - | - | - | - | Rotary Switch | - | Audio | - | - | - | - | - | - | - | ||
![]() RV170F-10-20K-B500_-3021 Alpha(Taiwan) | In Stock | - | - | 1000 | - | - | - | - | - | RV170F-10-20K-B500-3 | Details | - | - | - | - | - | RV170F | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RV16AF-20-15S1-C1K-LA Alpha(Taiwan) | In Stock | - | - | 1000 | - | - | - | Panel Mount | - | - | Details | 15 mm | Smooth / Slotted | - | 150 V | - | RV16AF | 30 % | Rotary | 1 kOhms | 60 mW | Horizontal | Through Hole | - | 1 Turn | Reverse Audio | 1 Gang | Carbon | Potentiometers | 6 mm | 17 mm | 16.5 mm | 24.5 mm | ||
![]() RV110F-20E1-15A-A10K-0068 Alpha(Taiwan) | In Stock | - | - | 1 | 15000 Cycle | - | - | Panel Mount | - | - | Details | 15 mm | Smooth | - | 50 V | - | RV110F | - | Rotary | 10 kOhms | - | Horizontal | Through Hole | No Switch | - | Audio | - | - | Potentiometers | 6 mm | - | - | - | ||
![]() RV16AF-10-15S1-C250K-LA Alpha(Taiwan) | In Stock | - | - | 1000 | - | - | - | Panel Mount | - | - | Details | 15 mm | Smooth / Slotted | - | - | Bulk | RV16AF | - | Rotary | 250 kOhms | 60 mW | - | Solder Lug | - | 1 Turn | Reverse Audio | 1 Gang | - | Potentiometers | 6 mm | - | - | - | ||
![]() RV16AF-20-15S1-C25K-LA Alpha(Taiwan) | In Stock | - | - | 1000 | - | - | - | Panel Mount | - | - | Details | 15 mm | Smooth / Slotted | - | 150 V | - | RV16AF | 20 % | Rotary | 25 kOhms | 60 mW | Horizontal | Through Hole | - | 1 Turn | Reverse Audio | 1 Gang | Carbon | Potentiometers | 6 mm | 17 mm | 16.5 mm | 24.5 mm | ||
![]() RV141F-40E3-18BL-B5K-004 Alpha(Taiwan) | In Stock | - | - | 1000 | - | - | - | PCB Mount | - | - | Details | 18 mm | Knurled / Serrated | - | 50 V | Bulk | RV141F | 20 % | Rotary | 5 kOhms | 50 mW (1/20 W) | Vertical | Snap-In | - | 1 Turn | Linear | 1 Gang | - | Potentiometers | - | 14 mm | - | 15 mm | ||
![]() RV24AF-22-15R1-B200K-3LA Alpha(Taiwan) | In Stock | - | - | 1000 | - | - | - | PCB Mount | - | - | Details | 15 mm | Smooth | - | - | - | RV24AF | - | Rotary | - | - | Horizontal | Through Hole | - | 1 Turn | - | 1 Gang | - | Potentiometers | 6.35 mm | 24 mm | - | - | ||
![]() RV24AF-40-15R1-B1K-3LA Alpha(Taiwan) | In Stock | - | - | 1000 | 15000 Cycle | + 70 C | - 10 C | PCB Mount | Without Detent | - | Details | 15 mm | Smooth | 0.547582 oz | 250 VAC | - | RV24AF | 20 % | Rotary | 1 kOhms | 250 mW (1/4 W) | Vertical | Through Hole | No Switch | 1 Turn | Linear | 1 Gang | Metal | Potentiometers | 6.35 mm | 24 mm | - | - | ||
![]() RV142FPF-40B1-20F-B20K-004 Alpha(Taiwan) | In Stock | - | - | 1 | 15000 Cycle | - | - | PCB Mount | - | - | Details | 20 mm | Flatted / D | - | 15 V | - | RV142FPF | - | Rotary | 20 kOhms | - | Vertical | Through Hole | Rotary Switch | - | Linear | - | - | Potentiometers | 6 mm | - | - | - | ||
![]() RV24AF-40-15R1-A5K-3LA Alpha(Taiwan) | In Stock | - | - | 1000 | - | - | - | PCB Mount | - | - | Details | 15 mm | Smooth | - | - | Bulk | RV24AF | - | Rotary | - | - | Vertical | Through Hole | - | 1 Turn | Audio | 1 Gang | - | Potentiometers | 6.35 mm | 24 mm | - | - | ||
![]() RV112BCF-40-25A-A100K Alpha(Taiwan) | In Stock | - | - | 1000 | - | - | - | - | - | - | Details | - | - | - | - | - | RV112BCF | - | - | - | - | Vertical | - | - | - | Audio | - | - | - | - | - | - | - | ||
![]() RV142FPF-40B1-20K-B20K-004 Alpha(Taiwan) | In Stock | - | - | 1 | 15000 Cycle | - | - | PCB Mount | - | - | Details | 20 mm | Knurled / Serrated | - | 15 V | - | RV142FPF | - | Rotary | 20 kOhms | - | Vertical | Through Hole | Rotary Switch | - | Linear | - | - | Potentiometers | 6 mm | - | - | - | ||
![]() RV120F-20-15R-B50K-0075 Alpha(Taiwan) | In Stock | - | - | 1000 | 15000 Cycle | - | - | PCB Mount | Without Detent | - | Details | 15 mm | Smooth | - | 150 VAC | - | RV120F | 20 % | Rotary | 50 kOhms | 80 mW | Horizontal | Through Hole | No Switch | 1 Turn | Linear | 1 Gang | Metal | Potentiometers | 6 mm | - | - | - | ||
![]() RV16AF-20-15K-C1K-3LA Alpha(Taiwan) | In Stock | - | - | 1000 | 15000 Cycle | + 70 C | - 10 C | PCB Mount | Without Detent | - | Details | 15 mm | Knurled / Serrated | 0.869621 oz | 150 VAC | - | RV16AF | 20 % | Rotary | 1 kOhms | 60 mW | Horizontal | Through Hole | No Switch | 1 Turn | Reverse Audio | 1 Gang | Metal | Potentiometers | 6 mm | 17 mm | 16.5 mm | 24.5 mm | ||
![]() RV16AF-20-15K-A10K-3LA Alpha(Taiwan) | In Stock | - | - | 1000 | 15000 Cycle | + 70 C | - 10 C | PCB Mount | Without Detent | - | Details | 15 mm | Knurled / Serrated | 0.441252 oz | 150 VAC | - | RV16AF | 20 % | Rotary | 10 kOhms | 60 mW | Horizontal | Through Hole | No Switch | 1 Turn | Audio | 1 Gang | Metal | Potentiometers | 6 mm | - | - | - | ||
![]() RV121F-30-009J-B100K-00K Alpha(Taiwan) | In Stock | - | - | 1000 | 15000 Cycle | - | - | PCB Mount | Without Detent | - | Details | 0.9 mm | Knurled / Serrated | 0.252297 oz | 150 VAC | - | RV121F | 20 % | Rotary | 100 kOhms | 80 mW | Vertical | Through Hole | No Switch | 1 Turn | Linear | 1 Gang | - | Potentiometers | 4 mm | 12.5 mm | 7.2 mm | - |