- Factory Pack QuantityFactory Pack Quantity
- Orientation
- RoHS
- Series
- Taper
- Mounting Styles
- Product
- Termination Style
- Type
- Shaft Length
- Shaft Type
- Resistance
Attribute column
Manufacturer
Alpha Wire Adjustable Power Resistor
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Pack QuantityFactory Pack Quantity | Life | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Number of Detents | Part # Aliases | RoHS | Shaft Length | Shaft Type | Unit Weight | Voltage, Rating | Packaging | Series | Tolerance | Type | Resistance | Power Rating | Orientation | Termination Style | Switch Type | Number of Turns | Taper | Number of Gangs | Element Type | Product | Shaft Diameter | Diameter | Height | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RV142FPF-40B1-20K-B10K-004 Alpha(Taiwan) | In Stock | - | - | 1 | 15000 Cycle | - | - | PCB Mount | - | - | Details | 20 mm | Knurled / Serrated | - | 15 V | - | RV142FPF | - | Rotary | 10 kOhms | - | Vertical | Through Hole | Rotary Switch | - | Linear | - | - | Potentiometers | 6 mm | - | - | - | ||
![]() RV110F-20-20B-B100K Alpha(Taiwan) | In Stock | - | - | 1 | 15000 Cycle | - | - | Panel Mount | - | - | Details | 20 mm | Smooth | - | 50 V | - | RV110F | - | Rotary | 100 kOhms | - | Horizontal | Through Hole | No Switch | - | Linear | - | - | Potentiometers | 6 mm | - | - | - | ||
![]() RD901F-20-15F-B100K-00L1 Alpha(Taiwan) | In Stock | - | - | 1000 | - | - | - | Panel Mount | - | - | Details | 15 mm | Flatted / D | - | 50 V | - | RD901F | - | Rotary | 100 kOhms | - | Horizontal | Through Hole | No Switch | - | Linear | 1 Gang | - | Potentiometers | 6 mm | - | - | - | ||
![]() RV110F-40-20B-B10K Alpha(Taiwan) | In Stock | - | - | 1 | 15000 Cycle | - | - | Panel Mount | - | - | Details | 20 mm | Smooth | - | 50 V | - | RV110F | - | Rotary | 10 kOhms | - | Vertical | Through Hole | No Switch | - | Linear | - | - | Potentiometers | 6 mm | - | - | - | ||
![]() RV24AF-40-15R1-A10K-3LA Alpha(Taiwan) | In Stock | - | - | 1000 | 15000 Cycle | + 70 C | - 10 C | PCB Mount | Without Detent | - | Details | 15 mm | Smooth | - | 250 VAC | Bulk | RV24AF | 20 % | Rotary | 10 kOhms | 250 mW (1/4 W) | Vertical | Through Hole | No Switch | 1 Turn | Audio | 1 Gang | Metal | Potentiometers | 6.35 mm | 24 mm | - | - | ||
![]() RV24AF-10-20K-B1M-LA Alpha(Taiwan) | In Stock | - | - | 1000 | 15000 Cycle | + 70 C | - 10 C | Panel Mount | Without Detent | - | Details | 20 mm | Knurled / Serrated | - | 250 VAC | - | RV24AF | 20 % | Rotary | 1 MOhms | 250 mW (1/4 W) | - | Solder Lug | No Switch | 1 Turn | Linear | 1 Gang | Metal | Potentiometers | 6 mm | 24 mm | - | - | ||
![]() RV16A03F-10-15R1-B500K-0030 Alpha(Taiwan) | In Stock | - | - | 1000 | 15000 Cycle | + 70 C | - 10 C | Panel Mount | Without Detent | RV16A03F-10-15R1-B500K | Details | 15 mm | Smooth | 0.412264 oz | 200 VAC | - | RV16A03F | 20 % | Rotary | 500 kOhms | 125 mW (1/8 W) | - | Solder Lug | Rotary Switch | 1 Turn | Linear | 1 Gang | Metal | Potentiometers | 6 mm | - | - | - | ||
![]() RV24AF-10-20K-B250K-LA Alpha(Taiwan) | In Stock | - | - | 1000 | 15000 Cycle | + 70 C | - 10 C | Panel Mount | Without Detent | - | Details | 20 mm | Knurled / Serrated | 0.486795 oz | 250 VAC | - | RV24AF | 20 % | Rotary | 250 kOhms | 250 mW (1/4 W) | - | Solder Lug | No Switch | 1 Turn | Linear | 1 Gang | Metal | Potentiometers | 6 mm | 24 mm | - | - | ||
![]() RV24AF-10-20K-B5K-LA Alpha(Taiwan) | In Stock | - | - | 1000 | 15000 Cycle | + 70 C | - 10 C | Panel Mount | Without Detent | - | Details | 20 mm | Knurled / Serrated | 0.444452 oz | 250 VAC | - | RV24AF | 20 % | Rotary | 5 kOhms | 250 mW (1/4 W) | - | Solder Lug | No Switch | 1 Turn | Linear | 1 Gang | Metal | Potentiometers | 6 mm | 24 mm | - | - | ||
![]() RV16AF-10-15S1-A100K-LA Alpha(Taiwan) | In Stock | - | - | 1000 | 15000 Cycle | + 70 C | - 10 C | Panel Mount | Without Detent | - | Details | 15 mm | Smooth / Slotted | 0.566059 oz | 150 VAC | - | RV16AF | 20 % | Rotary | 100 kOhms | 60 mW | - | Solder Lug | No Switch | 1 Turn | Audio | 1 Gang | Metal | Potentiometers | 6 mm | - | - | - | ||
![]() RV16AF-20-15S1-C500K-LA Alpha(Taiwan) | In Stock | - | - | 1000 | 15000 Cycle | + 70 C | - 10 C | Panel Mount | Without Detent | - | Details | 15 mm | Smooth / Slotted | - | 150 VAC | - | RV16AF | 20 % | Rotary | 500 kOhms | 60 mW | Horizontal | Solder Lug | No Switch | 1 Turn | Reverse Audio | 1 Gang | Metal | Potentiometers | 6 mm | 17 mm | 16.5 mm | 24.5 mm | ||
![]() RV16BF-20-15R1-B100K-LA Alpha(Taiwan) | In Stock | - | - | 1000 | 15000 Cycle | - | - | PCB Mount | Without Detent | RV16BF-20-15R1-B100K | Details | 15 mm | Smooth | 1.452053 oz | 200 VAC | - | RV16BF | 20 % | Rotary | 100 kOhms | 200 mW (1/5 W) | Horizontal | Through Hole | Push-Pull Switch | 1 Turn | Linear | 1 Gang | Metal | Potentiometers | 6 mm | - | - | - | ||
![]() RV24AF-10-40R1-B100K-LA Alpha(Taiwan) | In Stock | - | - | 1000 | 15000 Cycle | + 70 C | - 10 C | Panel Mount | Without Detent | - | Details | 40 mm | Smooth | 0.528139 oz | 250 VAC | - | RV24AF | 20 % | Rotary | 100 kOhms | 250 mW (1/4 W) | - | Solder Lug | No Switch | 1 Turn | Linear | 1 Gang | Metal | Potentiometers | 6.35 mm | 24 mm | - | - | ||
![]() RV120F-10-15F-B100K-0075 Alpha(Taiwan) | In Stock | - | - | 1000 | 15000 Cycle | - | - | Panel Mount | Without Detent | - | Details | 15 mm | Flatted / D | 0.216755 oz | 150 VAC | - | RV120F | - | Rotary | 100 kOhms | 80 mW | - | Solder Lug | No Switch | 1 Turn | Linear | 1 Gang | Metal | Potentiometers | 6 mm | 6 mm | - | - | ||
![]() RV24AF-10-15F-A1M-LA Alpha(Taiwan) | In Stock | - | - | 1000 | 15000 Cycle | + 70 C | - 10 C | Panel Mount | Without Detent | - | Details | 15 mm | Flatted / D | 1.115715 oz | 250 VAC | - | RV24AF | 20 % | Rotary | 1 MOhms | 250 mW (1/4 W) | - | Solder Lug | No Switch | 1 Turn | Audio | 1 Gang | Metal | Potentiometers | 6 mm | 24 mm | - | 0.452 in | ||
![]() VW24F-10-19.5K-B2K-019 Alpha(Taiwan) | In Stock | - | - | 1000 | - | - | - | Panel Mount | - | - | Details | 0.768 in | Knurled / Serrated | - | - | - | - | 20 % | Rotary | 2 kOhms | 5 W | - | Solder Lug | - | 1 Turn | Linear | 1 Gang | Wirewound | Power Potentiometers | 0.236 in | 24 mm | - | - | ||
![]() RD901F-20-15R-B10K-00L1 Alpha(Taiwan) | In Stock | - | - | 1000 | 15000 Cycle | + 70 C | - 10 C | PCB Mount | Without Detent | - | Details | 15 mm | Smooth | - | 50 VAC | - | RD901F | 20 % | Rotary | 10 kOhms | 50 mW (1/20 W) | Horizontal | Through Hole | No Switch | 1 Turn | Linear | 1 Gang | Metal | Potentiometers | 6 mm | - | - | - | ||
![]() RV170F-10-20K-B50K-3021 Alpha(Taiwan) | In Stock | - | - | 1000 | 15000 Cycle | + 70 C | - 10 C | Panel Mount | Without Detent | RV170F-10-20K-B50K-3 | Details | 20 mm | Knurled / Serrated | 0.246546 oz | 200 VAC | - | RV170F | 20 % | Rotary | 50 kOhms | 100 mW (1/10 W) | - | Solder Lug | No Switch | 1 Turn | Linear | 1 Gang | Metal | Potentiometers | 6 mm | - | - | - | ||
![]() RV24A01F-10-15R1-B1K-3LA Alpha(Taiwan) | In Stock | - | - | 1000 | 10000 Cycle | - | - | Panel Mount | Without Detent | - | Details | 15 mm | Smooth | 0.723969 oz | 500 VAC | - | RV24A01F | 20 % | Rotary | 1 kOhms | 500 mW (1/2 W) | - | Solder Lug | Rotary Switch | 1 Turn | Linear | 1 Gang | Metal | Potentiometers | 6.35 mm | 24 mm | - | - | ||
![]() RV16AF-10-15K-A1M-3LA Alpha(Taiwan) | In Stock | - | - | 1000 | 15000 Cycle | + 70 C | - 10 C | Panel Mount | Without Detent | - | Details | 15 mm | Knurled / Serrated | 0.434810 oz | 150 VAC | - | RV16AF | 20 % | Rotary | 1 MOhms | 60 mW | - | Solder Lug | No Switch | 1 Turn | Audio | 1 Gang | Metal | Potentiometers | 6 mm | - | - | - |