- Factory Pack QuantityFactory Pack Quantity
- Orientation
- RoHS
- Series
- Taper
- Mounting Styles
- Product
- Termination Style
- Type
- Shaft Length
- Shaft Type
- Resistance
Attribute column
Manufacturer
Alpha Wire Adjustable Power Resistor
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Pack QuantityFactory Pack Quantity | Life | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Number of Detents | Part # Aliases | RoHS | Shaft Length | Shaft Type | Unit Weight | Voltage, Rating | Packaging | Series | Tolerance | Type | Resistance | Power Rating | Orientation | Termination Style | Switch Type | Number of Turns | Taper | Number of Gangs | Element Type | Product | Shaft Diameter | Diameter | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RV24A02F-10-15S1-B250K-LA Alpha(Taiwan) | In Stock | - | - | 1000 | - | - | - | Panel Mount | - | - | Details | 15 mm | Smooth / Slotted | - | 500 V | - | RV24A02F | 20 % | Rotary | 250 kOhms | 500 mW (1/2 W) | - | Solder Lug | Rotary Switch | 1 Turn | Linear | 1 Gang | Carbon | Potentiometers | 6 mm | 24 mm | - | ||
![]() RV24AF-10-15F-A500K-LA Alpha(Taiwan) | In Stock | - | - | 1000 | 15000 Cycle | + 70 C | - 10 C | Panel Mount | Without Detent | - | Details | 15 mm | Flatted / D | - | 250 VAC | - | RV24AF | 20 % | Rotary | 500 kOhms | 250 mW (1/4 W) | - | Solder Lug | No Switch | 1 Turn | Audio | 1 Gang | Metal | Potentiometers | 6 mm | 24 mm | 0.452 in | ||
![]() RV16BF-10-15R1-B50K-LA Alpha(Taiwan) | In Stock | - | - | 1000 | - | - | - | Panel Mount | - | - | Details | 0.33 in | Smooth | - | - | - | RV16BF | 20 % | Rotary | 50 kOhms | 200 mW (1/5 W) | - | Solder Lug | Rotary Switch | 1 Turn | Linear | 1 Gang | Carbon | Potentiometers | 0.25 in | - | - | ||
![]() RD901F-40-15F-B100K-00DL1 Alpha(Taiwan) | In Stock | - | - | 1000 | - | - | - | Panel Mount | - | - | Details | 15 mm | Flatted / D | - | 50 V | - | RD901F | - | Rotary | 100 kOhms | - | Vertical | Through Hole | No Switch | - | Linear | 1 Gang | - | Potentiometers | 6 mm | - | - | ||
![]() RV16AF-10-15R1-B250K-3DLA Alpha(Taiwan) | In Stock | - | - | 1000 | 15000 Cycle | + 70 C | - 10 C | Panel Mount | 11 Detent | - | Details | 15 mm | Smooth | - | 150 VAC | - | RV16AF | 20 % | Rotary | 250 kOhms | 125 mW (1/8 W) | - | Solder Lug | No Switch | 1 Turn | Linear | 1 Gang | Metal | Potentiometers | 6 mm | - | - | ||
![]() RV16AF-10-15R1-B10K-3LA Alpha(Taiwan) | In Stock | - | - | 1000 | 15000 Cycle | + 70 C | - 10 C | Panel Mount | Without Detent | - | Details | 15 mm | Smooth | 0.267639 oz | 150 VAC | - | RV16AF | 20 % | Rotary | 10 kOhms | 125 mW (1/8 W) | - | Solder Lug | No Switch | 1 Turn | Linear | 1 Gang | Metal | Potentiometers | 6 mm | - | - | ||
![]() RV142F-40-20BL-A20K Alpha(Taiwan) | In Stock | - | - | 1000 | - | - | - | PCB Mount | - | - | Details | 13.7 mm | Knurled / Serrated | - | 50 V | Bulk | RV142F | 20 % | Rotary | 20 kOhms | 50 mW (1/20 W) | Vertical | Snap-In | - | 1 Turn | Audio | 1 Gang | - | Potentiometers | - | 14 mm | 15 mm | ||
![]() RV142FPF-40B1-20F-0B10K-004 Alpha(Taiwan) | In Stock | - | - | 1 | 15000 Cycle | - | - | PCB Mount | Without Detent | - | Details | 20 mm | Flatted / D | 0.330797 oz | 5 VDC to 15 VDC | - | RV142FPF | - | Rotary | 10 kOhms | - | Vertical | Snap-In | Push Switch | 1 Turn | Linear | 2 Gang | Metal | Potentiometers | 6 mm | - | - | ||
![]() RV122F-20-15F-A1M-0072 Alpha(Taiwan) | In Stock | - | - | 1000 | - | - | - | Panel Mount | - | - | Details | 15 mm | Flatted / D | - | 100 V | - | RV122F | 5 % | Rotary | 1 MOhms | 40 mW | Horizontal | Through Hole | - | 1 Turn | Audio | 2 Gang | - | Potentiometers | 6 mm | 6 mm | - | ||
![]() RV16BF-20-15R1-B1K-LA Alpha(Taiwan) | In Stock | - | - | 1000 | - | - | - | PCB Mount | - | RV16BF-20-15R1-B1K | Details | 0.33 in | Smooth | - | - | - | RV16BF | 20 % | Rotary | 1 kOhms | 200 mW (1/5 W) | Horizontal | Through Hole | Rotary Switch | 1 Turn | Linear | 1 Gang | Carbon | Potentiometers | 0.25 in | - | - | ||
![]() RD901F-20-15R-B5K-00L1 Alpha(Taiwan) | In Stock | - | - | 1000 | - | - | - | Panel Mount | - | - | Details | 15 mm | Smooth | - | 50 V | - | RD901F | 20 % | Rotary | 5 kOhms | 50 mW (1/20 W) | Horizontal | Through Hole | - | 1 Turn | Linear | 1 Gang | - | Potentiometers | 6 mm | - | - | ||
![]() RD701F-20B1-15F-B10K-005 Alpha(Taiwan) | In Stock | - | - | 1000 | - | - | - | PCB Mount | - | - | Details | 15 mm | Flatted / D | - | - | Bulk | RD701F | - | Rotary | 10 kOhms | - | Horizontal | Through Hole | - | 1 Turn | Linear | 1 Gang | - | Potentiometers | 6 mm | - | - | ||
![]() RV142F-40-20BL-A10K Alpha(Taiwan) | In Stock | - | - | 1000 | - | - | - | PCB Mount | - | - | Details | 13.7 mm | Knurled / Serrated | - | 50 V | Bulk | RV142F | 20 % | Rotary | 10 kOhms | 50 mW (1/20 W) | Vertical | Snap-In | - | 1 Turn | Audio | 1 Gang | - | Potentiometers | - | 14 mm | 15 mm | ||
![]() RV16AF-20CB-20K-A20K-LA Alpha(Taiwan) | In Stock | - | - | 1000 | 15000 Cycle | + 70 C | - 10 C | PCB Mount | Without Detent | - | Details | 20 mm | Knurled / Serrated | 0.261027 oz | 150 VAC | - | RV16AF | 20 % | Rotary | 20 kOhms | 60 mW | Horizontal | Through Hole | No Switch | 1 Turn | Audio | 1 Gang | Metal | Potentiometers | 6 mm | - | - | ||
![]() RV16AF-10-20R1-B250K-LA Alpha(Taiwan) | In Stock | - | - | 1000 | 15000 Cycle | + 70 C | - 10 C | Panel Mount | Without Detent | - | Details | 20 mm | Smooth | 0.274414 oz | 150 VAC | - | RV16AF | 20 % | Rotary | 250 kOhms | 125 mW (1/8 W) | - | Solder Lug | No Switch | 1 Turn | Linear | 1 Gang | Metal | Potentiometers | 6 mm | - | - | ||
![]() RV170SF-10-20K-A1K-0021 Alpha(Taiwan) | In Stock | - | - | 1000 | 15000 Cycle | - | - | Panel Mount | Without Detent | RV170SF-10-20K-A1K | Details | 15 mm | Knurled / Serrated | - | 150 VAC | - | RV170SF | 20 % | Rotary | 1 kOhms | 50 mW (1/20 W) | - | Solder Lug | Rotary Switch | 1 Turn | Audio | 1 Gang | Metal | Potentiometers | 6.35 mm | - | - | ||
![]() RV170F-24-20K-B50K-3021 Alpha(Taiwan) | In Stock | - | - | 1000 | 15000 Cycle | + 70 C | - 10 C | Panel Mount | Without Detent | RV170F-24-20K-B50K-3 | Details | 20 mm | Knurled / Serrated | 0.274843 oz | 200 VAC | - | RV170F | 20 % | Rotary | 50 kOhms | 100 mW (1/10 W) | Horizontal | Through Hole | No Switch | 1 Turn | Linear | 1 Gang | Metal | Potentiometers | 6 mm | - | - | ||
![]() RV122F-20-15F-A50K-0072 Alpha(Taiwan) | In Stock | - | - | 1000 | 15000 Cycle | - | - | PCB Mount | Without Detent | - | Details | 15 mm | Flatted / D | 0.504594 oz | 100 VAC | - | RV122F | - | Rotary | 50 kOhms | 40 mW | Horizontal | Through Hole | No Switch | 1 Turn | Audio | 2 Gang | Metal | Potentiometers | 6 mm | 6 mm | - | ||
![]() RV110F-20-15A-A10K Alpha(Taiwan) | In Stock | - | - | 1 | 15000 Cycle | - | - | Panel Mount | - | - | Details | 15 mm | Smooth | - | 50 V | - | RV110F | - | Rotary | 10 kOhms | - | Horizontal | Through Hole | No Switch | - | Audio | - | - | Potentiometers | 6 mm | - | - | ||
![]() RV122F-20-15F-A100K-0072 Alpha(Taiwan) | In Stock | - | - | 1000 | 15000 Cycle | - | - | PCB Mount | Without Detent | - | Details | 15 mm | Flatted / D | 0.412264 oz | 100 VAC | Bulk | RV122F | - | Rotary | 100 kOhms | 40 mW | Horizontal | Through Hole | No Switch | 1 Turn | Audio | 2 Gang | Metal | Potentiometers | 6 mm | 6 mm | - |