- Factory Pack QuantityFactory Pack Quantity
- Orientation
- RoHS
- Series
- Taper
- Mounting Styles
- Product
- Termination Style
- Type
- Shaft Length
- Shaft Type
- Resistance
Attribute column
Manufacturer
Alpha Wire Adjustable Power Resistor
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Pack QuantityFactory Pack Quantity | Life | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Number of Detents | Part # Aliases | RoHS | Shaft Length | Shaft Type | Unit Weight | Voltage, Rating | Packaging | Series | Tolerance | Type | Resistance | Power Rating | Orientation | Termination Style | Switch Type | Number of Turns | Taper | Number of Gangs | Element Type | Product | Shaft Diameter | Diameter | Height | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RV16AF-10-15K-A100K-3LA Alpha(Taiwan) | In Stock | - | - | 1000 | 15000 Cycle | + 70 C | - 10 C | Panel Mount | Without Detent | - | Details | 15 mm | Knurled / Serrated | 0.754745 oz | 150 VAC | - | RV16AF | 20 % | Rotary | 100 kOhms | 60 mW | - | Solder Lug | No Switch | 1 Turn | Audio | 1 Gang | Metal | Potentiometers | 6 mm | - | - | - | ||
![]() RV110F-20E1-15A-B100K-0068 Alpha(Taiwan) | In Stock | - | - | 1000 | 15000 Cycle | - | - | Panel Mount | - | - | Details | 15 mm | Smooth | - | 50 V | Bulk | RV110F | - | Rotary | 100 kOhms | - | Horizontal | Through Hole | No Switch | - | Linear | - | - | Potentiometers | 6 mm | - | - | - | ||
![]() RV24AF-10-40R1-B10K-LA Alpha(Taiwan) | In Stock | - | - | 1000 | 15000 Cycle | + 70 C | - 10 C | Panel Mount | Without Detent | - | Details | 40 mm | Smooth | - | 250 VAC | - | RV24AF | 20 % | Rotary | 10 kOhms | 250 mW (1/4 W) | - | Solder Lug | No Switch | 1 Turn | Linear | 1 Gang | Metal | Potentiometers | 6.35 mm | 24 mm | - | - | ||
![]() RV120F-10-15F-A50K-0075 Alpha(Taiwan) | In Stock | - | - | 1000 | 15000 Cycle | - | - | Panel Mount | Without Detent | - | Details | 15 mm | Flatted / D | 0.274843 oz | 100 VAC | - | RV120F | - | Rotary | 50 kOhms | 40 mW | - | Solder Lug | No Switch | 1 Turn | Log | 1 Gang | Metal | Potentiometers | 6 mm | 6 mm | - | - | ||
![]() RV110F-20-15A-B100K Alpha(Taiwan) | In Stock | - | - | 1 | 15000 Cycle | - | - | Panel Mount | - | - | Details | 15 mm | Smooth | - | 50 V | - | RV110F | - | Rotary | 100 kOhms | - | Horizontal | Through Hole | No Switch | - | Linear | - | - | Potentiometers | 6 mm | - | - | - | ||
![]() RV16AF-10-20R1-A500K-LA Alpha(Taiwan) | In Stock | - | - | 1000 | 15000 Cycle | + 70 C | - 10 C | Panel Mount | Without Detent | - | Details | 20 mm | Smooth | 0.332281 oz | 150 VAC | - | RV16AF | 20 % | Rotary | 500 kOhms | 60 mW | - | Solder Lug | No Switch | 1 Turn | Audio | 1 Gang | Metal | Potentiometers | 6 mm | - | - | - | ||
![]() RV24AF-22-15R1-B50K-3LA Alpha(Taiwan) | In Stock | - | - | 1000 | 15000 Cycle | + 70 C | - 10 C | PCB Mount | Without Detent | - | Details | 15 mm | Smooth | - | 250 VAC | - | RV24AF | 20 % | Rotary | 50 kOhms | 250 mW (1/4 W) | Horizontal | Through Hole | No Switch | 1 Turn | Linear | 1 Gang | Metal | Potentiometers | 6.35 mm | 24 mm | - | - | ||
![]() RV16AF-20-15S1-C5K-LA Alpha(Taiwan) | In Stock | - | - | 1000 | 15000 Cycle | + 70 C | - 10 C | Panel Mount | Without Detent | - | Details | 15 mm | Smooth / Slotted | 0.012346 oz | 150 VAC | - | RV16AF | 20 % | Rotary | 5 kOhms | 60 mW | Horizontal | Solder Lug | No Switch | 1 Turn | Reverse Audio | 1 Gang | Metal | Potentiometers | 6 mm | 17 mm | 16.5 mm | 24.5 mm | ||
![]() RD901F-20-15R1-B10K-00L1 Alpha(Taiwan) | In Stock | - | - | 1000 | 15000 Cycle | + 70 C | - 10 C | PCB Mount | Without Detent | RD901F-20-15R1-B10K | Details | 15 mm | Smooth | 0.213004 oz | 50 VAC | - | RD901F | 20 % | Rotary | 10 kOhms | 50 mW (1/20 W) | Horizontal | Through Hole | No Switch | 1 Turn | Linear | 1 Gang | Metal | Potentiometers | 6 mm | - | - | - | ||
![]() RV112FF-40-15A-B20K Alpha(Taiwan) | In Stock | - | - | 1 | 15000 Cycle | - | - | Panel Mount | - | - | Details | 15 mm | Smooth | - | 50 V | - | RV112FF | - | Rotary | 20 kOhms | - | Vertical | Through Hole | No Switch | - | Linear | - | - | Potentiometers | 6 mm | - | - | - | ||
![]() RV100F-30-4K1-B13 Alpha(Taiwan) | In Stock | - | - | 100 | 10000 Cycle | + 70 C | - 10 C | PCB Mount | Without Detent | RV100F-30-4K1-B1K | Details | - | - | - | - | - | RV100F | 20 % | Rotary | 1 kOhms | 30 mW (1/32 W) | Vertical | Through Hole | No Switch | 1 Turn | Linear | 1 Gang | Metal | Knob Operating Potentiometers | - | 14 mm | 2.2 mm | - | ||
![]() RV24AF-10-15R1-A1M-3LA Alpha(Taiwan) | In Stock | - | - | 1000 | 15000 Cycle | + 70 C | - 10 C | Panel Mount | Without Detent | - | Details | 15 mm | Smooth | 0.546358 oz | 250 VAC | - | RV24AF | 20 % | Rotary | 1 MOhms | 250 mW (1/4 W) | - | Solder Lug | No Switch | 1 Turn | Audio | 1 Gang | Metal | Potentiometers | 6.35 mm | 24 mm | - | - | ||
![]() RV112BF-40E1-25A-B5K-0068 Alpha(Taiwan) | In Stock | - | - | 1000 | 15000 Cycle | + 70 C | - 10 C | PCB Mount | Without Detent | - | Details | 25 mm | Flatted / D | 0.226424 oz | 50 VAC | - | RV112BF | 20 % | Rotary | 5 kOhms | 50 mW (1/20 W) | Vertical | Snap-In | No Switch | 1 Turn | Linear | 1 Gang | Metal | Potentiometers | 6 mm | - | - | - | ||
![]() RV16AF-10-15K-C2K-3LA Alpha(Taiwan) | In Stock | - | - | 1000 | 15000 Cycle | + 70 C | - 10 C | Panel Mount | Without Detent | - | Details | 15 mm | Knurled / Serrated | - | 150 VAC | Bulk | RV16AF | 20 % | Rotary | 2 kOhms | 60 mW | - | Solder Lug | No Switch | 1 Turn | Reverse Audio | 1 Gang | Metal | Potentiometers | 6 mm | - | - | - | ||
![]() RV170F-10-15R1-B1K-0021 Alpha(Taiwan) | In Stock | - | - | 1000 | 15000 Cycle | + 70 C | - 10 C | Panel Mount | Without Detent | - | Details | 15 mm | Smooth | 0.208205 oz | 200 VAC | - | RV170F | 20 % | Rotary | 1 kOhms | 100 mW (1/10 W) | - | Solder Lug | No Switch | 1 Turn | Linear | 1 Gang | Metal | Potentiometers | 6 mm | - | - | - | ||
![]() RV16BF-10-15R1-B500K-LA Alpha(Taiwan) | In Stock | - | - | 1000 | - | - | - | Panel Mount | - | RV16BF-10-15R1-B500K | Details | 0.33 in | Smooth | - | - | - | RV16BF | 20 % | Rotary | 500 kOhms | 200 mW (1/5 W) | - | Solder Lug | Rotary Switch | 1 Turn | Linear | 1 Gang | Carbon | Potentiometers | 0.25 in | - | - | - | ||
![]() RV24AF-10-15F-B250K-LA Alpha(Taiwan) | In Stock | - | - | 1000 | 15000 Cycle | + 70 C | - 10 C | Panel Mount | Without Detent | - | Details | 15 mm | Flatted / D | 0.483430 oz | 250 VAC | - | RV24AF | 20 % | Rotary | 250 kOhms | 250 mW (1/4 W) | - | Solder Lug | No Switch | 1 Turn | Linear | 1 Gang | Metal | Potentiometers | 6 mm | 24 mm | - | 0.452 in | ||
![]() RV120F-10-15F-B1M-0075 Alpha(Taiwan) | In Stock | - | - | 1000 | 15000 Cycle | - | - | Panel Mount | Without Detent | - | Details | 15 mm | Flatted / D | 0.208604 oz | 150 VAC | - | RV120F | - | Rotary | 1 MOhms | 80 mW | - | Solder Lug | No Switch | 1 Turn | Linear | 1 Gang | Metal | Potentiometers | 6 mm | 6 mm | - | - | ||
![]() RV24BF-10-15R1-A100K-LA Alpha(Taiwan) | In Stock | - | - | 1000 | 15000 Cycle | + 70 C | - 10 C | Panel Mount | Without Detent | - | Details | 15 mm | Smooth | 0.846002 oz | 250 VAC | - | RV24BF | 20 % | Rotary | 100 kOhms | 500 mW (1/2 W) | - | Solder Lug | No Switch | 1 Turn | Audio | 2 Gang | Metal | Potentiometers | 6.35 mm | 24 mm | - | - | ||
![]() RV142F-40-20BL-A100K Alpha(Taiwan) | In Stock | - | - | 1000 | - | - | - | PCB Mount | - | - | Details | 13.7 mm | Knurled / Serrated | - | 50 V | Bulk | RV142F | 20 % | Rotary | 100 kOhms | 50 mW (1/20 W) | Vertical | Snap-In | - | 1 Turn | Audio | 1 Gang | - | Potentiometers | - | 14 mm | - | 15 mm |