- Factory Pack QuantityFactory Pack Quantity
- Orientation
- RoHS
- Series
- Taper
- Mounting Styles
- Product
- Termination Style
- Type
- Shaft Length
- Shaft Type
- Resistance
Attribute column
Manufacturer
Alpha Wire Adjustable Power Resistor
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Pack QuantityFactory Pack Quantity | Life | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Number of Detents | RoHS | Shaft Length | Shaft Type | Unit Weight | Voltage, Rating | Packaging | Series | Tolerance | Type | Resistance | Power Rating | Orientation | Termination Style | Switch Type | Number of Turns | Taper | Number of Gangs | Element Type | Product | Shaft Diameter | Diameter | Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RV120F-10-15F-B5K-0075 Alpha(Taiwan) | In Stock | - | - | 1000 | 15000 Cycle | - | - | Panel Mount | Without Detent | Details | 15 mm | Flatted / D | 0.231341 oz | 150 VAC | Bulk | RV120F | - | Rotary | 5 kOhms | 80 mW | - | Solder Lug | No Switch | 1 Turn | Linear | 1 Gang | Metal | Potentiometers | 6 mm | 6 mm | - | ||
![]() RV110F-20-15A-A100K Alpha(Taiwan) | In Stock | - | - | 1 | 15000 Cycle | - | - | Panel Mount | - | Details | 15 mm | Smooth | - | 50 V | - | RV110F | - | Rotary | 100 kOhms | - | Horizontal | Through Hole | No Switch | - | Audio | - | - | Potentiometers | 6 mm | - | - | ||
![]() RV09AF-40-30K-A100K Alpha(Taiwan) | In Stock | - | - | 1000 | 10000 Cycle | + 70 C | - 10 C | PCB Mount | Without Detent | Details | 30 mm | Knurled / Serrated | - | 50 VAC | - | RV09AF | 20 % | Rotary | 100 kOhms | 50 mW (1/20 W) | Vertical | Snap-In | No Switch | 1 Turn | Log | 1 Gang | Metal | Potentiometers | 6 mm | - | - | ||
![]() RV120F-10-15F-A100K-0075 Alpha(Taiwan) | In Stock | - | - | 1000 | 15000 Cycle | - | - | Panel Mount | Without Detent | Details | 15 mm | Flatted / D | 0.370394 oz | 100 VAC | - | RV120F | - | Rotary | 100 kOhms | 40 mW | - | Solder Lug | No Switch | 1 Turn | Log | 1 Gang | Metal | Potentiometers | 6 mm | 6 mm | - | ||
![]() RV16CF-40-16F1-B5K-0013 Alpha(Taiwan) | In Stock | - | - | 1000 | 15000 Cycle | - | - | PCB Mount | Without Detent | Details | 16 mm | Flatted / D | 0.446083 oz | 200 VAC | - | RV16CF | 20 % | Rotary | 5 kOhms | 200 mW (1/5 W) | Vertical | Through Hole | Rotary Switch | 1 Turn | Linear | 1 Gang | Metal | Potentiometers | 5.5 mm | - | 0.67 in | ||
![]() RV09AF-20-20K-A2K Alpha(Taiwan) | In Stock | - | - | 1000 | - | - | - | PCB Mount | - | Details | - | - | - | - | - | RV09AF | - | - | - | - | Horizontal | - | - | - | Audio | - | - | - | - | - | - | ||
![]() RV09AF-40-20K-B2K Alpha(Taiwan) | In Stock | - | - | 1000 | 10000 Cycle | + 70 C | - 10 C | PCB Mount | Without Detent | Details | 20 mm | Knurled / Serrated | 0.064386 oz | 50 VAC | - | RV09AF | 20 % | Rotary | 2 kOhms | 50 mW (1/20 W) | Vertical | Snap-In | No Switch | 1 Turn | Linear | 1 Gang | Metal | Potentiometers | 6 mm | - | - | ||
![]() RV112FF-40-20A-B10K Alpha(Taiwan) | In Stock | - | - | 1 | 15000 Cycle | - | - | Panel Mount | - | Details | 20 mm | Smooth | - | 50 V | - | RV112FF | - | Rotary | 10 kOhms | - | Vertical | Through Hole | No Switch | - | Linear | - | - | Potentiometers | 6 mm | - | - | ||
![]() RV16AF-10-20R1-A1K-LA Alpha(Taiwan) | In Stock | - | - | 1000 | 15000 Cycle | + 70 C | - 10 C | Panel Mount | Without Detent | Details | 20 mm | Smooth | 0.412264 oz | 150 VAC | - | RV16AF | 20 % | Rotary | 1 kOhms | 60 mW | - | Solder Lug | No Switch | 1 Turn | Audio | 1 Gang | Metal | Potentiometers | 6 mm | - | - | ||
![]() RV24AF-22-15R1-B100K-3LA Alpha(Taiwan) | In Stock | - | - | 1000 | 15000 Cycle | + 70 C | - 10 C | PCB Mount | Without Detent | Details | 15 mm | Smooth | - | 250 VAC | - | RV24AF | 20 % | Rotary | 100 kOhms | 250 mW (1/4 W) | Horizontal | Through Hole | No Switch | 1 Turn | Linear | 1 Gang | Metal | Potentiometers | 6.35 mm | 24 mm | - | ||
![]() RV110F-20-20B-A100K Alpha(Taiwan) | In Stock | - | - | 1 | 15000 Cycle | + 70 C | - 10 C | PCB Mount | Without Detent | Details | 20 mm | Knurled / Slotted | - | 50 VAC, 20 VDC | - | RV110F | - | Rotary | 100 kOhms | - | Horizontal | Snap-In | No Switch | 1 Turn | Log | 1 Gang | Metal | Potentiometers | 6 mm | - | - | ||
![]() RV16AF-10-15K-C1K-3LA Alpha(Taiwan) | In Stock | - | - | 1000 | 15000 Cycle | + 70 C | - 10 C | Panel Mount | Without Detent | Details | 15 mm | Knurled / Serrated | 0.289183 oz | 150 VAC | Bulk | RV16AF | 20 % | Rotary | 1 kOhms | 60 mW | - | Solder Lug | No Switch | 1 Turn | Reverse Audio | 1 Gang | Metal | Potentiometers | 6 mm | - | - | ||
![]() RV16AF-10-15K-C1M-3LA Alpha(Taiwan) | In Stock | - | - | 1000 | 15000 Cycle | + 70 C | - 10 C | Panel Mount | Without Detent | Details | 15 mm | Knurled / Serrated | 0.425792 oz | 150 VAC | Bulk | RV16AF | 20 % | Rotary | 1 MOhms | 60 mW | - | Solder Lug | No Switch | 1 Turn | Reverse Audio | 1 Gang | Metal | Potentiometers | 6 mm | - | - | ||
![]() RV112BCF-40-25A-A10K Alpha(Taiwan) | In Stock | - | - | 1000 | 15000 Cycle | + 70 C | - 10 C | PCB Mount | Without Detent | Details | 25 mm | Flatted / D | - | 50 VAC | - | RV112BCF | 20 % | Rotary | 10 kOhms | 50 mW (1/20 W) | Horizontal | Snap-In | No Switch | 1 Turn | Log | 1 Gang | - | Potentiometers | 6 mm | - | - | ||
![]() RV16AF-10-15R1-B100K-3LA Alpha(Taiwan) | In Stock | - | - | 1000 | 15000 Cycle | + 70 C | - 10 C | Panel Mount | Without Detent | Details | 15 mm | Smooth | 0.330402 oz | 150 VAC | - | RV16AF | 20 % | Rotary | 100 kOhms | 125 mW (1/8 W) | - | Solder Lug | No Switch | 1 Turn | Linear | 1 Gang | Metal | Potentiometers | 6 mm | - | - | ||
![]() RV16AF-10-15R1-B20K-3LA Alpha(Taiwan) | In Stock | - | - | 1000 | 15000 Cycle | + 70 C | - 10 C | Panel Mount | Without Detent | Details | 15 mm | Smooth | 0.254595 oz | 150 VAC | - | RV16AF | 20 % | Rotary | 20 kOhms | 125 mW (1/8 W) | - | Solder Lug | No Switch | 1 Turn | Linear | 1 Gang | Metal | Potentiometers | 6 mm | - | - | ||
![]() RV16AF-10-15R1-B25K-3DLA Alpha(Taiwan) | In Stock | - | - | 1000 | 15000 Cycle | + 70 C | - 10 C | Panel Mount | 11 Detent | Details | 15 mm | Smooth | 0.249126 oz | 150 VAC | - | RV16AF | 20 % | Rotary | 25 kOhms | 125 mW (1/8 W) | - | Solder Lug | No Switch | 1 Turn | Linear | 1 Gang | Metal | Potentiometers | 6 mm | - | - | ||
![]() RV16AF-10-15R1-B10K-3DLA Alpha(Taiwan) | In Stock | - | - | 1000 | 15000 Cycle | + 70 C | - 10 C | Panel Mount | 11 Detent | Details | 15 mm | Smooth | 0.280766 oz | 150 VAC | - | RV16AF | 20 % | Rotary | 10 kOhms | 125 mW (1/8 W) | - | Solder Lug | No Switch | 1 Turn | Linear | 1 Gang | Metal | Potentiometers | 6 mm | - | - | ||
![]() RV112FF-40-25A-0B10K Alpha(Taiwan) | In Stock | - | - | 1 | 15000 Cycle | + 70 C | - 10 C | PCB Mount | Without Detent | Details | 25 mm | Flatted / D | 0.108703 oz | 5 VDC to 15 VDC | - | RV112FF | 20 % | Rotary | 10 kOhms | 50 mW (1/20 W) | Vertical | Snap-In | No Switch | 1 Turn | Linear | 1 Gang | - | Potentiometers | 6 mm | - | - | ||
![]() RV24AF-40-15R1-B500ohm-3LA Alpha(Taiwan) | In Stock | - | - | 1000 | 15000 Cycle | + 70 C | - 10 C | PCB Mount | Without Detent | Details | 15 mm | Smooth | 0.546358 oz | 250 VAC | - | RV24AF | 20 % | Rotary | 500 Ohms | 250 mW (1/4 W) | Vertical | Through Hole | No Switch | 1 Turn | Linear | 1 Gang | Metal | Potentiometers | 6.35 mm | 24 mm | - |