- Factory Pack QuantityFactory Pack Quantity
- Orientation
- RoHS
- Series
- Taper
- Mounting Styles
- Product
- Termination Style
- Type
- Shaft Length
- Shaft Type
- Resistance
Attribute column
Manufacturer
Alpha Wire Adjustable Power Resistor
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Pack QuantityFactory Pack Quantity | Life | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Number of Detents | Part # Aliases | RoHS | Shaft Length | Shaft Type | Unit Weight | Voltage, Rating | Packaging | Series | Tolerance | Type | Resistance | Power Rating | Orientation | Termination Style | Switch Type | Number of Turns | Taper | Number of Gangs | Element Type | Product | Shaft Diameter | Diameter | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RV16BF-10-15R1-B5K-LA Alpha(Taiwan) | In Stock | - | - | 1000 | 15000 Cycle | - | - | Panel Mount | Without Detent | - | Details | 15 mm | Smooth | 0.541455 oz | 200 VAC | - | RV16BF | 20 % | Rotary | 5 kOhms | 200 mW (1/5 W) | - | Solder Lug | Push-Pull Switch | 1 Turn | Linear | 1 Gang | Metal | Potentiometers | 6 mm | - | - | ||
![]() RV09AF-40-20K-A2K Alpha(Taiwan) | In Stock | - | - | 1000 | - | - | - | PCB Mount | - | - | Details | - | - | - | - | - | RV09AF | - | - | - | - | Vertical | - | - | - | Audio | - | - | - | - | - | - | ||
![]() RV161SF-10-012J-B100K-00K Alpha(Taiwan) | In Stock | - | - | 1000 | - | - | - | Panel Mount | - | - | Details | - | - | - | - | - | RV161SF | - | Rotary | - | - | - | Solder Lug | Rotary Switch | 1 Turn | - | 1 Gang | - | Potentiometers | - | - | - | ||
![]() RV24AF-10-40R1-B2K-LA Alpha(Taiwan) | In Stock | - | - | 1000 | 15000 Cycle | + 70 C | - 10 C | Panel Mount | Without Detent | - | Details | 40 mm | Smooth | - | 250 VAC | - | RV24AF | 20 % | Rotary | 2 kOhms | 250 mW (1/4 W) | - | Solder Lug | No Switch | 1 Turn | Linear | 1 Gang | Metal | Potentiometers | 6.35 mm | 24 mm | - | ||
![]() RV142F-40-20BL-A20K Alpha(Taiwan) | In Stock | - | - | 1000 | - | - | - | PCB Mount | - | - | Details | 13.7 mm | Knurled / Serrated | - | 50 V | Bulk | RV142F | 20 % | Rotary | 20 kOhms | 50 mW (1/20 W) | Vertical | Snap-In | - | 1 Turn | Audio | 1 Gang | - | Potentiometers | - | 14 mm | 15 mm | ||
![]() RV142FPF-40B1-20F-0B10K-004 Alpha(Taiwan) | In Stock | - | - | 1 | 15000 Cycle | - | - | PCB Mount | Without Detent | - | Details | 20 mm | Flatted / D | 0.330797 oz | 5 VDC to 15 VDC | - | RV142FPF | - | Rotary | 10 kOhms | - | Vertical | Snap-In | Push Switch | 1 Turn | Linear | 2 Gang | Metal | Potentiometers | 6 mm | - | - | ||
![]() RV16AF-10-15R1-B100K-3DLA Alpha(Taiwan) | In Stock | - | - | 1000 | 15000 Cycle | + 70 C | - 10 C | Panel Mount | 11 Detent | - | Details | 15 mm | Smooth | 0.258417 oz | 150 VAC | - | RV16AF | 20 % | Rotary | 100 kOhms | 125 mW (1/8 W) | - | Solder Lug | No Switch | 1 Turn | Linear | 1 Gang | Metal | Potentiometers | 6 mm | - | - | ||
![]() RV16AF-10-15R1-B500K-3CLA Alpha(Taiwan) | In Stock | - | - | 1000 | 15000 Cycle | + 70 C | - 10 C | Panel Mount | Center Detent | RV16AF-10-15R1-B500K-0C | Details | 15 mm | Smooth | 0.242009 oz | 150 VAC | - | RV16AF | 20 % | Rotary | 500 kOhms | 125 mW (1/8 W) | - | Solder Lug | No Switch | 1 Turn | Linear | 1 Gang | Metal | Potentiometers | 6 mm | - | - | ||
![]() RV24A01F-10-15R1-A500K-3LA Alpha(Taiwan) | In Stock | - | - | 1000 | - | - | - | Panel Mount | - | - | Details | 15 mm | Smooth | - | - | - | RV24A01F | - | Rotary | 500 kOhms | 250 mW (1/4 W) | - | Solder Lug | Rotary Switch | 1 Turn | Audio | 1 Gang | - | Potentiometers | 6.35 mm | 24 mm | - | ||
![]() RD901F-20-15R1-B5K-00L1 Alpha(Taiwan) | In Stock | - | - | 1000 | - | - | - | Panel Mount | - | - | Details | 15 mm | Smooth | - | 50 V | - | RD901F | 20 % | Rotary | 5 kOhms | 50 mW (1/20 W) | Horizontal | Through Hole | - | 1 Turn | Linear | 1 Gang | - | Potentiometers | 6.35 mm | - | - | ||
![]() RD901F-40-15R-B10K-00DL1 Alpha(Taiwan) | In Stock | - | - | 1 | - | - | - | Panel Mount | - | - | Details | 15 mm | Smooth | - | 50 V | - | RD901F | - | Rotary | 10 kOhms | - | Vertical | Through Hole | No Switch | - | Linear | 1 Gang | - | Potentiometers | 6 mm | - | - | ||
![]() RD901F-40-15K-B10K-00DL1 Alpha(Taiwan) | In Stock | - | - | 1000 | - | - | - | Panel Mount | - | - | Details | 15 mm | Knurled / Serrated | - | 50 V | - | RD901F | - | Rotary | 10 kOhms | - | Vertical | Through Hole | No Switch | - | Linear | 1 Gang | - | Potentiometers | 6 mm | - | - | ||
![]() RV24A01F-10-15R1-B250K-3LA Alpha(Taiwan) | In Stock | - | - | 1000 | - | - | - | Panel Mount | - | - | Details | 15 mm | Smooth | - | 500 V | - | RV24A01F | 20 % | Rotary | 250 kOhms | 500 mW (1/2 W) | - | Solder Lug | Rotary Switch | 1 Turn | Linear | 1 Gang | - | Potentiometers | 6.35 mm | 24 mm | - | ||
![]() RV142F-40-20BL-A5K Alpha(Taiwan) | In Stock | - | - | 1000 | 15000 Cycle | - | - | PCB Mount | Without Detent | - | Details | 20 mm | Knurled / Serrated | - | 50 VAC, 20 VDC | Bulk | RV142F | 20 % | Rotary | 5 kOhms | 50 mW (1/20 W) | Vertical | Snap-In | - | 1 Turn | Audio | 2 Gang | - | Potentiometers | 6.9 mm | 14 mm | 15 mm | ||
![]() RV16BF-20-15R1-B1K-LA Alpha(Taiwan) | In Stock | - | - | 1000 | - | - | - | PCB Mount | - | RV16BF-20-15R1-B1K | Details | 0.33 in | Smooth | - | - | - | RV16BF | 20 % | Rotary | 1 kOhms | 200 mW (1/5 W) | Horizontal | Through Hole | Rotary Switch | 1 Turn | Linear | 1 Gang | Carbon | Potentiometers | 0.25 in | - | - | ||
![]() RD901F-20-15R-B5K-00L1 Alpha(Taiwan) | In Stock | - | - | 1000 | - | - | - | Panel Mount | - | - | Details | 15 mm | Smooth | - | 50 V | - | RD901F | 20 % | Rotary | 5 kOhms | 50 mW (1/20 W) | Horizontal | Through Hole | - | 1 Turn | Linear | 1 Gang | - | Potentiometers | 6 mm | - | - | ||
![]() RD701F-20B1-15F-B10K-005 Alpha(Taiwan) | In Stock | - | - | 1000 | - | - | - | PCB Mount | - | - | Details | 15 mm | Flatted / D | - | - | Bulk | RD701F | - | Rotary | 10 kOhms | - | Horizontal | Through Hole | - | 1 Turn | Linear | 1 Gang | - | Potentiometers | 6 mm | - | - | ||
![]() RD901F-40-15F-B100K-00DL1 Alpha(Taiwan) | In Stock | - | - | 1000 | - | - | - | Panel Mount | - | - | Details | 15 mm | Flatted / D | - | 50 V | - | RD901F | - | Rotary | 100 kOhms | - | Vertical | Through Hole | No Switch | - | Linear | 1 Gang | - | Potentiometers | 6 mm | - | - | ||
![]() RV122F-20-15F-A1M-0072 Alpha(Taiwan) | In Stock | - | - | 1000 | - | - | - | Panel Mount | - | - | Details | 15 mm | Flatted / D | - | 100 V | - | RV122F | 5 % | Rotary | 1 MOhms | 40 mW | Horizontal | Through Hole | - | 1 Turn | Audio | 2 Gang | - | Potentiometers | 6 mm | 6 mm | - | ||
![]() RD901F-20-15R1-B10K-00L1 Alpha(Taiwan) | In Stock | - | - | 1000 | 15000 Cycle | + 70 C | - 10 C | PCB Mount | Without Detent | RD901F-20-15R1-B10K | Details | 15 mm | Smooth | 0.213004 oz | 50 VAC | - | RD901F | 20 % | Rotary | 10 kOhms | 50 mW (1/20 W) | Horizontal | Through Hole | No Switch | 1 Turn | Linear | 1 Gang | Metal | Potentiometers | 6 mm | - | - |