- Factory Pack QuantityFactory Pack Quantity
- Orientation
- RoHS
- Series
- Taper
- Mounting Styles
- Product
- Termination Style
- Type
- Shaft Length
- Shaft Type
- Resistance
Attribute column
Manufacturer
Alpha Wire Adjustable Power Resistor
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Pack QuantityFactory Pack Quantity | Life | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Number of Detents | Part # Aliases | RoHS | Shaft Length | Shaft Type | Unit Weight | Voltage, Rating | Series | Tolerance | Type | Resistance | Power Rating | Orientation | Termination Style | Switch Type | Number of Turns | Taper | Number of Gangs | Element Type | Product | Shaft Diameter |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RV16AF-10-15R1-B1K-3CLA Alpha(Taiwan) | In Stock | - | - | 1000 | 15000 Cycle | + 70 C | - 10 C | Panel Mount | Center Detent | RV16AF-10-15R1-B1K-0C | Details | 15 mm | Smooth | 0.412264 oz | 150 VAC | RV16AF | 20 % | Rotary | 1 kOhms | 125 mW (1/8 W) | - | Solder Lug | No Switch | 1 Turn | Linear | 1 Gang | Metal | Potentiometers | 6 mm | ||
![]() RV16AF-10-15R1-B1K-3DLA Alpha(Taiwan) | In Stock | - | - | 1000 | 15000 Cycle | + 70 C | - 10 C | Panel Mount | 11 Detent | RV16AF-10-15R1-B1K-OD | Details | 15 mm | Smooth | 0.260760 oz | 150 VAC | RV16AF | 20 % | Rotary | 1 kOhms | 125 mW (1/8 W) | - | Solder Lug | No Switch | 1 Turn | Linear | 1 Gang | Metal | Potentiometers | 6 mm |