- Factory Pack QuantityFactory Pack Quantity
- Orientation
- RoHS
- Series
- Taper
- Mounting Styles
- Product
- Termination Style
- Type
- Shaft Length
- Shaft Type
- Resistance
Attribute column
Manufacturer
Alpha Wire Adjustable Power Resistor
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Pack QuantityFactory Pack Quantity | Life | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Number of Detents | Part # Aliases | RoHS | Shaft Length | Shaft Type | Unit Weight | Voltage, Rating | Packaging | Series | Tolerance | Type | Resistance | Power Rating | Orientation | Termination Style | Switch Type | Number of Turns | Taper | Number of Gangs | Element Type | Product | Shaft Diameter | Diameter | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RV24AF-10-40R1-B250K-LA Alpha(Taiwan) | In Stock | - | - | 1000 | 15000 Cycle | + 70 C | - 10 C | Panel Mount | Without Detent | - | Details | 40 mm | Smooth | - | 250 VAC | - | RV24AF | 20 % | Rotary | 250 kOhms | 250 mW (1/4 W) | - | Solder Lug | No Switch | 1 Turn | Linear | 1 Gang | Metal | Potentiometers | 6.35 mm | 24 mm | - | ||
![]() RV120F-10-15F-A1K-0075 Alpha(Taiwan) | In Stock | - | - | 1000 | 15000 Cycle | - | - | Panel Mount | Without Detent | - | Details | 15 mm | Flatted / D | 0.206132 oz | 100 VAC | - | RV120F | - | Rotary | 1 kOhms | 40 mW | - | Solder Lug | No Switch | 1 Turn | Log | 1 Gang | Metal | Potentiometers | 6 mm | 6 mm | - | ||
![]() RV120F-20-15F-B10K-0075 Alpha(Taiwan) | In Stock | - | - | 1000 | 15000 Cycle | - | - | PCB Mount | Without Detent | - | Details | 15 mm | Flatted / D | 0.412264 oz | 150 VAC | - | RV120F | 20 % | Rotary | 10 kOhms | 80 mW | Horizontal | Through Hole | No Switch | 1 Turn | Linear | 1 Gang | Metal | Potentiometers | 6 mm | 6 mm | - | ||
![]() RV16AF-10-15S1-A250K-LA Alpha(Taiwan) | In Stock | - | - | 1000 | 15000 Cycle | + 70 C | - 10 C | Panel Mount | Without Detent | - | Details | 15 mm | Smooth / Slotted | - | 150 VAC | - | RV16AF | 20 % | Rotary | 250 kOhms | 60 mW | - | Solder Lug | No Switch | 1 Turn | Audio | 1 Gang | Metal | Potentiometers | 6 mm | - | - | ||
![]() RV24AF-10-15R1-A100K-3LA Alpha(Taiwan) | In Stock | - | - | 1000 | 15000 Cycle | + 70 C | - 10 C | Panel Mount | Without Detent | - | Details | 15 mm | Smooth | 0.519282 oz | 250 VAC | - | RV24AF | 20 % | Rotary | 100 kOhms | 250 mW (1/4 W) | - | Solder Lug | No Switch | 1 Turn | Audio | 1 Gang | Metal | Potentiometers | 6.35 mm | 24 mm | - | ||
![]() RV112BF-40E1-25A-A1M-0068 Alpha(Taiwan) | In Stock | - | - | 1000 | 15000 Cycle | + 70 C | - 10 C | PCB Mount | Without Detent | RV112BF-40E1-25F-A1M | Details | 25 mm | Flatted / D | - | 50 VAC | - | RV112BF | 20 % | Rotary | 1 MOhms | 50 mW (1/20 W) | Vertical | Snap-In | No Switch | 1 Turn | Log | 1 Gang | Metal | Potentiometers | 6 mm | - | - | ||
![]() RV170F-10-15R1-B2K-0021 Alpha(Taiwan) | In Stock | - | - | 1000 | 15000 Cycle | + 70 C | - 10 C | Panel Mount | Without Detent | RV170F-10-15R1-B2K | Details | 15 mm | Smooth | - | 200 VAC | - | RV170F | 20 % | Rotary | 2 kOhms | 100 mW (1/10 W) | - | Solder Lug | No Switch | 1 Turn | Linear | 1 Gang | Metal | Potentiometers | 6 mm | - | - | ||
![]() RV16AF-10-15S1-A1K-LA Alpha(Taiwan) | In Stock | - | - | 1000 | 15000 Cycle | + 70 C | - 10 C | Panel Mount | Without Detent | - | Details | 15 mm | Smooth / Slotted | - | 150 VAC | - | RV16AF | 20 % | Rotary | 1 kOhms | 60 mW | - | Solder Lug | No Switch | 1 Turn | Audio | 1 Gang | Metal | Potentiometers | 6 mm | - | - | ||
![]() RV122F-20-15F-A10K-0072 Alpha(Taiwan) | In Stock | - | - | 1000 | 15000 Cycle | - | - | PCB Mount | Without Detent | - | Details | 15 mm | Flatted / D | 0.709653 oz | 100 VAC | - | RV122F | - | Rotary | 10 kOhms | 40 mW | Horizontal | Through Hole | No Switch | 1 Turn | Audio | 2 Gang | Metal | Potentiometers | 6 mm | 6 mm | - | ||
![]() RV24AF-10-15F-A10K-LA Alpha(Taiwan) | In Stock | - | - | 1000 | 15000 Cycle | + 70 C | - 10 C | Panel Mount | Without Detent | - | Details | 15 mm | Flatted / D | 2.264236 oz | 250 VAC | - | RV24AF | 20 % | Rotary | 10 kOhms | 250 mW (1/4 W) | - | Solder Lug | No Switch | 1 Turn | Audio | 1 Gang | Metal | Potentiometers | 6 mm | 24 mm | 0.452 in | ||
![]() RV112BF-40E1-25A-B100K-0068 Alpha(Taiwan) | In Stock | - | - | 1000 | 15000 Cycle | + 70 C | - 10 C | PCB Mount | Without Detent | - | Details | 25 mm | Flatted / D | - | 50 VAC | - | RV112BF | 20 % | Rotary | 100 kOhms | 50 mW (1/20 W) | Vertical | Snap-In | No Switch | 1 Turn | Linear | 1 Gang | Metal | Potentiometers | 6 mm | - | - | ||
![]() RV16AF-10-20R1-B500K-LA Alpha(Taiwan) | In Stock | - | - | 1000 | 15000 Cycle | + 70 C | - 10 C | Panel Mount | Without Detent | - | Details | 20 mm | Smooth | 0.549686 oz | 150 VAC | - | RV16AF | 20 % | Rotary | 500 kOhms | 125 mW (1/8 W) | - | Solder Lug | No Switch | 1 Turn | Linear | 1 Gang | Metal | Potentiometers | 6 mm | - | - | ||
![]() RV120F-10-15F-A1M-0075 Alpha(Taiwan) | In Stock | - | - | 1000 | 15000 Cycle | - | - | Panel Mount | Without Detent | - | Details | 15 mm | Flatted / D | - | 100 VAC | - | RV120F | - | Rotary | 1 MOhms | 40 mW | - | Solder Lug | No Switch | 1 Turn | Log | 1 Gang | Metal | Potentiometers | 6 mm | 6 mm | - | ||
![]() RV16AF-20-15K-A250K-3LA Alpha(Taiwan) | In Stock | - | - | 1000 | 15000 Cycle | + 70 C | - 10 C | PCB Mount | Without Detent | - | Details | 15 mm | Knurled / Serrated | - | 150 VAC | - | RV16AF | 20 % | Rotary | 250 kOhms | 60 mW | Horizontal | Through Hole | No Switch | 1 Turn | Audio | 1 Gang | Metal | Potentiometers | 6 mm | - | - | ||
![]() RV16AF-10-15K-C10K-3LA Alpha(Taiwan) | In Stock | - | - | 1000 | 15000 Cycle | + 70 C | - 10 C | Panel Mount | Without Detent | - | Details | 15 mm | Knurled / Serrated | 0.301726 oz | 150 VAC | Bulk | RV16AF | 20 % | Rotary | 10 kOhms | 60 mW | - | Solder Lug | No Switch | 1 Turn | Reverse Audio | 1 Gang | Metal | Potentiometers | 6 mm | - | - | ||
![]() RV112BF-40E1-25A-A100K-0068 Alpha(Taiwan) | In Stock | - | - | 1000 | 15000 Cycle | + 70 C | - 10 C | PCB Mount | Without Detent | - | Details | 25 mm | Flatted / D | - | 50 VAC | - | RV112BF | 20 % | Rotary | 100 kOhms | 50 mW (1/20 W) | Vertical | Snap-In | No Switch | 1 Turn | Log | 1 Gang | Metal | Potentiometers | 6 mm | - | - | ||
![]() RV112BF-40E1-25A-A500K-0068 Alpha(Taiwan) | In Stock | - | - | 1000 | 15000 Cycle | + 70 C | - 10 C | PCB Mount | Without Detent | RV112BF-40E1-25F-A500K | Details | 25 mm | Flatted / D | - | 50 VAC | - | RV112BF | 20 % | Rotary | 500 kOhms | 50 mW (1/20 W) | Vertical | Snap-In | No Switch | 1 Turn | Log | 1 Gang | Metal | Potentiometers | 6 mm | - | - | ||
![]() RV09AF-40-30K-B500K Alpha(Taiwan) | In Stock | - | - | 1000 | 10000 Cycle | + 70 C | - 10 C | PCB Mount | Without Detent | - | Details | 30 mm | Knurled / Serrated | - | 50 VAC | - | RV09AF | 20 % | Rotary | 500 kOhms | 50 mW (1/20 W) | Vertical | Snap-In | No Switch | 1 Turn | Linear | 1 Gang | Metal | Potentiometers | 6 mm | - | - | ||
![]() RV112BCF-40-25A-B100K Alpha(Taiwan) | In Stock | - | - | 1000 | 15000 Cycle | + 70 C | - 10 C | PCB Mount | Without Detent | - | Details | 25 mm | Flatted / D | - | 50 VAC | - | RV112BCF | 20 % | Rotary | 10 kOhms | 50 mW (1/20 W) | Horizontal | Snap-In | No Switch | 1 Turn | Linear | 1 Gang | - | Potentiometers | 6 mm | - | - | ||
![]() RV24AF-40-15R1-B25K-3LA Alpha(Taiwan) | In Stock | - | - | 1000 | 15000 Cycle | + 70 C | - 10 C | PCB Mount | Without Detent | - | Details | 15 mm | Smooth | 0.573177 oz | 250 VAC | - | RV24AF | 20 % | Rotary | 25 kOhms | 250 mW (1/4 W) | Vertical | Through Hole | No Switch | 1 Turn | Linear | 1 Gang | Metal | Potentiometers | 6.35 mm | 24 mm | - |