- Factory Pack QuantityFactory Pack Quantity
- Orientation
- RoHS
- Series
- Taper
- Mounting Styles
- Product
- Termination Style
- Type
- Shaft Length
- Shaft Type
- Resistance
Attribute column
Manufacturer
Alpha Wire Adjustable Power Resistor
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Pack QuantityFactory Pack Quantity | Life | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Number of Detents | Part # Aliases | RoHS | Shaft Length | Shaft Type | Unit Weight | Voltage, Rating | Packaging | Series | Tolerance | Type | Resistance | Power Rating | Orientation | Termination Style | Switch Type | Number of Turns | Taper | Number of Gangs | Element Type | Product | Shaft Diameter | Diameter | Height | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RV24AF-10-40R1-B5K-LA Alpha(Taiwan) | In Stock | - | - | 1000 | 15000 Cycle | + 70 C | - 10 C | Panel Mount | Without Detent | - | Details | 40 mm | Smooth | 0.652216 oz | 250 VAC | - | RV24AF | 20 % | Rotary | 5 kOhms | 250 mW (1/4 W) | - | Solder Lug | No Switch | 1 Turn | Linear | 1 Gang | Metal | Potentiometers | 6.35 mm | 24 mm | - | - | ||
![]() RV120F-10-15F-A5K-0075 Alpha(Taiwan) | In Stock | - | - | 1000 | 15000 Cycle | - | - | Panel Mount | Without Detent | - | Details | 15 mm | Flatted / D | 0.177413 oz | 100 VAC | - | RV120F | - | Rotary | 5 kOhms | 40 mW | - | Solder Lug | No Switch | 1 Turn | Log | 1 Gang | Metal | Potentiometers | 6 mm | 6 mm | - | - | ||
![]() RV16AF-20-15K-A5K-3LA Alpha(Taiwan) | In Stock | - | - | 1000 | 15000 Cycle | + 70 C | - 10 C | PCB Mount | Without Detent | - | Details | 15 mm | Knurled / Serrated | 0.443041 oz | 150 VAC | - | RV16AF | 20 % | Rotary | 5 kOhms | 60 mW | Horizontal | Through Hole | No Switch | 1 Turn | Audio | 1 Gang | Metal | Potentiometers | 6 mm | - | - | - | ||
![]() RV24AF-10-40R1-B5M-LA Alpha(Taiwan) | In Stock | - | - | 1000 | 15000 Cycle | + 70 C | - 10 C | Panel Mount | Without Detent | - | Details | 40 mm | Smooth | 0.652216 oz | 250 VAC | - | RV24AF | 20 % | Rotary | 5 MOhms | 250 mW (1/4 W) | - | Solder Lug | No Switch | 1 Turn | Linear | 1 Gang | Metal | Potentiometers | 6.35 mm | 24 mm | - | - | ||
![]() RV16AF-20-15K-A25K-3LA Alpha(Taiwan) | In Stock | - | - | 1000 | 15000 Cycle | + 70 C | - 10 C | PCB Mount | Without Detent | - | Details | 15 mm | Knurled / Serrated | 0.504594 oz | 150 VAC | - | RV16AF | 20 % | Rotary | 25 kOhms | 60 mW | Horizontal | Through Hole | No Switch | 1 Turn | Audio | 1 Gang | Metal | Potentiometers | 6 mm | - | - | - | ||
![]() RV24AF-40-15R1-B5K-3LA Alpha(Taiwan) | In Stock | - | - | 1000 | 15000 Cycle | + 70 C | - 10 C | PCB Mount | Without Detent | - | Details | 15 mm | Smooth | 0.544136 oz | 250 VAC | - | RV24AF | 20 % | Rotary | 5 kOhms | 250 mW (1/4 W) | Vertical | Through Hole | No Switch | 1 Turn | Linear | 1 Gang | Metal | Potentiometers | 6.35 mm | 24 mm | - | - | ||
![]() RV24AF-10-20K-B1K-LA Alpha(Taiwan) | In Stock | - | - | 1000 | 15000 Cycle | + 70 C | - 10 C | Panel Mount | Without Detent | RV24AF-10-20K-B1K | Details | 20 mm | Knurled / Serrated | - | 250 VAC | - | RV24AF | 20 % | Rotary | 1 kOhms | 250 mW (1/4 W) | - | Solder Lug | No Switch | 1 Turn | Linear | 1 Gang | Metal | Potentiometers | 6 mm | 24 mm | - | - | ||
![]() RV16AF-10-15K-A50K-3LA Alpha(Taiwan) | In Stock | - | - | 1000 | 15000 Cycle | + 70 C | - 10 C | Panel Mount | Without Detent | - | Details | 15 mm | Knurled / Serrated | 1 oz | 150 VAC | - | RV16AF | 20 % | Rotary | 50 kOhms | 60 mW | - | Solder Lug | No Switch | 1 Turn | Audio | 1 Gang | Metal | Potentiometers | 6 mm | - | - | - | ||
![]() RV16AF-20-15K-C50K-3LA Alpha(Taiwan) | In Stock | - | - | 1000 | 15000 Cycle | + 70 C | - 10 C | PCB Mount | Without Detent | - | Details | 15 mm | Knurled / Serrated | 0.307290 oz | 150 VAC | - | RV16AF | 20 % | Rotary | 50 kOhms | 60 mW | Horizontal | Through Hole | No Switch | 1 Turn | Reverse Audio | 1 Gang | Metal | Potentiometers | 6 mm | 17 mm | 16.5 mm | 24.5 mm | ||
![]() RV16AF-10-15S1-C5K-LA Alpha(Taiwan) | In Stock | - | - | 1000 | 15000 Cycle | + 70 C | - 10 C | Panel Mount | Without Detent | - | Details | 15 mm | Smooth / Slotted | 0.452847 oz | 150 VAC | Bulk | RV16AF | 20 % | Rotary | 5 kOhms | 60 mW | - | Solder Lug | No Switch | 1 Turn | Reverse Audio | 1 Gang | Metal | Potentiometers | 6 mm | - | - | - | ||
![]() RV24BF-10-15R1-A250K-LA Alpha(Taiwan) | In Stock | - | - | 1000 | 15000 Cycle | + 70 C | - 10 C | Panel Mount | Without Detent | - | Details | 15 mm | Smooth | 1.132118 oz | 250 VAC | - | RV24BF | 20 % | Rotary | 250 kOhms | 500 mW (1/2 W) | - | Solder Lug | No Switch | 1 Turn | Audio | 2 Gang | Metal | Potentiometers | 6.35 mm | 24 mm | - | - | ||
![]() RD701F-20B1-15F-B5K-005 Alpha(Taiwan) | In Stock | - | - | 1000 | 15000 Cycle | + 70 C | - 10 C | PCB Mount | Without Detent | - | Details | 15 mm | Flatted / D | 0.137317 oz | 50 VAC | Bulk | RD701F | - | Rotary | 5 kOhms | - | Horizontal | Through Hole | No Switch | 1 Turn | Linear | 1 Gang | - | Potentiometers | 6 mm | - | - | - | ||
![]() RV24AF-10-15R1-B50K-3LA Alpha(Taiwan) | In Stock | - | - | 1000 | 15000 Cycle | + 70 C | - 10 C | Panel Mount | Without Detent | - | Details | 15 mm | Smooth | 0.617109 oz | 250 VAC | - | RV24AF | 20 % | Rotary | 50 kOhms | 250 mW (1/4 W) | - | Solder Lug | No Switch | 1 Turn | Linear | 1 Gang | Metal | Potentiometers | 6.35 mm | 24 mm | - | - | ||
![]() RV16AF-20-15K-C1M-3LA Alpha(Taiwan) | In Stock | - | - | 1000 | 15000 Cycle | + 70 C | - 10 C | PCB Mount | Without Detent | - | Details | 15 mm | Knurled / Serrated | 0.594778 oz | 150 VAC | - | RV16AF | 20 % | Rotary | 1 MOhms | 60 mW | Horizontal | Through Hole | No Switch | 1 Turn | Reverse Audio | 1 Gang | Metal | Potentiometers | 6 mm | 17 mm | 16.5 mm | 24.5 mm | ||
![]() RV16AF-10-15S1-A2K-LA Alpha(Taiwan) | In Stock | - | - | 1000 | 15000 Cycle | + 70 C | - 10 C | Panel Mount | Without Detent | - | Details | 15 mm | Smooth / Slotted | 0.258432 oz | 150 VAC | - | RV16AF | 20 % | Rotary | 2 kOhms | 60 mW | - | Solder Lug | No Switch | 1 Turn | Audio | 1 Gang | Metal | Potentiometers | 6 mm | - | - | - | ||
![]() RV16AF-10-15S1-A25K-LA Alpha(Taiwan) | In Stock | - | - | 1000 | 15000 Cycle | + 70 C | - 10 C | Panel Mount | Without Detent | - | Details | 15 mm | Smooth / Slotted | - | 150 VAC | - | RV16AF | 20 % | Rotary | 25 kOhms | 60 mW | - | Solder Lug | No Switch | 1 Turn | Audio | 1 Gang | Metal | Potentiometers | 6 mm | - | - | - | ||
![]() RV16AF-10-15S1-A50K-LA Alpha(Taiwan) | In Stock | - | - | 1000 | 15000 Cycle | + 70 C | - 10 C | Panel Mount | Without Detent | - | Details | 15 mm | Smooth / Slotted | 0.244997 oz | 150 VAC | - | RV16AF | 20 % | Rotary | 50 kOhms | 60 mW | - | Solder Lug | No Switch | 1 Turn | Audio | 1 Gang | Metal | Potentiometers | 6 mm | - | - | - | ||
![]() RV16AF-10-15S1-A5K-LA Alpha(Taiwan) | In Stock | - | - | 1000 | 15000 Cycle | + 70 C | - 10 C | Panel Mount | Without Detent | - | Details | 15 mm | Smooth / Slotted | 0.259246 oz | 150 VAC | - | RV16AF | 20 % | Rotary | 5 kOhms | 60 mW | - | Solder Lug | No Switch | 1 Turn | Audio | 1 Gang | Metal | Potentiometers | 6 mm | - | - | - | ||
![]() RV16AF-20-15K-C25K-3LA Alpha(Taiwan) | In Stock | - | - | 1000 | 15000 Cycle | + 70 C | - 10 C | PCB Mount | Without Detent | - | Details | 15 mm | Knurled / Serrated | - | 150 VAC | - | RV16AF | 20 % | Rotary | 25 kOhms | 60 mW | Horizontal | Through Hole | No Switch | 1 Turn | Reverse Audio | 1 Gang | Metal | Potentiometers | 6 mm | 17 mm | 16.5 mm | 24.5 mm | ||
![]() RV121F-30-009J-A50K-00K Alpha(Taiwan) | In Stock | - | - | 1000 | 15000 Cycle | - | - | PCB Mount | Without Detent | - | Details | 0.9 mm | Knurled / Serrated | 0.692207 oz | 100 VAC | - | RV121F | 20 % | Rotary | 50 kOhms | 40 mW | Vertical | Through Hole | No Switch | 1 Turn | Audio | 1 Gang | - | Potentiometers | 4 mm | 12.5 mm | - | - |