- Factory Pack QuantityFactory Pack Quantity
- Orientation
- RoHS
- Series
- Taper
- Mounting Styles
- Product
- Termination Style
- Type
- Shaft Length
- Shaft Type
- Resistance
Attribute column
Manufacturer
Alpha Wire Adjustable Power Resistor
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Pack QuantityFactory Pack Quantity | Life | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Number of Detents | Part # Aliases | RoHS | Shaft Length | Shaft Type | Unit Weight | Voltage, Rating | Packaging | Series | Tolerance | Type | Resistance | Power Rating | Orientation | Termination Style | Switch Type | Number of Turns | Taper | Number of Gangs | Element Type | Product | Shaft Diameter | Diameter | Height | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RV16AF-20-15S1-A10K-LA Alpha(Taiwan) | In Stock | - | - | 1000 | 15000 Cycle | + 70 C | - 10 C | Panel Mount | Without Detent | - | Details | 15 mm | Smooth / Slotted | - | 150 VAC | - | RV16AF | 20 % | Rotary | 10 kOhms | 60 mW | Horizontal | Solder Lug | No Switch | 1 Turn | Audio | 1 Gang | Metal | Potentiometers | 6 mm | - | - | - | ||
![]() RV24BF-10-15R1-A10K-LA Alpha(Taiwan) | In Stock | - | - | 1000 | 15000 Cycle | + 70 C | - 10 C | Panel Mount | Without Detent | - | Details | 15 mm | Smooth | 0.754240 oz | 250 VAC | - | RV24BF | 20 % | Rotary | 10 kOhms | 500 mW (1/2 W) | - | Solder Lug | No Switch | 1 Turn | Audio | 2 Gang | Metal | Potentiometers | 6.35 mm | 24 mm | - | - | ||
![]() RV16A03F-10-15R1-B1M-0030 Alpha(Taiwan) | In Stock | - | - | 1000 | 15000 Cycle | + 70 C | - 10 C | Panel Mount | Without Detent | - | Details | 15 mm | Smooth | 0.412264 oz | 200 VAC | - | RV16A03F | 20 % | Rotary | 1 MOhms | 125 mW (1/8 W) | - | Solder Lug | Rotary Switch | 1 Turn | Linear | 1 Gang | Metal | Potentiometers | 6 mm | - | - | - | ||
![]() RV170F-24-15R1-B50K-0021 Alpha(Taiwan) | In Stock | - | - | 1000 | 15000 Cycle | + 70 C | - 10 C | Panel Mount | Without Detent | RV170F-24-15R1-B50K | Details | 15 mm | Smooth | 0.824529 oz | 200 VAC | - | RV170F | 20 % | Rotary | 50 kOhms | 100 mW (1/10 W) | Horizontal | Through Hole | No Switch | 1 Turn | Linear | 1 Gang | Metal | Potentiometers | 6 mm | - | - | - | ||
![]() RV16AF-10-15K-A10K-3LA Alpha(Taiwan) | In Stock | - | - | 1000 | 15000 Cycle | + 70 C | - 10 C | Panel Mount | Without Detent | - | Details | 15 mm | Knurled / Serrated | 0.262593 oz | 150 VAC | - | RV16AF | 20 % | Rotary | 10 kOhms | 60 mW | - | Solder Lug | No Switch | 1 Turn | Audio | 1 Gang | Metal | Potentiometers | 6 mm | - | - | - | ||
![]() RV16AF-10-15S1-C10K-LA Alpha(Taiwan) | In Stock | - | - | 1000 | 15000 Cycle | + 70 C | - 10 C | Panel Mount | Without Detent | - | Details | 15 mm | Smooth / Slotted | - | 150 VAC | Bulk | RV16AF | 20 % | Rotary | 10 kOhms | 60 mW | - | Solder Lug | No Switch | 1 Turn | Reverse Audio | 1 Gang | Metal | Potentiometers | 6 mm | - | - | - | ||
![]() RV16AF-20-15K-C10K-3LA Alpha(Taiwan) | In Stock | - | - | 1000 | 15000 Cycle | + 70 C | - 10 C | PCB Mount | Without Detent | - | Details | 15 mm | Knurled / Serrated | 0.258417 oz | 150 VAC | - | RV16AF | 20 % | Rotary | 10 kOhms | 60 mW | Horizontal | Through Hole | No Switch | 1 Turn | Reverse Audio | 1 Gang | Metal | Potentiometers | 6 mm | 17 mm | 16.5 mm | 24.5 mm | ||
![]() RV16AF-20-15S1-C2K-LA Alpha(Taiwan) | In Stock | - | - | 1000 | 15000 Cycle | + 70 C | - 10 C | Panel Mount | Without Detent | - | Details | 15 mm | Smooth / Slotted | - | 150 VAC | - | RV16AF | 20 % | Rotary | 2 kOhms | 60 mW | Horizontal | Solder Lug | No Switch | 1 Turn | Reverse Audio | 1 Gang | Metal | Potentiometers | 6 mm | 17 mm | 16.5 mm | 24.5 mm | ||
![]() RV24AF-10-15R1-A500K-3LA Alpha(Taiwan) | In Stock | - | - | 1000 | 15000 Cycle | + 70 C | - 10 C | Panel Mount | Without Detent | - | Details | 15 mm | Smooth | 0.824529 oz | 250 VAC | - | RV24AF | 20 % | Rotary | 500 kOhms | 250 mW (1/4 W) | - | Solder Lug | No Switch | 1 Turn | Audio | 1 Gang | Metal | Potentiometers | 6.35 mm | 24 mm | - | - | ||
![]() RV24AF-22-15R1-B5K-3LA Alpha(Taiwan) | In Stock | - | - | 1000 | 15000 Cycle | + 70 C | - 10 C | PCB Mount | Without Detent | - | Details | 15 mm | Smooth | 1.304431 oz | 250 VAC | - | RV24AF | 20 % | Rotary | 5 kOhms | 250 mW (1/4 W) | Horizontal | Through Hole | No Switch | 1 Turn | Linear | 1 Gang | Metal | Potentiometers | 6.35 mm | 24 mm | - | - | ||
![]() RV24AF-10-40R1-B1M-LA Alpha(Taiwan) | In Stock | - | - | 1000 | 15000 Cycle | + 70 C | - 10 C | Panel Mount | Without Detent | - | Details | 40 mm | Smooth | 0.754745 oz | 250 VAC | - | RV24AF | 20 % | Rotary | 1 MOhms | 250 mW (1/4 W) | - | Solder Lug | No Switch | 1 Turn | Linear | 1 Gang | Metal | Potentiometers | 6.35 mm | 24 mm | - | - | ||
![]() RV24BF-10-15R1-B50K-LA Alpha(Taiwan) | In Stock | - | - | 1000 | 15000 Cycle | + 70 C | - 10 C | Panel Mount | Without Detent | - | Details | 15 mm | Smooth | 0.892167 oz | 250 VAC | - | RV24BF | 20 % | Rotary | 50 kOhms | 500 mW (1/2 W) | - | Solder Lug | No Switch | 1 Turn | Linear | 2 Gang | Metal | Potentiometers | 6.35 mm | 24 mm | - | - | ||
![]() RV24AF-10-15F-B50K-LA Alpha(Taiwan) | In Stock | - | - | 1000 | 15000 Cycle | + 70 C | - 10 C | Panel Mount | Without Detent | - | Details | 15 mm | Flatted / D | 0.478549 oz | 250 VAC | - | RV24AF | 20 % | Rotary | 50 kOhms | 250 mW (1/4 W) | - | Solder Lug | No Switch | 1 Turn | Linear | 1 Gang | Metal | Potentiometers | 6 mm | 24 mm | - | 0.452 in | ||
![]() RV16AF-10-20R1-B1M-LA Alpha(Taiwan) | In Stock | - | - | 1000 | 15000 Cycle | + 70 C | - 10 C | Panel Mount | Without Detent | - | Details | 20 mm | Smooth | 0.282036 oz | 150 VAC | - | RV16AF | 20 % | Rotary | 1 MOhms | 125 mW (1/8 W) | - | Solder Lug | No Switch | 1 Turn | Linear | 1 Gang | Metal | Potentiometers | 6 mm | - | - | - | ||
![]() RV121SF-30-009J-B5K-00K Alpha(Taiwan) | In Stock | - | - | 1000 | 15000 Cycle | - | - | PCB Mount | Without Detent | - | Details | 0.9 mm | Smooth | 0.163054 oz | 150 VAC | - | RV121SF | 20 % | Rotary | 5 kOhms | 80 mW | Vertical | Through Hole | Rotary Switch | 1 Turn | Linear | 1 Gang | - | Potentiometers | 4 mm | - | - | - | ||
![]() RV09AF-40-30K-B1M Alpha(Taiwan) | In Stock | - | - | 1000 | 10000 Cycle | + 70 C | - 10 C | PCB Mount | Without Detent | - | Details | 30 mm | Knurled / Serrated | 0.117790 oz | 50 VAC | - | RV09AF | 20 % | Rotary | 1 MOhms | 50 mW (1/20 W) | Vertical | Snap-In | No Switch | 1 Turn | Linear | 1 Gang | Metal | Potentiometers | 6 mm | - | - | - | ||
![]() RV120F-20-15F-A10K-0075 Alpha(Taiwan) | In Stock | - | - | 1000 | 15000 Cycle | - | - | PCB Mount | Without Detent | - | Details | 15 mm | Flatted / D | 0.526067 oz | 100 VAC | - | RV120F | 20 % | Rotary | 10 kOhms | 40 mW | Horizontal | Through Hole | No Switch | 1 Turn | Log | 1 Gang | Metal | Potentiometers | 6 mm | 6 mm | - | - | ||
![]() RV16AF-10-15S1-C2K-LA Alpha(Taiwan) | In Stock | - | - | 1000 | 15000 Cycle | + 70 C | - 10 C | Panel Mount | Without Detent | - | Details | 15 mm | Smooth / Slotted | 0.242009 oz | 150 VAC | Bulk | RV16AF | 20 % | Rotary | 2 kOhms | 60 mW | - | Solder Lug | No Switch | 1 Turn | Reverse Audio | 1 Gang | Metal | Potentiometers | 6 mm | - | - | - | ||
![]() RV170F-10-15R1-B100K-0021 Alpha(Taiwan) | In Stock | - | - | 1000 | 15000 Cycle | + 70 C | - 10 C | Panel Mount | Without Detent | - | Details | 15 mm | Smooth | 0.210948 oz | 200 VAC | - | RV170F | 20 % | Rotary | 100 kOhms | 100 mW (1/10 W) | - | Solder Lug | No Switch | 1 Turn | Linear | 1 Gang | Metal | Potentiometers | 6 mm | - | - | - | ||
![]() RV16AF-10-15K-A250K-3LA Alpha(Taiwan) | In Stock | - | - | 1000 | 15000 Cycle | + 70 C | - 10 C | Panel Mount | Without Detent | - | Details | 15 mm | Knurled / Serrated | 0.137421 oz | 150 VAC | - | RV16AF | 20 % | Rotary | 250 kOhms | 60 mW | - | Solder Lug | No Switch | 1 Turn | Audio | 1 Gang | Metal | Potentiometers | 6 mm | - | - | - |