- Factory Pack QuantityFactory Pack Quantity
- Orientation
- RoHS
- Series
- Taper
- Mounting Styles
- Product
- Termination Style
- Type
- Shaft Length
- Shaft Type
- Resistance
Attribute column
Manufacturer
Alpha Wire Adjustable Power Resistor
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Pack QuantityFactory Pack Quantity | Life | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Number of Detents | Part # Aliases | RoHS | Shaft Length | Shaft Type | Unit Weight | Voltage, Rating | Packaging | Series | Tolerance | Type | Resistance | Power Rating | Orientation | Termination Style | Switch Type | Number of Turns | Taper | Number of Gangs | Element Type | Product | Shaft Diameter | Diameter | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RV100F-30-4K1-B500K Alpha(Taiwan) | In Stock | - | - | 1000 | 10000 Cycle | + 70 C | - 10 C | PCB Mount | Without Detent | - | Details | - | - | - | - | - | RV100F | 20 % | Rotary | 500 kOhms | 30 mW (1/32 W) | Vertical | Through Hole | No Switch | 1 Turn | Linear | 1 Gang | Metal | Knob Operating Potentiometers | - | - | 2.2 mm | - | - | ||
![]() RV24A01F-10-15R1-B50K-3LA Alpha(Taiwan) | In Stock | - | - | 1000 | 10000 Cycle | - | - | Panel Mount | Without Detent | - | Details | 15 mm | Smooth | 0.731750 oz | 500 VAC | - | RV24A01F | 20 % | Rotary | 50 kOhms | 500 mW (1/2 W) | - | Solder Lug | Rotary Switch | 1 Turn | Linear | 1 Gang | Metal | Potentiometers | 6.35 mm | 24 mm | - | - | - | ||
![]() RV24AF-10-20K-B500K-LA Alpha(Taiwan) | In Stock | - | - | 1000 | 15000 Cycle | + 70 C | - 10 C | Panel Mount | Without Detent | - | Details | 20 mm | Knurled / Serrated | - | 250 VAC | - | RV24AF | 20 % | Rotary | 500 kOhms | 250 mW (1/4 W) | - | Solder Lug | No Switch | 1 Turn | Linear | 1 Gang | Metal | Potentiometers | 6 mm | 24 mm | - | - | - | ||
![]() RV16CF-40-16F1-B10K-0013 Alpha(Taiwan) | In Stock | - | - | 1000 | 15000 Cycle | - | - | PCB Mount | Without Detent | - | Details | 16 mm | Flatted / D | 0.481878 oz | 200 VAC | - | RV16CF | 20 % | Rotary | 10 kOhms | 200 mW (1/5 W) | Vertical | Through Hole | Rotary Switch | 1 Turn | Linear | 1 Gang | Metal | Potentiometers | 5.5 mm | - | 0.67 in | - | - | ||
![]() RV24AF-22-15R1-B1K-3LA Alpha(Taiwan) | In Stock | - | - | 1000 | 15000 Cycle | + 70 C | - 10 C | PCB Mount | Without Detent | - | Details | 15 mm | Smooth | 1.132118 oz | 250 VAC | - | RV24AF | 20 % | Rotary | 1 kOhms | 250 mW (1/4 W) | Horizontal | Through Hole | No Switch | 1 Turn | Linear | 1 Gang | Metal | Potentiometers | 6.35 mm | 24 mm | - | - | - | ||
![]() RV170SF-10-15R1-B10K-0021 Alpha(Taiwan) | In Stock | - | - | 1000 | 15000 Cycle | - | - | Panel Mount | Without Detent | - | Details | 15 mm | Smooth | 0.241982 oz | 200 VAC | - | RV170SF | 20 % | Rotary | 10 kOhms | 100 mW (1/10 W) | - | Solder Lug | Rotary Switch | 1 Turn | Linear | 1 Gang | Metal | Potentiometers | 6.35 mm | - | - | - | - | ||
![]() RV170F-24-15R1-B1K-0021 Alpha(Taiwan) | In Stock | - | - | 1000 | 15000 Cycle | + 70 C | - 10 C | Panel Mount | Without Detent | - | Details | 15 mm | Smooth | 0.420854 oz | 200 VAC | - | RV170F | 20 % | Rotary | 1 kOhms | 100 mW (1/10 W) | Horizontal | Through Hole | No Switch | 1 Turn | Linear | 1 Gang | Metal | Potentiometers | 6 mm | - | - | - | - | ||
![]() RV24AF-40-15R1-A1M-3LA Alpha(Taiwan) | In Stock | - | - | 1000 | 15000 Cycle | + 70 C | - 10 C | PCB Mount | Without Detent | - | Details | 15 mm | Smooth | 0.584554 oz | 250 VAC | Bulk | RV24AF | 20 % | Rotary | 1 MOhms | 250 mW (1/4 W) | Vertical | Through Hole | No Switch | 1 Turn | Audio | 1 Gang | Metal | Potentiometers | 6.35 mm | 24 mm | - | 0.45 in | 0.95 in | ||
![]() RV24AF-10-15F-B25K-LA Alpha(Taiwan) | In Stock | - | - | 1000 | 15000 Cycle | + 70 C | - 10 C | Panel Mount | Without Detent | - | Details | 15 mm | Flatted / D | 0.396519 oz | 250 VAC | - | RV24AF | 20 % | Rotary | 25 kOhms | 250 mW (1/4 W) | - | Solder Lug | No Switch | 1 Turn | Linear | 1 Gang | Metal | Potentiometers | 6 mm | 24 mm | - | 0.452 in | - | ||
![]() RV16AF-20-15S1-A25K-LA Alpha(Taiwan) | In Stock | - | - | 1000 | 15000 Cycle | + 70 C | - 10 C | Panel Mount | Without Detent | - | Details | 15 mm | Smooth / Slotted | - | 150 VAC | - | RV16AF | 20 % | Rotary | 25 kOhms | 60 mW | Horizontal | Solder Lug | No Switch | 1 Turn | Audio | 1 Gang | Metal | Potentiometers | 6 mm | - | - | - | - | ||
![]() RV16AF-20-15S1-A250K-LA Alpha(Taiwan) | In Stock | - | - | 1000 | 15000 Cycle | + 70 C | - 10 C | Panel Mount | Without Detent | - | Details | 15 mm | Smooth / Slotted | 0.332281 oz | 150 VAC | - | RV16AF | 20 % | Rotary | 250 kOhms | 60 mW | Horizontal | Solder Lug | No Switch | 1 Turn | Audio | 1 Gang | Metal | Potentiometers | 6 mm | - | - | - | - | ||
![]() RV16AF-10-15K-C50K-3LA Alpha(Taiwan) | In Stock | - | - | 1000 | 15000 Cycle | + 70 C | - 10 C | Panel Mount | Without Detent | - | Details | 15 mm | Knurled / Serrated | 0.225601 oz | 150 VAC | Bulk | RV16AF | 20 % | Rotary | 50 kOhms | 60 mW | - | Solder Lug | No Switch | 1 Turn | Reverse Audio | 1 Gang | Metal | Potentiometers | 6 mm | - | - | - | - | ||
![]() RV16AF-10-15S1-C50K-LA Alpha(Taiwan) | In Stock | - | - | 1000 | 15000 Cycle | + 70 C | - 10 C | Panel Mount | Without Detent | - | Details | 15 mm | Smooth / Slotted | 0.395547 oz | 150 VAC | Bulk | RV16AF | 20 % | Rotary | 50 kOhms | 60 mW | - | Solder Lug | No Switch | 1 Turn | Reverse Audio | 1 Gang | Metal | Potentiometers | 6 mm | - | - | - | - | ||
![]() RV16AF-20-15K-C5K-3LA Alpha(Taiwan) | In Stock | - | - | 1000 | 15000 Cycle | + 70 C | - 10 C | PCB Mount | Without Detent | - | Details | 15 mm | Knurled / Serrated | 0.326827 oz | 150 VAC | - | RV16AF | 20 % | Rotary | 5 kOhms | 60 mW | Horizontal | Through Hole | No Switch | 1 Turn | Reverse Audio | 1 Gang | Metal | Potentiometers | 6 mm | 17 mm | 16.5 mm | 24.5 mm | - | ||
![]() RV24AF-10-15R1-A5K-3LA Alpha(Taiwan) | In Stock | - | - | 1000 | 15000 Cycle | + 70 C | - 10 C | Panel Mount | Without Detent | - | Details | 15 mm | Smooth | 0.521988 oz | 250 VAC | - | RV24AF | 20 % | Rotary | 5 kOhms | 250 mW (1/4 W) | - | Solder Lug | No Switch | 1 Turn | Audio | 1 Gang | Metal | Potentiometers | 6.35 mm | 24 mm | - | - | - | ||
![]() RV16AF-20-15S1-C250K-LA Alpha(Taiwan) | In Stock | - | - | 1000 | 15000 Cycle | + 70 C | - 10 C | Panel Mount | Without Detent | - | Details | 15 mm | Smooth / Slotted | - | 150 VAC | - | RV16AF | 20 % | Rotary | 250 kOhms | 60 mW | Horizontal | Solder Lug | No Switch | 1 Turn | Reverse Audio | 1 Gang | Metal | Potentiometers | 6 mm | 17 mm | 16.5 mm | 24.5 mm | - | ||
![]() RV16AF-20-15S1-C50K-LA Alpha(Taiwan) | In Stock | - | - | 1000 | 15000 Cycle | + 70 C | - 10 C | Panel Mount | Without Detent | - | Details | 15 mm | Smooth / Slotted | - | 150 VAC | - | RV16AF | 20 % | Rotary | 50 kOhms | 60 mW | Horizontal | Solder Lug | No Switch | 1 Turn | Reverse Audio | 1 Gang | Metal | Potentiometers | 6 mm | 17 mm | 16.5 mm | 24.5 mm | - | ||
![]() RV24AF-10-20K-B2K-LA Alpha(Taiwan) | In Stock | - | - | 1000 | 15000 Cycle | + 70 C | - 10 C | Panel Mount | Without Detent | RV24AF-10-20K-B2K | Details | 20 mm | Knurled / Serrated | 0.549686 oz | 250 VAC | - | RV24AF | 20 % | Rotary | 2 kOhms | 250 mW (1/4 W) | - | Solder Lug | No Switch | 1 Turn | Linear | 1 Gang | Metal | Potentiometers | 6 mm | 24 mm | - | - | - | ||
![]() RV16AF-10-15K-C25K-3LA Alpha(Taiwan) | In Stock | - | - | 1000 | 15000 Cycle | + 70 C | - 10 C | Panel Mount | Without Detent | - | Details | 15 mm | Knurled / Serrated | 2.104268 oz | 150 VAC | Bulk | RV16AF | 20 % | Rotary | 25 kOhms | 60 mW | - | Solder Lug | No Switch | 1 Turn | Reverse Audio | 1 Gang | Metal | Potentiometers | 6 mm | - | - | - | - | ||
![]() RV16AF-10-15K-A25K-3LA Alpha(Taiwan) | In Stock | - | - | 1000 | 15000 Cycle | + 70 C | - 10 C | Panel Mount | Without Detent | - | Details | 15 mm | Knurled / Serrated | 0.326108 oz | 150 VAC | - | RV16AF | 20 % | Rotary | 25 kOhms | 60 mW | - | Solder Lug | No Switch | 1 Turn | Audio | 1 Gang | Metal | Potentiometers | 6 mm | - | - | - | - |