- Case Style
- Circuit Designator
- Depth
- Dimensions
- Height
- Length
- Maximum Operating Temperature
- Minimum Operating Temperature
- Number of Resistors
- Number of Terminals
- Package / Case
- Power Rating
Attribute column
Manufacturer
Alpha Wire Resistor Networks, Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Number of Terminals | Case Style | Circuit Designator | Dimensions | Maximum Operating Temperature | Minimum Operating Temperature | Series | Tolerance | Temperature Coefficient | Resistance | Power Rating | Depth | Resistor Type | Termination Style | Number of Resistors | Height | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SM1Y1K000QT Alpha Wire | In Stock | - | - | SIP | 3 | Moulded | SER | 2.6 x 8.1 x 7.7mm | +150°C | -65°C | SM | ±0.02% | ±2.5ppm/°C | 1kΩ | 0.3W | 2.6mm | Network | Through Hole | 2 | 8.1mm | 7.7mm | ||
![]() SM1Y10K00QT Alpha Wire | In Stock | - | - | SIP | 3 | Moulded | SER | 2.6 x 8.1 x 7.7mm | +150°C | -65°C | SM | ±0.02% | ±2.5ppm/°C | 10kΩ | 0.3W | 2.6mm | Network | Through Hole | 2 | 8.1mm | 7.7mm | ||
![]() SM2Y1K000/10K00QT Alpha Wire | In Stock | - | - | SIP | 3 | Moulded | SER | 2.6 x 8.1 x 7.7mm | +150°C | -65°C | SM | ±0.02% | ±2.5ppm/°C | 1 kΩ, 10kΩ | 0.3W | 2.6mm | Network | Through Hole | 2 | 8.1mm | 7.7mm |