- Moisture Sensitivity Level (MSL)
- Part Status
- Published
- Color
- RoHS Status
- Tape Type
- Temperature Range
- Thickness
- Width
- Base Product Number
- Composition
- Conductor Material
Attribute column
Manufacturer
Alpha Wire Tape
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Supplier Device Package | Conductor Material | Base Product Number | Insulation Materials | Mfr | Package | Product Status | RoHS | Voltage, Rating | Operating Temperature | Published | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Temperature Coefficient | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Color | Power (Watts) | Failure Rate | Wire/Cable Gauge | Tape Type | Temperature Range | Number of Cores | Number of Strands | Features | Height Seated (Max) | Length | Width | Thickness | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 78133 Alpha Wire | In Stock | - | - | Axial | Axial | Copper | RLR05 | MPPE | Vishay Dale | Bulk | Active | Non-Compliant | 300 V | -65°C ~ 150°C | - | Military, MIL-PRF-39017/05, RLR05 | 0.066 Dia x 0.150 L (1.68mm x 3.81mm) | ±1% | - | - | 2 | ±100ppm/°C | 13 kOhms | 80 °C | -40 °C | Metal Film | - | 0.125W, 1/8W | S (0.001%) | 22 AWG | - | - | 3 | 19 | Military, Moisture Resistant, Weldable | - | 30 m | - | - | - | ||
![]() TY2001 WH270 Alpha Wire | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | 2011 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | White | - | - | - | Silicone Fusion | -130°F~500°F -90°C~260°C | - | - | - | - | - | 1.00 25.40mm | 0.0200 20.0mils 0.508mm | ROHS3 Compliant | ||
![]() TY2001 YL270 Alpha Wire | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | 2011 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | Yellow | - | - | - | Silicone Fusion | -130°F~500°F -90°C~260°C | - | - | - | - | - | 1.00 25.40mm | 0.0200 20.0mils 0.508mm | ROHS3 Compliant | ||
![]() TY2001 GR270 Alpha Wire | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | 2011 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() TY2001 RD270 Alpha Wire | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | 2011 | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | Red | - | - | - | Silicone Fusion | -130°F~500°F -90°C~260°C | - | - | - | - | - | 1.00 25.40mm | 0.0200 20.0mils 0.508mm | - |