- Color
- Conductor Material
- Current - Collector Cutoff (Max)
- Current-Collector (Ic) (Max)
- DC Current Gain (hFE) (Min) @ Ic, Vce
- Frequency - Transition
- Insulation Materials
- Max Operating Temperature
- Mfr
- Min Operating Temperature
- Mount
- Mounting Type
Attribute column
Manufacturer
Alpha Wire Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Supplier Device Package | Conductor Material | Current-Collector (Ic) (Max) | Insulation Materials | Mfr | Package | Product Status | RoHS | Voltage Rating (AC) | Voltage Rating (DC) | Voltage, Rating | Operating Temperature | Series | Max Operating Temperature | Min Operating Temperature | Color | Number of Conductors | Wire/Cable Gauge | Power - Max | Transistor Type | DC Current Gain (hFE) (Min) @ Ic, Vce | Current - Collector Cutoff (Max) | Vce Saturation (Max) @ Ib, Ic | Voltage - Collector Emitter Breakdown (Max) | Frequency - Transition | Outside Diameter | Number of Cores | REACH SVHC |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FITGUN3-NO-COLOR-EACH Alpha Wire | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 5118C Alpha Wire | In Stock | - | - | Cable | Through Hole | TO-226-3, TO-92-3 (TO-226AA) | TO-92 | Copper | 100 mA | PVC | Taiwan Semiconductor Corporation | Bulk | Obsolete | Compliant | 300 V | 300 V | 300 V | -65°C ~ 150°C (TJ) | - | 80 °C | -20 °C | Grey | 8 | 24 AWG | 500 mW | NPN | 200 @ 2mA, 5V | 15nA (ICBO) | - | 45 V | - | 6.17 mm | 8 | No SVHC | ||
![]() 6316 Alpha Wire | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |