- RoHS
- Color
- Conductor Material
- Mount
- Voltage Rating (DC)
- Voltage, Rating
- Insulation Materials
- Number of Conductors
- Outside Diameter
- REACH SVHC
- Applications
- Features
Attribute column
Manufacturer
Alpha Wire Sockets, Socket Handles
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Supplier Device Package | Dielectric Material | Housing Material | Conductor Material | Brand | Description/Function | Factory Pack QuantityFactory Pack Quantity | Insulation Materials | Lead Free Status / RoHS Status | Lock Mate Feature | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | RoHS | Unit Weight | Voltage Rating (AC) | Voltage Rating (DC) | Voltage Rating AC | Voltage Rating DC | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | Temperature Coefficient | Resistance | Number of Positions | Composition | Color | Applications | Number of Rows | Gender | Power (Watts) | Capacitance | Subcategory | Contact Type | Pitch | Number of Conductors | Termination Style | Contact Gender | Failure Rate | Lead Spacing | Accessory Type | Wire/Cable Gauge | Product Type | Max Frequency | Outside Diameter | Product | Mounting Angle | Features | Product Category | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 7132-2 Alpha Wire | In Stock | - | - | Wire | - | - | - | - | Polyamide (PA) | Copper | TE Connectivity / AMP | Hybrid, Housing for Female Terminals | 1000 | - | - | On the terminal | TE Connectivity | - | + 120 C | - | - 40 C | Cable Mount / Free Hanging | - | - | Details | 0.200003 oz | 300 V | 300 V | - | - | 28 VDC | - | - | - | - | - | - | - | - | - | - | - | 9 Position | - | Yellow | Signal | 3 Row | Receptacle (Female) | - | - | Automotive Connectors | Socket | 5 mm | - | Crimp | Without Socket Contacts | - | - | - | 20 AWG | Automotive Connectors | - | - | Housings | Straight | - | Automotive Connectors | 24 mm | - | 21 mm | 21 mm | - | - | - | ||
![]() 7131-3 Alpha Wire | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 77111 Alpha Wire | In Stock | - | - | External | - | - | - | - | - | Copper | - | - | - | MPPE | - | - | Cutler Hammer, Div of Eaton Co | 13104AF0917 | - | - | - | - | - | - | Compliant | - | - | 600 V | - | - | 600 V | - | - | - | - | - | - | - | - | - | - | - | - | - | Grey | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | 4.9 mm | - | - | - | - | - | - | - | - | - | No SVHC | - | ||
![]() 65812 Alpha Wire | In Stock | - | - | - | - | Axial | Axial | - | - | - | - | - | - | - | - | - | - | - | - | Stackpole Electronics Inc | - | - | Bulk | Active | - | - | - | - | - | - | - | -55°C ~ 155°C | - | CFM | 0.067 Dia x 0.130 L (1.70mm x 3.30mm) | ±5% | - | - | 2 | - | 0/ -1500ppm/°C | 8.2 MOhms | - | Carbon Film | - | - | - | - | 0.25W, 1/4W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flame Retardant Coating, Safety | - | - | - | - | - | - | - | - | ||
![]() 77126 Alpha Wire | In Stock | - | - | External | Through Hole | Radial | - | Polypropylene (PP), Metallized | - | Copper | - | - | - | MPPE | -- | - | - | - | - | - | - | - | - | - | Compliant | - | - | 600 V | 550V | 1600V (1.6kV) | 600 V | -55°C ~ 110°C | Tape & Box (TB) | MKP385 | 0.492 L x 0.157 W (12.50mm x 4.00mm) | ±5% | Active | -- | - | PC Pins | - | - | - | - | Grey | DC Link, DC Filtering; High Frequency, Switching; High Pulse, DV/DT | - | - | - | 2400pF | - | - | - | 3 | - | - | - | 0.295 (7.50mm) | - | - | - | - | 5.51 mm | - | - | -- | - | - | 0.472 (12.00mm) | - | - | - | No SVHC | -- | ||
![]() 81-067 Alpha Wire | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12 GHz | - | - | - | - | - | - | - | - | - | No | - | - | ||
![]() 7133-2 Alpha Wire | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 77128 Alpha Wire | In Stock | - | - | External | - | - | - | - | - | Copper | - | - | - | MPPE | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | 600 V | - | - | 600 V | - | - | - | - | - | - | - | - | - | - | - | - | - | Grey | - | - | - | - | - | - | - | - | 5 | - | - | - | - | - | - | - | - | 6.45 mm | - | - | - | - | - | - | - | - | - | No SVHC | - |