- Color
- Conductor Material
- Insulation Materials
- Length
- Manufacturer
- Max Operating Temperature
- Min Operating Temperature
- Mount
- Number of Conductors
- Number of Cores
- Number of Strands
- Outside Diameter
Attribute column
Manufacturer
Alpha Wire Wrenches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Conductor Material | Brand | Capacitance - nF | Capacitance - pF | Case Code - in | Case Code - mm | Class | Enclosure | Factory Pack QuantityFactory Pack Quantity | Insulation Materials | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Minimum Operating Temperature | RoHS | Unit Weight | Voltage Rating (AC) | Voltage Rating (DC) | Voltage Rating DC | Voltage, Rating | Packaging | Series | Tolerance | Termination | Type | Max Operating Temperature | Min Operating Temperature | Color | Capacitance | Subcategory | Number of Conductors | Termination Style | Dielectric | Wire/Cable Gauge | Product Type | RPM | Outside Diameter | Number of Cores | Number of Strands | Product | Product Category | Phase | Height | Length | Width | REACH SVHC |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 25462 Alpha Wire | In Stock | - | - | Cable | - | 1206 (3216 metric) | Copper | Vishay / Vitramon | 470 nF | 470000 pF | 1206 | 3216 | Class 2 | - | 4000 | PVC | Vishay | - | + 85 C | - 25 C | Details | 0.000952 oz | 300 V | 300 V | 50 VDC | 300 V | MouseReel | VJ W1BC Basic Comm | - 20 %, + 80 % | Flexible (Soft) | - | 90 °C | -30 °C | Black | 0.47 uF | Capacitors | 2 | SMD/SMT | Y5V | 20 AWG | Ceramic Capacitors | - | 5.4 mm | 2 | 7 | General Type MLCCs | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | 0.8 mm | 3.2 mm | 1.6 mm | No SVHC | ||
![]() AC-124 Alpha Wire | In Stock | - | - | - | Round | - | - | - | - | - | - | - | - | Open | - | - | Marathon Electric | H641 | - | - | - | - | - | - | - | - | - | - | - | - | Pump | - | - | - | - | - | - | - | - | - | - | 1,725 RPM | - | - | - | - | - | 1 | - | - | - | - | ||
![]() 25464 Alpha Wire | In Stock | - | - | Cable | - | - | Copper | - | - | - | - | - | - | - | - | PVC | - | - | - | - | Non-Compliant | - | 300 V | 300 V | - | 300 V | - | - | - | - | - | 90 °C | -30 °C | Black | - | - | 4 | - | - | 20 AWG | - | - | 6.1 mm | 4 | 7 | - | - | - | - | 30 m | - | No SVHC |