- Termination
- Tolerance
- Height
- Inductance
- Length
- Shielding
- Width
- Packaging
- RoHS
- Series
- Applications
- Factory Pack QuantityFactory Pack Quantity
Attribute column
Manufacturer
ALPS ALPINE Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Surface Mount | Terminal Shape | Shape/Size Description | Tolerance | Number of Terminations | Termination | ECCN Code | HTS Code | Shielding | Number of Functions | Inductance | Test Frequency | Max DC Current | Inductor Application | Terminal Placement | Inductor Type | DC Resistance (DCR) - Parallel | Inductance-Nom (L) | Height | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SCDA3A0102 Alpine Electronics (Asia) Ltd | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GLMC2R203A ALPS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GLMDR4501A ALPS | 555 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GLMC3R303A ALPS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GLMDR3601A ALPS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GLMHR1103A ALPS Electric | In Stock | - | - | 0630 | YES | WRAPAROUND | RECTANGULAR PACKAGE | 20% | 2 | SMD/SMT | EAR99 | 8504.50.80.00 | Unshielded | 1 | 110 nH | 100kHz | 28A | POWER INDUCTOR | DUAL ENDED | GENERAL PURPOSE INDUCTOR | 570mOhm | 0.11 µH | 3mm | 6.5mm | 6.5mm | RoHS Compliant | Contains Lead | ||
![]() GLMHR2303A ALPS Electric | In Stock | - | - | 0630 | YES | WRAPAROUND | RECTANGULAR PACKAGE | 20% | 2 | SMD/SMT | EAR99 | 8504.50.80.00 | Unshielded | 1 | 230 nH | 100kHz | 20A | POWER INDUCTOR | DUAL ENDED | GENERAL PURPOSE INDUCTOR | 1.1mOhm | 0.23 µH | 3mm | 6.5mm | 6.5mm | RoHS Compliant | Contains Lead |