- Mounting Styles
- Number of Gangs
- Number of Turns
- Product
- Termination Style
- Type
- Shaft Type
- Orientation
- Series
- RoHS
- Number of Detents
- Factory Pack QuantityFactory Pack Quantity
Attribute column
Manufacturer
ALPS ALPINE Adjustable Power Resistor
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Number of Detents | Part # Aliases | RoHS | Shaft Type | Unit Weight | Voltage, Rating | Packaging | Series | Tolerance | Termination | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Power Rating | Orientation | Termination Style | Switch Type | Number of Turns | Taper | Number of Gangs | Element Type | Product | Features | Shaft Diameter | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RK16812MG0-F20-M1-V503 ALPS ALPINE CO., LTD | In Stock | - | - | 200 | + 70 C | - 10 C | PCB Mount | Without Detent | RK16812MGA14 | - | Flatted / D | - | 50 VAC | - | RK168 | 20 % | - | Rotary | 50 kOhms | - | - | 50 mW (1/20 W) | Horizontal | Through Hole | No Switch | 1 Turn | Linear | 2 Gang | - | Motorized Potentiometers | - | 6 mm | - | - | - | ||
![]() RK271122-S25-C1-MN104 ALPS ALPINE CO., LTD | In Stock | - | - | - | + 70 C | - 10 C | PCB Mount | Without Detent | RK2711220A04 | Details | Smooth / Slotted | 1.066337 oz | 30 VAC | - | RK271 | 20 % | - | Rotary | 100 kOhms | - | - | 50 mW (1/20 W) | Horizontal | Through Hole | No Switch | 1 Turn | Audio | 2 Gang | - | Potentiometers | - | 6 mm | - | - | - | ||
![]() RK09D113-F25-C0-B103 ALPS ALPINE CO., LTD | In Stock | - | - | 1000 | + 70 C | - 10 C | PCB Mount | Without Detent | RK09D1130C2P | Details | Flatted / D | - | 20 V | Bulk | RK09D | 20 % | - | Insulated Shaft | 10 kOhms | - | - | 50 mW (1/20 W) | Vertical | Through Hole | - | 1 Turn | Linear | 1 Gang | - | Potentiometers | - | 6 mm | - | - | 9.8 mm | ||
![]() RK14K1240-F32-C0-B104 ALPS ALPINE CO., LTD | In Stock | - | - | 1 | - | - | Panel Mount | Without Detent | RK14K1240A4R | Details | Flatted / D | - | - | Tray | RK14K | 20 % | - | Rotary | 100 kOhms | - | - | - | Vertical | Through Hole | - | 1 Turn | - | 2 Gang | - | Potentiometers | - | 6 mm | - | - | - | ||
![]() RK09K111-K25-C0-B103 ALPS ALPINE CO., LTD | In Stock | - | - | 1000 | + 70 C | - 10 C | Panel Mount | Without Detent | RK09K1110AFF | Details | Knurled / Serrated | - | - | Bulk | RK09K | 20 % | Pin | Rotary | 10 kOhms | 70 °C | -10 °C | - | - | Through Hole | - | 1 Turn | Linear | 1 Gang | - | Potentiometers | - | 9 mm | - | - | - | ||
![]() RK163121-S20-C1-MN104-P ALPS ALPINE CO., LTD | In Stock | - | - | 1200 | - | - | PCB Mount | With Detent | RK1631210C4J | Details | Smooth / Slotted | - | - | Bulk | RK163 | - | Pin | Rotary Metal | - | - | - | - | Horizontal | Through Hole | - | 1 Turn | - | 1 Gang | - | Potentiometers | - | - | - | - | - | ||
![]() RK09D111-F25-C0-V103 ALPS ALPINE CO., LTD | In Stock | - | - | 1000 | + 70 C | - 10 C | PCB Mount | Without Detent | RK09D1110C1T | Details | Flatted / D | - | 50 V | - | RK09D | 20 % | - | Insulated Shaft | 10 kOhms | - | - | 50 mW (1/20 W) | Horizontal | Through Hole | - | 1 Turn | Audio | 1 Gang | - | Potentiometers | - | 6 mm | - | - | 9.8 mm | ||
![]() RK09L1140A5L ALPS ALPINE CO., LTD | 923 |
| - | 1000 | + 70 C | - 10 C | Panel Mount | Without Detent | - | Details | Flatted / D | - | 50 VAC, 10 VDC | Tray | RK09L | 20 % | - | Rotary | 10 kOhms | - | - | 50 mW (1/20 W) | Vertical | Snap-In | No Switch | 1 Turn | Linear | 1 Gang | Metal | Potentiometers | - | 6 mm | - | - | - | ||
![]() RK12L12C0-F30-C0-B502 ALPS ALPINE CO., LTD | In Stock | - | - | 1 | - | - | PCB Mount | Without Detent | - | Details | Flatted / D | - | - | Tray | RK12L | 20 % | - | Rotary | 50 kOhms | - | - | - | Vertical | Through Hole | - | 1 Turn | - | 2 Gang | - | Potentiometers | - | - | - | - | - | ||
![]() RK0972210-F30-31-B103 ALPS ALPINE CO., LTD | In Stock | - | - | - | + 70 C | - 20 C | PCB Mount | 31 Detent | - | Details | Flatted / D | 1.784333 oz | 50 VAC, 10 VDC | - | RK097 | 20 % | - | Rotary | 10 kOhms | - | - | 50 mW (1/20 W) | Horizontal | Through Hole | No Switch | 1 Turn | Linear | 2 Gang | Metal | Potentiometers | - | 6 mm | - | - | - | ||
![]() RK14K124003Y ALPS ALPINE CO., LTD | In Stock | - | - | - | + 70 C | - 10 C | Panel Mount | Without Detent | - | Details | Flatted / D | - | 50 VAC | - | RK14K | 20 % | - | Rotary | 10 kOhms | - | - | 50 mW (1/20 W) | Vertical | Snap-In | No Switch | 1 Turn | Linear | 2 Gang | - | Potentiometers | - | 6 mm | - | - | - | ||
![]() RK27112MC-S25-C0-D103 ALPS ALPINE CO., LTD | In Stock | - | - | - | + 70 C | - 10 C | PCB Mount | Without Detent | RK27112MCA3K | Details | Smooth / Slotted | - | 30 VAC | - | RK271 | 20 % | - | Rotary | 10 kOhms | - | - | 50 mW (1/20 W) | Horizontal | Through Hole | No Switch | 1 Turn | Audio | 2 Gang | - | Potentiometers | - | 6 mm | - | - | - | ||
![]() RK14K1240-F32-C0-A104 ALPS ALPINE CO., LTD | In Stock | - | - | 1 | + 70 C | - 10 C | Panel Mount | Without Detent | RK14K1240A4Q | Details | Flatted / D | - | 50 VAC | Tray | RK14K | 20 % | - | Rotary | 100 kOhms | - | - | 50 mW (1/20 W) | Vertical | Snap-In | No Switch | 1 Turn | Audio | 2 Gang | - | Potentiometers | - | 6 mm | - | - | - | ||
![]() RK14K1240-F32-C1-B103 ALPS ALPINE CO., LTD | In Stock | - | - | 1 | + 70 C | - 10 C | Panel Mount | Center Detent | RK14K1240083 | Details | Flatted / D | 0.391308 oz | 50 VAC | Tray | RK14K | 20 % | - | Rotary | 10 kOhms | - | - | 50 mW (1/20 W) | Vertical | Snap-In | No Switch | 1 Turn | Linear | 2 Gang | - | Potentiometers | - | 6 mm | - | - | - | ||
![]() RK14K1240-F32-C0-B103 ALPS ALPINE CO., LTD | In Stock | - | - | 1600 | + 70 C | - 10 C | Panel Mount | Without Detent | RK14K1240A4S | Details | Flatted / D | 0.504594 oz | 50 VAC | Tray | RK14K | 20 % | - | Rotary | 10 kOhms | - | - | 50 mW (1/20 W) | Vertical | Snap-In | No Switch | 1 Turn | Linear | 2 Gang | - | Potentiometers | - | 6 mm | - | - | - | ||
![]() RK14K1230A1E ALPS ALPINE CO., LTD | In Stock | - | - | - | + 70 C | - 10 C | Panel Mount | Without Detent | - | Details | Flatted / D | - | 50 VAC | - | RK14K | 20 % | - | Rotary | 10 kOhms | - | - | 50 mW (1/20 W) | Vertical | Snap-In | No Switch | 1 Turn | Linear | 2 Gang | - | Potentiometers | Dual Unit Resistor Element | 6 mm | - | 16.4 mm | - | ||
![]() RK09D1130-F25-C0-A104 ALPS ALPINE CO., LTD | In Stock | - | - | 1000 | + 70 C | - 10 C | Panel Mount | Without Detent | RK09D1130C5E | Details | Flatted / D | 0.121519 oz | 20 VDC | Bulk | RK09D | 20 % | - | Rotary | 100 kOhms | - | - | 50 mW (1/20 W) | Vertical | Snap-In | No Switch | 1 Turn | Audio | 1 Gang | - | Potentiometers | - | 6 mm | - | - | 9.8 mm | ||
![]() RK12L12C0A0H ALPS ALPINE CO., LTD | In Stock | - | - | 800 | + 70 C | - 10 C | PCB Mount | - | - | Details | Flatted / D | - | - | Tray | RK12L | 20 % | - | Rotary | 50 kOhms | - | - | 50 mW (1/20 W) | - | Through Hole | - | 1 Turn | Audio | 2 Gang | - | Potentiometers | - | 6 mm | 3.5 mm | - | 12 mm | ||
![]() RK09K1110-K15-C0-B104 ALPS ALPINE CO., LTD | In Stock | - | - | 1000 | + 70 C | - 10 C | Panel Mount | Without Detent | RK09K1110BDZ | Details | Knurled / Serrated | 0.178433 oz | 20 VDC | Bulk | RK09K | 20 % | - | Rotary | 100 kOhms | - | - | 50 mW (1/20 W) | Horizontal | Snap-In | No Switch | 1 Turn | Linear | 1 Gang | - | Potentiometers | - | 6 mm | - | - | - | ||
![]() RK16812MG0AF ALPS ALPINE CO., LTD | In Stock | - | - | 1200 | + 70 C | - 10 C | PCB Mount | Without Detent | RK16812MG-F20-A104-M1 | Details | Flatted / D | 3 oz | 50 VAC | - | RK168 | 20 % | - | Rotary | 100 kOhms | - | - | 50 mW (1/20 W) | Horizontal | Through Hole | No Switch | 1 Turn | Linear | 2 Gang | - | Motorized Potentiometers | - | 6 mm | - | - | - |