- Mounting Styles
- Number of Gangs
- Number of Turns
- Product
- Termination Style
- Type
- Shaft Type
- Orientation
- Series
- RoHS
- Number of Detents
- Factory Pack QuantityFactory Pack Quantity
Attribute column
Manufacturer
ALPS ALPINE Adjustable Power Resistor
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Number of Detents | Part # Aliases | RoHS | Shaft Type | Unit Weight | Voltage, Rating | Packaging | Series | Tolerance | Type | Resistance | Power Rating | Orientation | Termination Style | Switch Type | Adjustment Type | Number of Turns | Taper | Resistance Tolerance | Number of Gangs | Element Type | Product | Shaft Diameter | Product Length | Product Width | Height | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RK09K1110AAR ALPS ALPINE CO., LTD | 778 |
| - | 1000 | - | - | Panel Mount | - | - | Details | - | - | - | Bulk | RK09K | - | Rotary | - | - | - | Through Hole | - | - | 1 Turn | - | - | 1 Gang | - | Potentiometers | - | - | - | - | - | ||
![]() RK12L12H000D ALPS ALPINE CO., LTD | In Stock | - | - | 800 | + 70 C | - 10 C | Panel Mount | Without Detent | - | Details | Flatted / D | - | 50 VAC | Tray | - | 20 % | Rotary | 10 kOhms | 50 mW (1/20 W) | Vertical | Snap-In | No Switch | - | 1 Turn | Audio | - | 2 Gang | - | Potentiometers | 6 mm | - | - | - | - | ||
![]() RK09L12B0A4S ALPS ALPINE CO., LTD | 1010 |
| - | 1000 | + 70 C | - 10 C | Panel Mount | Without Detent | - | Details | Flatted / D | - | 50 VAC, 10 VDC | Tray | - | 20 % | Rotary | 10 kOhms | 50 mW (1/20 W) | Horizontal | Snap-In | No Switch | - | 1 Turn | Audio | - | 2 Gang | Metal | Potentiometers | 6 mm | - | - | - | - | ||
![]() RK14K12D0A5V ALPS ALPINE CO., LTD | 1046 |
| - | 1000 | + 70 C | - 10 C | Panel Mount | Without Detent | - | Details | Flatted / D | - | 50 VAC | Tray | - | 20 % | Rotary | 10 kOhms | 50 mW (1/20 W) | Vertical | Snap-In | No Switch | - | 1 Turn | Audio | - | 2 Gang | - | Potentiometers | 6 mm | - | - | - | - | ||
![]() RK12L127000H ALPS ALPINE CO., LTD | In Stock | - | - | 800 | + 70 C | - 10 C | Panel Mount | Center Detent | - | Details | Flatted / D | - | 50 VAC | Tray | - | 20 % | Rotary | 10 kOhms | 50 mW (1/20 W) | Vertical | Snap-In | No Switch | - | 1 Turn | Linear | - | 2 Gang | - | Potentiometers | 6 mm | - | - | - | - | ||
![]() RK14K1240-F25-C0-A203 ALPS ALPINE CO., LTD | In Stock | - | - | - | - | - | Panel Mount | Without Detent | - | - | Flatted / D | - | - | - | RK14K | - | Rotary | - | - | Vertical | Through Hole | - | - | 1 Turn | - | - | 2 Gang | - | Potentiometers | - | - | - | - | - | ||
![]() RK0971210DBH ALPS ALPINE CO., LTD | 437 |
| - | 1600 | - | - | PCB Mount | - | - | Details | Flatted / D | - | - | Tray | RK097 | - | Rotary | - | - | - | Through Hole | - | - | 1 Turn | - | - | 1 Gang | - | Potentiometers | - | - | - | - | - | ||
![]() RK097111UZ09 ALPS ALPINE CO., LTD | In Stock | - | - | - | - | - | PCB Mount | - | - | - | Flatted / D | - | - | - | RK097 | - | Rotary Metal | - | - | - | Through Hole | Rotary Switch | - | 1 Turn | - | - | 2 Gang | - | Potentiometers | - | - | - | - | - | ||
![]() RK09L1240-F20-C1-B103 ALPS ALPINE CO., LTD | In Stock | - | - | 1000 | + 70 C | - 10 C | Panel Mount | Center Detent | RK09L1240019 | Details | Flatted / D | - | 50 VAC, 10 VDC | Tray | - | 20 % | Rotary | 10 kOhms | 50 mW (1/20 W) | Vertical | Snap-In | No Switch | - | 1 Turn | Linear | - | 2 Gang | Metal | Potentiometers | 6 mm | - | - | - | - | ||
![]() RK097111U00S ALPS ALPINE CO., LTD | In Stock | - | - | 700 | + 70 C | - 20 C | PCB Mount | Without Detent | - | Details | Flatted / D | - | 50 VAC, 10 VDC | Tray | - | 20 % | Rotary | 5 kOhms | 50 mW (1/20 W) | Horizontal | Through Hole | Push Lock | Flatted | 1 Turn | Linear | ± 20% | 1 Gang | Metal | Potentiometers | 6 mm | 32.05 mm | 9.5 mm | - | - | ||
![]() RK12L12C0A0H ALPS ALPINE CO., LTD | In Stock | - | - | 800 | + 70 C | - 10 C | PCB Mount | - | - | Details | Flatted / D | - | - | Tray | RK12L | 20 % | Rotary | 50 kOhms | 50 mW (1/20 W) | - | Through Hole | - | - | 1 Turn | Audio | - | 2 Gang | - | Potentiometers | 6 mm | - | - | 3.5 mm | 12 mm | ||
![]() RK09K1110-K15-C0-B104 ALPS ALPINE CO., LTD | In Stock | - | - | 1000 | + 70 C | - 10 C | Panel Mount | Without Detent | RK09K1110BDZ | Details | Knurled / Serrated | 0.178433 oz | 20 VDC | Bulk | RK09K | 20 % | Rotary | 100 kOhms | 50 mW (1/20 W) | Horizontal | Snap-In | No Switch | - | 1 Turn | Linear | - | 1 Gang | - | Potentiometers | 6 mm | - | - | - | - | ||
![]() RK16812MG0AF ALPS ALPINE CO., LTD | In Stock | - | - | 1200 | + 70 C | - 10 C | PCB Mount | Without Detent | RK16812MG-F20-A104-M1 | Details | Flatted / D | 3 oz | 50 VAC | - | RK168 | 20 % | Rotary | 100 kOhms | 50 mW (1/20 W) | Horizontal | Through Hole | No Switch | - | 1 Turn | Linear | - | 2 Gang | - | Motorized Potentiometers | 6 mm | - | - | - | - | ||
![]() RK0971111-F30-CO-B103 ALPS ALPINE CO., LTD | In Stock | - | - | 1400 | - | - | PCB Mount | Without Detent | - | Details | Flatted / D | - | - | Bulk | RK097 | - | Rotary | - | - | Horizontal | Through Hole | Rotary Switch | - | 1 Turn | - | - | 1 Gang | - | Potentiometers | - | - | - | - | - | ||
![]() RK0971110-F25-31-B103 ALPS ALPINE CO., LTD | In Stock | - | - | - | + 70 C | - 20 C | PCB Mount | 31 Detent | RK0971110Z7U | Details | Flatted / D | - | 50 VAC, 10 VDC | - | RK097 | 20 % | Rotary | 10 kOhms | 50 mW (1/20 W) | Horizontal | Through Hole | No Switch | - | 1 Turn | Linear | - | 1 Gang | Metal | Potentiometers | 6 mm | - | - | - | - | ||
![]() RK27112A0-S30-C0-V503 ALPS ALPINE CO., LTD | In Stock | - | - | - | - | - | PCB Mount | Without Detent | - | Details | Smooth / Slotted | - | - | Bulk | RK271 | - | Rotary Metal | - | - | Horizontal | Through Hole | - | - | 1 Turn | - | - | 2 Gang | - | Potentiometers | - | - | - | - | - | ||
![]() RK14K1220-F25-C0-A103 ALPS ALPINE CO., LTD | In Stock | - | - | 500 | + 70 C | - 10 C | Panel Mount | Without Detent | RK14K1220A69 | Non-Compliant | Flatted / D | 0.452847 oz | 50 VAC | Bulk | RK14K | 20 % | Rotary | 10 kOhms | 50 mW (1/20 W) | Horizontal | Snap-In | No Switch | - | 1 Turn | Audio | - | 2 Gang | - | Potentiometers | 6 mm | - | - | - | - | ||
![]() RK0971110-F25-31-B203 ALPS ALPINE CO., LTD | In Stock | - | - | - | + 70 C | - 20 C | PCB Mount | 31 Detent | - | Details | Flatted / D | - | 50 VAC, 10 VDC | - | RK097 | 20 % | Rotary | 20 kOhms | 50 mW (1/20 W) | Horizontal | Through Hole | No Switch | - | 1 Turn | Linear | - | 1 Gang | Metal | Potentiometers | 6 mm | - | - | - | - | ||
![]() RK12L1210-F30-C0-C102 ALPS ALPINE CO., LTD | In Stock | - | - | - | - | - | PCB Mount | Without Detent | RK12L1210C26 | Details | Flatted / D | - | - | - | RK12L | - | Rotary | - | - | Horizontal | Through Hole | - | - | 1 Turn | - | - | 2 Gang | - | Potentiometers | - | - | - | - | - | ||
![]() RK0972210C1F ALPS ALPINE CO., LTD | In Stock | - | - | 700 | - | - | PCB Mount | - | - | Details | Flatted / D | - | - | - | RK097 | - | Rotary | - | - | Horizontal | Through Hole | - | - | 1 Turn | - | - | 1 Gang | - | Potentiometers | - | - | - | - | - |