- Mounting Styles
- Number of Gangs
- Number of Turns
- Product
- Termination Style
- Type
- Shaft Type
- Orientation
- Series
- RoHS
- Number of Detents
- Factory Pack QuantityFactory Pack Quantity
Attribute column
Manufacturer
ALPS ALPINE Adjustable Power Resistor
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Number of Detents | Part # Aliases | RoHS | Shaft Type | Unit Weight | Voltage, Rating | Packaging | Series | Tolerance | Type | Resistance | Power Rating | Orientation | Termination Style | Switch Type | Number of Turns | Taper | Number of Gangs | Product | Shaft Diameter | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RK14K1220025 ALPS ALPINE CO., LTD | In Stock | - | - | - | - | - | PCB Mount | - | - | - | Flatted / D | - | - | - | RK14K | - | Rotary | - | - | Horizontal | Snap-In | - | 1 Turn | - | 2 Gang | Potentiometers | - | - | ||
![]() RK09D1130C70 ALPS ALPINE CO., LTD | In Stock | - | - | - | + 70 C | - 10 C | Panel Mount | Without Detent | - | Details | Flatted / D | - | 20 VDC | Bulk | RK09D | 20 % | Rotary | 500 kOhms | 50 mW (1/20 W) | Vertical | Snap-In | No Switch | 1 Turn | Audio | 1 Gang | Potentiometers | 6 mm | 9.8 mm | ||
![]() RK10J12E-K5-V503 ALPS ALPINE CO., LTD | In Stock | - | - | 2400 | + 60 C | - 10 C | PCB Mount | Without Detent | RK10J12E0A28 | - | - | - | 50 VAC | - | - | 30 % | Rotary | 50 kOhms | 30 mW (1/32 W) | Vertical | Through Hole | No Switch | 1 Turn | Linear | 2 Gang | Knob Operating Potentiometers | - | - | ||
![]() RK09D113F25C0B504 ALPS ALPINE CO., LTD | In Stock | - | - | 1000 | + 70 C | - 10 C | Panel Mount | Without Detent | RK09D1130C5G | Details | Flatted / D | 0.412264 oz | 20 VDC | Bulk | RK09D | 20 % | Rotary | 500 kOhms | 50 mW (1/20 W) | Vertical | Snap-In | No Switch | 1 Turn | Linear | 1 Gang | Potentiometers | 6 mm | 9.8 mm | ||
![]() RK09D1130-F30-C0-B104 ALPS ALPINE CO., LTD | In Stock | - | - | 100 | + 70 C | - 10 C | Panel Mount | Without Detent | RK09D1130C5R | Details | Flatted / D | 0.168198 oz | 20 VDC | Bulk | RK09D | 20 % | Rotary | 100 kOhms | 50 mW (1/20 W) | Vertical | Snap-In | No Switch | 1 Turn | Linear | 1 Gang | Potentiometers | 6 mm | 9.8 mm | ||
![]() RK14K1240-F32-C1-B104 ALPS ALPINE CO., LTD | In Stock | - | - | 1 | + 70 C | - 10 C | Panel Mount | Center Detent | - | Details | Flatted / D | 0.377373 oz | 50 VAC | Tray | RK14K | 20 % | Rotary | 100 kOhms | 50 mW (1/20 W) | Vertical | Snap-In | No Switch | 1 Turn | Linear | 2 Gang | Potentiometers | 6 mm | - | ||
![]() RK14K1240-F20-C0-B103 ALPS ALPINE CO., LTD | In Stock | - | - | - | - | - | Panel Mount | Without Detent | RK14K1240A2S | - | Flatted / D | - | - | - | RK14K | - | Rotary | - | - | Vertical | Through Hole | - | 1 Turn | - | 2 Gang | Potentiometers | - | - | ||
![]() RK27112A0-F25-C0-A503 ALPS ALPINE CO., LTD | In Stock | - | - | 500 | - | - | PCB Mount | Without Detent | RK27112A0A2V | Details | Flatted / D | - | - | - | RK271 | - | Rotary Metal | - | - | Horizontal | Through Hole | - | 1 Turn | - | 2 Gang | Potentiometers | - | - | ||
![]() RK14K1220-F25-C1-B103 ALPS ALPINE CO., LTD | In Stock | - | - | - | + 70 C | - 10 C | Panel Mount | Center Detent | RK14K122001W | Details | Flatted / D | - | 50 VAC | - | RK14K | 20 % | Rotary | 10 kOhms | 50 mW (1/20 W) | Horizontal | Snap-In | No Switch | 1 Turn | Linear | 2 Gang | Potentiometers | 6 mm | - | ||
![]() RK27112A0-F20-C0-V503 ALPS ALPINE CO., LTD | In Stock | - | - | - | + 70 C | - 10 C | PCB Mount | Without Detent | RK27112A0A1Z | - | Flatted / D | - | 30 VAC | - | RK271 | 20 % | Rotary | 50 kOhms | 50 mW (1/20 W) | Horizontal | Through Hole | No Switch | 1 Turn | Audio | 2 Gang | Potentiometers | 6 mm | - | ||
![]() RK14K1240-F32-C0-A503 ALPS ALPINE CO., LTD | In Stock | - | - | 1 | + 70 C | - 10 C | Panel Mount | Without Detent | RK14K1240D24 | Details | Flatted / D | 0.504594 oz | 50 VAC | Tray | RK14K | 20 % | Rotary | 50 kOhms | 50 mW (1/20 W) | Vertical | Snap-In | No Switch | 1 Turn | Audio | 2 Gang | Potentiometers | 6 mm | - | ||
![]() RK097111UZ0D ALPS ALPINE CO., LTD | In Stock | - | - | 1200 | - | - | PCB Mount | - | - | - | Flatted / D | - | - | - | RK097 | - | Rotary Metal | - | - | Horizontal | Through Hole | Rotary Switch | 1 Turn | - | 2 Gang | Potentiometers | - | - | ||
![]() RK14K1220F25C0C104 ALPS ALPINE CO., LTD | In Stock | - | - | 500 | + 70 C | - 10 C | Panel Mount | Without Detent | - | Non-Compliant | Flatted / D | - | 50 VAC | Bulk | RK14K | 20 % | Rotary | 100 kOhms | 50 mW (1/20 W) | Horizontal | Snap-In | No Switch | 1 Turn | Audio | 2 Gang | Potentiometers | 6 mm | - | ||
![]() RK09D113-F25-C1-B503 ALPS ALPINE CO., LTD | In Stock | - | - | 1000 | + 70 C | - 10 C | Panel Mount | Center Detent | RK09D1130C7Q | Details | Flatted / D | 0.119303 oz | 20 VDC | Bulk | RK09D | 20 % | Rotary | 50 kOhms | 50 mW (1/20 W) | Vertical | Snap-In | No Switch | 1 Turn | Linear | 1 Gang | Potentiometers | 6 mm | 9.8 mm | ||
![]() RK11K1140D3A ALPS ALPINE CO., LTD | In Stock | - | - | 1600 | + 70 C | - 10 C | Panel Mount | Without Detent | RK11K114F30C0B104 | - | Flatted / D | - | 50 VAC, 20 VDC | Tray | - | 20 % | Rotary | 100 kOhms | 50 mW (1/20 W) | Vertical | Snap-In | No Switch | 1 Turn | Linear | 1 Gang | Potentiometers | 6 mm | - | ||
![]() RK27114A0-F25-C0-A103 ALPS ALPINE CO., LTD | In Stock | - | - | - | + 70 C | - 10 C | PCB Mount | Without Detent | RK27114A0A0R | - | Flatted / D | 1.833505 oz | 30 VAC | - | RK271 | 20 % | Rotary | 10 kOhms | 50 mW (1/20 W) | Horizontal | Through Hole | No Switch | 1 Turn | Audio | 4 Gang | Potentiometers | 6 mm | - | ||
![]() RK09D1130-F30-C0-B502 ALPS ALPINE CO., LTD | In Stock | - | - | - | + 70 C | - 10 C | Panel Mount | Without Detent | RK09D1130A07 | - | Flatted / D | - | 20 VDC | - | RK09D | 20 % | Rotary | 5 kOhms | 50 mW (1/20 W) | Vertical | Snap-In | No Switch | 1 Turn | Linear | 1 Gang | Potentiometers | 6 mm | - | ||
![]() RK12L12C0-F30-C0-A503 ALPS ALPINE CO., LTD | In Stock | - | - | - | + 70 C | - 10 C | Panel Mount | Without Detent | RK12L12C0A0H | - | Flatted / D | 0.160482 oz | 50 VAC | - | - | 20 % | Rotary | 50 kOhms | 50 mW (1/20 W) | Vertical | Snap-In | No Switch | 1 Turn | Audio | 2 Gang | Potentiometers | 6 mm | - | ||
![]() RK11K114004K ALPS ALPINE CO., LTD | 628 |
| - | 800 | + 70 C | - 10 C | Panel Mount | Center Detent | - | Details | Flatted / D | - | 50 VAC, 20 VDC | Tray | RK11K | 20 % | Rotary | 10 kOhms | 50 mW (1/20 W) | Vertical | Snap-In | No Switch | 1 Turn | Linear | 1 Gang | Potentiometers | 6 mm | - | ||
![]() RK11K112000P ALPS ALPINE CO., LTD | 777 |
| - | 2000 | + 70 C | - 10 C | Panel Mount | Center Detent | - | Details | Flatted / D | - | 50 VAC, 20 VDC | Tray | RK11K | 20 % | Rotary | 10 kOhms | 50 mW (1/20 W) | Horizontal | Snap-In | No Switch | 1 Turn | Linear | 1 Gang | Potentiometers | 6 mm | - |