- Tolerance
- Series
- Number of Turns
- Power Rating
- Termination Style
- Resistance
- Mounting Type
- Shaft Diameter
- Type
- Output
- Connections
- Content
Attribute column
Manufacturer
ALPS ALPINE Rotary Potentiometers, Rheostats
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Resistive Material | Approvals | Brand | Connections | Content | Dimensions | Electrical Travel | Illuminated | Manufacturer | Manufacturer Part Number | Mounting | Mounting Styles | MSL | Nominal voltage (details) | Outside Length | RoHS | Shaft Type | Special Features | Thread length | Tolerance ± | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Number of Terminations | Temperature Coefficient | Type | Resistance | Composition | Color | Power (Watts) | Subcategory | Power Rating | Orientation | Output | Termination Style | Actuator Type | Failure Rate | Note | Size | Bushing Thread | Adjustment Type | Input | Product Type | Number of Turns | Temperature Range | Taper | Built in Switch | Resistance Tolerance | Number of Bands | Number of Gangs | Contact Configuration | Rated Power | Features | Product Category | Shaft Diameter | Product Length | Product Width | Electrical Connection | Height Seated (Max) |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RK11K1120ABF ALPS ALPINE | 4291 |
| - | Panel Mount, Through Hole | Axial | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C ~ 155°C | Tape & Box (TB) | ROX, Neohm | 0.197 Dia x 0.472 L (5.00mm x 12.00mm) | ±5% | Active | 2 | ±350ppm/°C | - | 12 Ohms | Metal Oxide Film | - | 2W | - | 0.05W | - | - | Pin | - | -- | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | Flame Proof, Pulse Withstanding, Safety | - | 6 mm | - | - | - | -- | ||
![]() RK11K1140A63 ALPS ALPINE | 187 |
| - | Panel Mount, Through Hole | Axial | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C ~ 155°C | Bulk | RNF | 0.071 Dia x 0.130 L (1.80mm x 3.30mm) | ±5% | Active | 2 | ±100ppm/°C | - | 1.5 kOhms | Metal Film | - | 0.125W, 1/8W | - | 0.05W | - | - | Pin | - | -- | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | Flame Retardant Coating, Safety | - | 6 mm | - | - | - | -- | ||
![]() RK11K1120A2B ALPS ALPINE | 1987 |
| - | Panel Mount, Through Hole | Axial | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C ~ 155°C | Tape & Reel (TR) | RNF | 0.093 Dia x 0.250 L (2.35mm x 6.35mm) | ±1% | Active | 2 | ±100ppm/°C | - | 12.7 kOhms | Metal Film | - | 0.25W, 1/4W | - | 0.05W | - | - | Pin | - | -- | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | Flame Retardant Coating, Safety | - | 6 mm | - | - | - | -- | ||
![]() RK0971110700 ALPS ALPINE | 1354 |
| - | Panel Mount, Through Hole | - | - | - | ATEX;CE;cULus | - | - | - | - | - | No | Killark-Hubbell Electrical Products | - | DIN Rail | - | - | - | - | - | - | - | - | - | - | - | RK097 | - | ±20% | - | - | - | - | - | - | - | - | - | 0.05W | - | - | Pin | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | 2NO | - | - | - | 6 mm | - | - | - | - | ||
![]() RS3011114017 ALPS ALPINE | 2738 |
| - | Through Hole | - | - | - | - | - | - | - | - | - | - | Continental Belt | 5VX570 | - | - | - | - | 57 Inches | - | - | - | - | - | - | - | RS30 | - | ±20% | - | - | - | - | - | - | - | - | - | 0.1W | - | - | Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | ||
![]() RK1631110TV8 ALPS ALPINE | 1210 |
| - | Panel Mount, Through Hole | - | - | - | - | - | - | - | - | - | - | ABB | ACH550-BCR-088A-2+E213+L512 | - | - | - | - | - | - | - | - | - | - | - | - | RK163 | - | ±20% | - | - | - | - | - | - | - | - | - | 0.05W | - | - | Pin | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | 6 mm | - | - | - | - | ||
![]() RSA0N1119006 ALPS ALPINE | 226 |
| - | Solder Lug | - | - | - | - | - | - | - | - | - | - | IDEC | LB6K-21ST1VB-3H | - | - | - | - | - | - | - | - | - | - | - | - | RS60N | - | ±20% | - | - | - | - | - | - | - | - | - | 0.25W | - | - | Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 18.5 mm | - | - | - | - | ||
![]() RK097111030X ALPS ALPINE | 664 |
| - | Panel Mount, Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RK097 | - | ±20% | - | - | - | - | - | - | - | - | - | 0.05W | - | - | Pin | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | 6 mm | - | - | - | - | ||
![]() RSA0K11W9011 ALPS ALPINE | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | Aisle Marking Paint is a quick, easy way to identify aisles and passageways in your facility | - | - | - | - | - | - | - | - | - | - | - | - | - | Yellow | - | - | - | - | - | - | - | - | - | 20 fl. oz. | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RK1631210-F15-21-B502-P ALPS ALPINE | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Potentiometer | - | - | - | 100 mW | - | - | - | - | - | - | - | - | Flatted | - | - | 1 Turns | - | - | - | ± 20% | - | 2 | - | - | - | - | 6 mm | 27.1 mm | 15 mm | - | - | ||
![]() 5595 ALPS ALPINE | In Stock | - | - | - | - | - | Carbon | - | - | - | - | 45,3x27x25mm | 300 ° | - | - | - | - | - | n/a | - | - | Yes | Slotted | - | - | - | -10...+70°C | - | RK271 | - | ±20 % | - | - | - | - | 10.0 kOhm | - | - | - | - | - | - | - | Solder Terminals | - | - | - | - | M8x0,75mm | Side Adjustment | - | - | 1 | - | Logarithmic | None | - | - | 2 | - | 0,05 W | - | - | - | - | - | - | - | ||
![]() RK09K1110A2Y ALPS ALPINE | 1210 |
| - | Panel Mount, Through Hole | - | - | - | - | - | - | - | - | - | - | Continental Belt | 5/B158 | - | - | - | - | 161 Inches | - | - | - | - | - | - | - | RK09K | - | ±20% | - | - | - | - | - | - | - | - | - | 0.05W | - | - | Pin | Knurled Shaft | - | - | - | - | - | - | - | 1 | - | - | - | - | 5 | - | - | - | - | - | 6 mm | - | - | - | - | ||
![]() RK1631110TV9 ALPS ALPINE | 204 |
| - | Panel Mount, Through Hole | - | - | - | CE, cUL, UL | - | - | - | - | - | - | Barksdale Control Products | 425H3-06-E | - | - | - | - | - | - | - | - | - | - | - | - | RK163 | - | ±20% | - | - | - | General Industrial (Amplified) | - | - | - | - | - | 0.05W | - | 4-20 mA | Pin | - | - | - | - | - | - | 12-32 VDC | - | 1 | -40-185 °F | - | - | - | - | - | - | - | - | - | 6 mm | - | - | Cable - Jacketed, Shielded | - | ||
![]() 402153 ALPS ALPINE | In Stock | - | - | - | - | - | - | - | - | 1pc(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | 5mm | 20% | - | - | - | - | ± 20% | - | - | - | RK09L1220 50KBX2CC | 50kΩ | - | - | - | - | - | - | Mono | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | |||
![]() 180347 ALPS ALPINE | In Stock | - | - | - | - | - | - | - | - | 1pc(s) | - | - | - | - | - | - | - | - | 30V AC | - | - | - | - | 7mm | 20% | - | - | - | - | ± 20% | - | - | - | RK 27112 10K | 10kΩ | - | - | - | - | - | - | Stereo | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | |||
![]() RK09K1110A04 ALPS ALPINE | 889 |
| - | Panel Mount, Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RK09K | - | ±20% | - | - | - | - | - | - | - | - | - | 0.05W | - | - | Pin | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | 6 mm | - | - | - | - | ||
![]() 402148 ALPS ALPINE | In Stock | - | - | - | - | - | - | - | - | 1pc(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | 5mm | 20% | - | - | - | - | ± 20% | - | - | - | RK09L12B0 100KAX2 | 100kΩ | - | - | - | - | - | - | Stereo | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | |||
![]() 402150 ALPS ALPINE | In Stock | - | - | - | - | - | - | - | - | 1pc(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | 5mm | 20% | - | - | - | - | ± 20% | - | - | - | RK09L1220 50KBX2 | 50kΩ | - | - | - | - | - | - | Stereo | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | |||
![]() RK0971111Z05 ALPS ALPINE | In Stock | - | - | - | - | - | - | - | Alps Alpine | - | - | - | - | - | Alps Alpine | - | - | - | - | - | - | Details | - | - | - | - | - | Tray | RK097 | - | - | - | - | - | - | - | - | - | - | Potentiometers, Trimmers & Rheostats | - | Horizontal | - | - | - | - | - | - | - | - | - | Potentiometers | - | - | - | - | - | - | - | - | - | - | Potentiometers | - | - | - | - | - | ||
![]() RK12L1230C07 ALPS ALPINE | In Stock | - | - | - | - | - | - | - | Alps Alpine | - | - | - | - | - | Alps Alpine | - | - | PCB Mount | - | - | - | - | - | - | - | - | - | Tray | - | - | - | - | - | - | - | - | - | - | - | Potentiometers, Trimmers & Rheostats | - | - | - | - | - | - | - | - | - | - | - | Potentiometers | - | - | - | - | - | - | - | - | - | - | Potentiometers | - | - | - | - | - |