- Tolerance
- Series
- Number of Turns
- Power Rating
- Termination Style
- Resistance
- Mounting Type
- Shaft Diameter
- Type
- Output
- Connections
- Content
Attribute column
Manufacturer
ALPS ALPINE Rotary Potentiometers, Rheostats
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Terminal Shape | Mounting Feature | Dielectric Material | Number of Terminals | Resistive Material | Brand | Connections | Content | Current consumption | Dimensions | Electrical Travel | Fitting type (details) | Lifespan | Manufacturer | Manufacturer Series | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | MSL | Nominal voltage (details) | Number of Detents | Operating Temperature-Max | Operating Temperature-Min | Package Shape | Package Style | RoHS | Shaft Type | Thread length | Tolerance ± | Voltage, Rating | Operating Temperature | Series | Tolerance | JESD-609 Code | Temperature Coefficient | Type | Resistance | Terminal Finish | Composition | Capacitance | Subcategory | Power Rating | Packing Method | Orientation | Output | Termination Style | Actuator Type | Capacitor Type | Temperature Characteristics Code | Multilayer | Note | Size Code | Positive Tolerance | Negative Tolerance | Switch Type | Thread Size | Bushing Thread | Adjustment Type | Product Type | Number of Turns | Taper | Built in Switch | Number of Gangs | Element Type | Product | Rated Power | Product Category | Shaft Diameter | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RS6011Y1401A ALPS ALPINE | 7 |
| - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RS60 | ±20% | - | - | - | - | - | - | - | - | 0.2W | - | - | - | Pin | Lever | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RK0971110702 ALPS ALPINE | 23 |
| - | Panel Mount, Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RK097 | ±20% | - | - | - | - | - | - | - | - | 0.05W | - | - | - | Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | 6 mm | - | - | - | ||
![]() RK09712200JB ALPS ALPINE | 304 |
| - | Panel Mount, Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RK097 | ±20% | - | - | - | - | - | - | - | - | 0.05W | - | - | - | Pin | Slotted Shaft | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | 6 mm | - | - | - | ||
![]() RK1631110TV6 ALPS ALPINE | 7 |
| - | Panel Mount, Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RK163 | ±20% | - | - | - | - | - | - | - | - | 0.1W | - | - | - | Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | 6 mm | - | - | - | ||
![]() RK27112A00A5 ALPS ALPINE | 33 |
| - | Panel Mount, Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RK27 | ±20% | - | - | - | - | - | - | - | - | 0.05W | - | - | - | Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | 6 mm | - | - | - | ||
![]() 8313 ALPS ALPINE | In Stock | - | - | - | - | - | - | - | Carbon | - | - | - | - | 45,3x27x25mm | 300 ° | - | - | - | - | - | - | - | n/a | - | - | - | - | - | - | Yes | Slotted | - | - | - | -10...+70°C | RK271 | ±20 % | - | - | - | 100.0 kOhm | - | - | - | - | - | - | - | - | Solder Terminals | - | - | - | - | - | - | - | - | - | - | M8x0,75mm | Side Adjustment | - | 1 | Linear | None | 2 | - | - | 0,05 W | - | - | - | - | - | ||
![]() RK27112MC01P ALPS ALPINE | 205 |
| - | Panel Mount, Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RK27 | ±20% | - | - | - | - | - | - | - | - | 0.05W | - | - | - | Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | 6 mm | - | - | - | ||
![]() RK09L12D0C1L ALPS ALPINE | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + 70 C | - 10 C | Panel Mount | - | - | Without Detent | - | - | - | - | - | Flatted / D | - | - | 50 VAC, 10 VDC | - | RK09L | 20 % | - | - | Rotary | 10 kOhms | - | - | - | - | 50 mW (1/20 W) | - | Vertical | - | Snap-In | - | - | - | - | - | - | - | - | No Switch | - | - | - | - | 1 Turn | - | - | 2 Gang | Metal | Potentiometers | - | - | 6 mm | - | - | - | ||
![]() 401722 ALPS ALPINE | In Stock | - | - | - | - | - | - | - | - | - | 1pc(s) | While turning: 100 mA · At end stop: 150mA | - | - | PCB mounting | 15000Zyklen | - | - | - | - | - | - | max. 30V AC | - | - | - | - | - | - | - | 7mm | - | - | - | - | - | - | - | RK27112MC 100KAX2 | 100kΩ | - | - | - | - | - | - | - | Stereo | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | |||
![]() 401508 ALPS ALPINE | In Stock | - | - | - | - | - | - | - | - | - | 1pc(s) | While turning: 100 mA · At end stop: 150mA | - | - | PCB mounting | 15000Zyklen | - | - | - | - | - | - | max. 30V AC | - | - | - | - | - | Non-Compliant | - | 7mm | - | - | - | - | - | - | - | RK27112MC 10KBX2 | 10kΩ | - | Potentiometer | - | - | 50 mW | - | - | Stereo | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | |||
![]() 402075 ALPS ALPINE | In Stock | - | - | - | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | - | - | 1pc(s) | While turning: 100 mA · At end stop: 150mA | - | - | PCB mounting | - | - | 1812 | - | - | - | - | <br> <Max/> 50V AC | - | 125 | -55 | RECTANGULAR PACKAGE | SMT | - | - | 7mm | - | - | - | SIZE(MID/HIGH VOLT) | - | e3 | 15% | RK16812MG 10KDX2 | 10kΩ | TIN OVER NICKEL | - | 0.018uF | - | - | TR, PLASTIC, 7 INCH | - | Stereo | - | - | CERAMIC CAPACITOR | X7R | Yes | - | 1812 | 20 | 20 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.25 | 4.5 | 3.2 | |||
![]() 180760 ALPS ALPINE | In Stock | - | - | - | - | - | - | - | - | - | 1pc(s) | - | - | - | - | - | - | - | - | - | - | - | 30V AC | - | - | - | - | - | - | - | 7mm | 20% | - | - | - | ± 20% | - | - | RK27112 50K | 50kΩ | - | - | - | - | - | - | - | Stereo | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | |||
![]() 402152 ALPS ALPINE | In Stock | - | - | - | - | - | - | - | - | - | 1pc(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5mm | 20% | - | - | - | ± 20% | - | - | RK09L1220 10KBX2CC | 10kΩ | - | - | - | - | - | - | - | Mono | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | |||
![]() 180757 ALPS ALPINE | In Stock | - | - | - | - | - | - | - | - | - | 1pc(s) | - | - | - | - | - | - | - | - | - | - | - | 30V AC | - | - | - | - | - | - | - | 7mm | 20% | - | - | - | ± 20% | - | - | RK27112-F25-C0-A203 | 50kΩ | - | - | - | - | - | - | - | Stereo | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | |||
![]() 401501 ALPS ALPINE | In Stock | - | - | - | - | - | - | - | - | - | 1pc(s) | - | - | - | - | - | - | - | - | - | - | - | 30V AC | - | - | - | - | - | Non-Compliant | - | 7mm | 20% | - | - | - | ± 20% | - | - | RK27112 250KAX2 | 250kΩ | - | Potentiometer | - | - | 50 mW | - | - | Stereo | - | - | - | - | - | - | - | - | - | - | M8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | |||
![]() 8315 ALPS ALPINE | In Stock | - | - | - | - | - | - | - | Carbon | - | - | - | - | 88,35x27x25mm | 300 ° | - | - | - | - | - | - | - | n/a | - | - | - | - | - | - | Yes | Slotted | - | - | - | -10...+70°C | RK271 | ±20 % | - | - | - | 100.0 kOhm | - | - | - | - | - | - | - | - | Solder Terminals | - | - | - | - | - | - | - | - | - | - | M8x0,75mm | Side Adjustment | - | 1 | Linear | None | 2 | - | - | 0,05 W | - | - | - | - | - | ||
![]() RK1631110TVG ALPS ALPINE | In Stock | - | - | Panel Mount, Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RK163 | ±20% | - | - | - | - | - | - | - | - | 0.1W | - | - | - | Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | 6 mm | - | - | - | ||
![]() RK16312101CZ ALPS ALPINE | In Stock | - | - | - | - | - | - | - | - | Alps Alpine | - | - | - | - | - | - | - | Alps Alpine | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RK163 | - | - | - | - | - | - | - | - | Potentiometers, Trimmers & Rheostats | - | - | Horizontal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Potentiometers | - | - | - | - | - | - | - | Potentiometers | - | - | - | - | ||
![]() RK09K1110A96 ALPS ALPINE | 947 |
| - | Panel Mount, Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RK09K | ±20% | - | - | - | - | - | - | - | - | 0.05W | - | - | - | Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | 6 mm | - | - | - | ||
![]() RS60N1119006 ALPS ALPINE | 133 |
| - | Solder Lug | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RS60N | ±20% | - | - | - | - | - | - | - | - | 0.1W | - | - | - | Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |