- Type
- Packaging
- Termination Style
- Tolerance
- Base Product Number
- Brand
- Contact Finish
- Contact Finish Thickness
- Contact Materials
- Convert From (Adapter End)
- Convert To (Adapter End)
- ECCN (US)
Attribute column
Manufacturer
ALPS ALPINE Trimmer Potentiometers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | ECCN (US) | EU RoHS | Linear or Logarithmic | Maximum Operating Temperature (°C) | Maximum Voltage Rating (V) | Mechanical Rotation (°) | Mechanical Rotational Life (Cycles) | Minimum Operating Temperature (°C) | Mounting | Number of Elements | Number of Electrical Turns (Turns) | Number of Mechanical Turns (Turns) | Number of Turns (Turns) | Positions of Adjustment | Product Depth (mm) | Resistance Value (Ohm) | Shaft Diameter (mm) | Packaging | Tolerance | Part Status | Type | Termination Style | Power Rating (W) | Product Length (mm) | Product Height (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RK09L1140C15 ALPSALPINE | 7 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RK14K12D0A32 ALPSALPINE | 27 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RK14K1220D1J ALPSALPINE | 98000 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RK0971115Z0E ALPSALPINE | 98000 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RK39A1A00011 ALPSALPINE | 98000 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RK39A1A00012 ALPSALPINE | 98000 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RK14K1240D21 ALPSALPINE | 27 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RS10F121A034 ALPSALPINE | 98000 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RK45B1A00007 ALPSALPINE | 98000 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RK09K1110BLA ALPSALPINE | 98000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RK203111001B ALPS Electric | In Stock | - | - | EAR99 | Compliant | Lin | 85 | 30(DC)|50(AC) | 205 | 30000 | -40 | Through Hole | 1 | 1 | 1 | 1(Elec)|1(Mech) | Top | 19.2 | 10K | 6 | Tray | 20% | Obsolete | Potentiometer | Pin | 0.05 (1/20) | 20.2 | 41.5 | ||
![]() RH0411C14J ALPS ALPINE | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |