- RoHS
- Manufacturer
- Type
- Manufacturer Part Number
- Shaft Diameter
- Series
- Mounting Type
- Mounting Styles
- Number of Channels
- Shaft Style
- Shaft Type
- Number of Detents
Attribute column
Manufacturer
ALPS ALPINE Encoders
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Surface Mount | Mounting Feature | Number of Pins | Mounting Hole Diameter | Body Orientation | Brand | Bushing Material | Category | Detents | ECCN (US) | ElectricalLife | Encoder Code | Encoder Reading | Encoder Signal | Factory Pack QuantityFactory Pack Quantity | HTS | Ihs Manufacturer | Index Output | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Maximum Operating Temperature (°C) | Maximum Operating Torque (N.m) | Mechanical Life (Cycles) | Minimum Operating Temperature | Minimum Operating Temperature (°C) | Motion | Mounting | Mounting Styles | Number of Detents | Operating Supply Voltage (Typ) | Operating Temperature Max Deg. C | Operating Temperature Min Deg. C | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Product Depth (mm) | Programmability | Programmable | Rad Hardened | Risk Rank | RoHS | Rohs Code | Shaft Diameter (mm) | Shaft Style | Shaft Type | Torque | Typical Operating Supply Voltage | Unit Weight | With Switch | Operating Temperature | Packaging | Series | Size / Dimension | Part Status | Termination | ECCN Code | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | HTS Code | Subcategory | Packing Method | Technology | Orientation | Number of Functions | Reach Compliance Code | Current Rating | Pin Count | Termination Style | Body Length or Diameter | Body Breadth | Actuator Type | Output Type | Operating Supply Voltage | Switch Function | Configuration | Number of Channels | Contact Current(DC)-Max | Contact Voltage(DC)-Max | Termination Type | Mechanical Life | Optoelectronic Device Type | Switch Type | Operating Force | Resolution | Terminal Type | Product Type | Hole Diameter | Contact (DC) Max Rating R Load | Number of Switch Sections | Built in Switch | Encoder Type | Max Supply Voltage (DC) | Switch Action | Pulses per Revolution | Structure | Product | Output Code | Nominal Supply Voltage (DC) | Product Category | Shaft Diameter | Product Length (mm) | Body Height | Product Height (mm) | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EC12E2420802 ALPS ALPINE CO., LTD | 2850 |
| Datasheet | 12 Weeks | Through Hole | - | - | - | - | - | Straight | Alps Alpine | - | Encoder with Insulated Shaft Type | Yes | EAR99 | - | Quadrature | Incremental | Digital Square Wave | 1900 | - | ALPS ELECTRIC CO LTD | Not Indexed | Alps Alpine | EC12E2420802 | + 70 C | 70 | 0.02 | 30000 | - 10 C | -10 | Rotary | Through Hole | Through Hole | 24 | 5VDC | 70C | -10C | 70 °C | -10 °C | LEAD FREE PACKAGE-3 | Transferred | - | No | - | No | 3.6 | Compliant | Yes | 6 | Flat | D Type Flatted End | Standard 3 to 20mN x m | 5VDC | 0.108644 oz | Without Switch | -10 to 70 °C | Tray | EC12 | - | Active | Through Hole | - | Insulated Shaft Encoder | 24 | 70 °C | -10 °C | - | Encoders | - | Insulated | Vertical | 1 | unknown | 500 µA | 3 | PC Pin | - | - | - | Quadrature | 5 VDC | - | SINGLE, 2 CHANNELS | 2 | - | - | - | 30000 | ROTARY POSITION ENCODER | - | - | 24 PPR | PC Pin | Encoders | 2 mm | - | - | No | Incremental | 5 V | - | 24 | - | Encoders | - | - | Encoders | 6mm | 14 | - | 20 | No | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() EC11E1530401 ALPS ALPINE CO., LTD | In Stock | - | Datasheet | - | Through Hole | - | - | - | 5 | - | Straight | Alps Alpine | Metal | - | No | EAR99 | - | Quadrature | Incremental | Digital Square Wave | 100 | - | ALPS ALPINE CO LTD | Not Indexed | Alps Alpine | EC11E1530401 | - | 85 | 0.007 | 15000 | - | -40 | Rotary | Through Hole | Through Hole | 30 Detent | 5VDC | 85C | -40C | 85 °C | -30 °C | ROHS COMPLIANT, COMPACT PACKAGE-3 | Active | - | No | - | No | 1.39 | Details | Yes | 6 | Flat | Flatted | - | 5VDC | 0.151325 oz | Without Switch | - | Tray | EC11 | 11 mm | Unconfirmed | Through Hole | - | Compact Encoder | - | 85 °C | -40 °C | - | Encoders | - | Rotary | - | 1 | unknown | - | - | PC Pin | - | - | - | Quadrature | 5 VDC | - | SINGLE, 2 CHANNELS | 2 | - | - | - | 15000 | ROTARY POSITION ENCODER | - | - | 15 PPR | PC Pin | Encoders | 1.5 mm | - | - | No | - | 5 V | - | 15 | - | Magnetic Encoders | - | - | Encoders | 6 mm | 11.7 | - | 24.5 | No | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() EC12E2430401 ALPS ALPINE CO., LTD | 20000 |
| Datasheet | 12 Weeks | - | - | - | - | - | - | Straight | Alps Alpine | - | - | - | EAR99 | - | Quadrature | Incremental | Digital Square Wave | 2400 | - | ALPS ELECTRIC CO LTD | - | Alps Alpine | EC12E2430401 | + 70 C | 70 | 0.025 | 15000 | - 10 C | -10 | Rotary | Through Hole | PCB Mount | Without | - | - | - | 70 °C | -10 °C | LEAD FREE PACKAGE-3 | Transferred | - | No | - | - | 7.68 | Details | Yes | 6 | Flat | Flatted | Standard 25 Plus/Minus 15mN x m | 5VDC | 0.069137 oz | Without Switch | - | Tray | EC12 | - | Active | - | - | Insulated Shaft Encoder | - | - | - | - | Encoders | - | Insulated | - | 1 | unknown | - | - | PC Pin | - | - | - | Quadrature | 5 VDC | - | SINGLE, 2 CHANNELS | 2 | - | - | - | - | ROTARY POSITION ENCODER | - | - | 24 PPR | PC Pin | Encoders | - | - | - | - | - | - | - | 24 | - | Encoders | - | - | Encoders | 6 mm | 14 | - | 25 | - | - | RoHS Compliant | - | - | ||
![]() EC11B15242AF ALPS ALPINE CO., LTD | 12000 | - | Datasheet | 12 Weeks, 1 Day | Through Hole | - | - | - | 5 | - | Right Angle | - | - | - | - | EAR99 | - | Quadrature | Incremental | Digital Square Wave | - | - | ALPS ELECTRIC CO LTD | - | Alps Electric Co Ltd | EC11B15242AF | - | 85 | 0.012 | 15000 | - | -40 | Rotary | Through Hole | - | 30 | - | - | - | 85 °C | -40 °C | ROHS COMPLIANT, COMPACT PACKAGE-5 | Transferred | 27.75 | No | - | - | 4.51 | Compliant | Yes | 6 | Flat | - | - | 5VDC | - | - | - | - | - | - | Active | Through Hole | - | Compact Encoder | 30 | 85 °C | -40 °C | - | - | - | - | - | 1 | unknown | - | - | - | - | - | - | Quadrature | - | - | SINGLE, 2 CHANNELS | 2 | - | - | - | - | ROTARY POSITION ENCODER | - | 15,000 cycles | - | PC Pin | - | 1.8 mm | - | - | Yes | - | 5 V | - | 15 | Horizontal | - | Incremental (Two phase A and B) Self-return switch | - | - | - | - | - | 13.75 | No | - | RoHS Compliant | Lead Free | 10mA 5V DC | ||
![]() EC12E1240405 ALPS ALPINE CO., LTD | 559 |
| Datasheet | 12 Weeks | Through Hole | - | - | - | - | - | Straight | Alps Alpine | - | - | Yes | EAR99 | - | Quadrature | Incremental | Digital Square Wave | 2400 | - | ALPS ELECTRIC CO LTD | Not Indexed | Alps Alpine | EC12E1240405 | + 70 C | 70 | 0.003 | 30000 | - 10 C | -10 | Rotary | Through Hole | Through Hole | 12 | 5VDC | 70C | -10C | 70 °C | -10 °C | LEAD FREE PACKAGE-3 | Transferred | - | No | No | No | 3.6 | Compliant | Yes | 6 | Flat | Hollow | Lightest (jog) 3 Plus/Minus 2mN x m | 5VDC | 0.052205 oz | Without Switch | - | Tray | EC12 | - | Active | Solder | - | Insulated Shaft Encoder | 12 | 70 °C | -10 °C | - | Encoders | - | Insulated | - | 1 | unknown | - | - | Through Hole | - | - | - | Quadrature | 5 V | - | SINGLE, 2 CHANNELS | 2 | - | - | - | 30000 | ROTARY POSITION ENCODER | - | - | 12 PPR | PC Pin | Encoders | 2 mm | - | - | - | - | 5 V | - | 12 | - | Encoders | - | - | Encoders | 6 mm | 14 | - | 20 | - | No SVHC | RoHS Compliant | - | - | ||
![]() EC09E1524405 ALPS ALPINE CO., LTD | 1 | - | Datasheet | - | - | - | NO | THROUGH HOLE-STRAIGHT | - | - | Straight | - | - | - | - | EAR99 | 15000 Cycle(s) | Quadrature | Incremental | Digital Square Wave | - | 8543.70.99.60 | ALPS ELECTRIC CO LTD | - | Alps Electric Co Ltd | EC09E1524405 | - | 85 | 0.008 | 15000 | - | -40 | Rotary | Through Hole | - | 30 | - | - | - | 85 °C | -40 °C | - | Obsolete | 11.5 | No | - | - | 8.42 | - | - | 6 | Flat | - | - | 5VDC | - | - | - | Tray | - | - | Active | - | EAR99 | Compact Encoder | 1 | - | - | 8536.50.90.20 | - | TRAY | - | - | - | unknown | - | - | - | 11.5 mm | 11.5 mm | FLAT SHAFT TYPE | - | - | SPST | - | 2 | 0.01 A | 5 V | SOLDER | - | - | ROTARY SWITCH | - | - | PC Pin | - | - | - | 1 | - | - | - | LATCHED | 15 | - | - | Incremental (Two phase A and B) | - | - | - | 11.5 | 5.7 mm | 25.4 | - | - | RoHS Compliant | - | 10mA 5V DC | ||
![]() EC12E2460802 ALPS ALPINE CO., LTD | 395 |
| Datasheet | 12 Weeks | - | Through Hole | - | - | - | 2.1 x 2 mm, 1 mm | Straight | Alps Alpine | - | - | - | EAR99 | - | Quadrature | Incremental | Digital Square Wave | 1900 | - | ALPS ELECTRIC CO LTD | Not Indexed | Alps Alpine | EC12E2460802 | + 70 C | 70 | 0.04 | 15000 | - 10 C | -10 | Rotary | Through Hole | PCB Mount | Without | - | - | - | 70 °C | -10 °C | - | Transferred | - | No | - | - | 8.6 | Details | Yes | 6 | Flat | Flatted | Heavy 40 Plus/Minus 15mN x m | 5VDC | 0.108644 oz | Without Switch | - | Tray | EC12 | - | Active | - | - | Insulated Shaft Encoder | - | - | - | - | Encoders | - | Insulated | - | 1 | unknown | - | - | PC Pin | - | - | - | Quadrature | 5 VDC | - | SINGLE, 2 CHANNELS | 2 | - | - | - | - | ROTARY POSITION ENCODER | - | - | 24 PPR | PC Pin | Encoders | - | - | - | - | - | - | - | 24 | - | Encoders | - | - | Encoders | 6 mm | 14 | - | 30 | - | - | RoHS Compliant | - | - | ||
![]() EC35CH120401 ALPS ALPINE CO., LTD | 328 |
| Datasheet | - | - | - | - | - | - | - | Straight | Alps Alpine | - | - | - | EAR99 | - | - | Incremental | Digital | 384 | - | - | - | Alps Alpine | - | - | 90 | 0.022 | 50000 | - | -40 | Rotary | Through Hole | - | 18 Detent | - | - | - | - | - | - | - | 35.05 | No | - | - | - | - | - | - | Hollow | - | - | 5VDC | - | - | - | Tray | - | - | Active | - | - | Ring Encoder | - | - | - | - | Encoders | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 | - | - | - | - | - | - | - | - | PC Pin | Encoders | - | - | - | - | - | - | - | 6 | - | - | - | - | Encoders | - | 36 | - | 14.9 | - | - | RoHS Compliant | - | - | ||
![]() EC11B15202AA ALPS ALPINE CO., LTD | 568 | - | Datasheet | - | Through Hole | - | - | - | 3 | - | Right Angle | - | - | - | - | EAR99 | - | Quadrature | Incremental | Digital Square Wave | - | - | ALPS ELECTRIC CO LTD | - | Alps Electric Co Ltd | EC11B15202AA | - | 85 | 0.012 | 15000 | - | -40 | Rotary | Through Hole | - | 30 | - | - | - | 85 °C | -40 °C | ROHS COMPLIANT, COMPACT PACKAGE-3 | Obsolete | 25.5 | No | - | - | 8.55 | Compliant | Yes | 6 | Flat | D Type Flatted End | - | 5VDC | - | - | - | - | - | - | Active | Through Hole | - | Compact Encoder | 30 | 85 °C | -40 °C | - | - | - | - | Horizontal | 1 | unknown | - | - | - | - | - | - | Quadrature | - | - | SINGLE, 2 CHANNELS | 2 | - | - | - | - | ROTARY POSITION ENCODER | - | 15,000 cycles | - | PC Pin | - | 1.8 mm | - | - | - | Incremental | 5 V | - | 15 | Horizontal | - | Incremental (Two phase A and B) Self-return switch | - | - | 6mm | - | - | 13.75 | - | - | RoHS Compliant | - | 10mA 5V DC | ||
![]() EC09E1524418 ALPS ALPINE CO., LTD | 10000 |
| Datasheet | - | - | - | - | - | - | - | Straight | Alps Alpine | - | - | Yes | EAR99 | - | Quadrature | Incremental | Digital Square Wave | 1400 | - | - | Not Indexed | Alps Alpine | - | + 85 C | 85 | 0.008 | 15000 | - 40 C | -40 | Rotary | Through Hole | Through Hole | 30 Detent | 5VDC | 85C | -40C | - | - | - | - | 11.5 | No | - | No | - | Details | - | 6 | Flat | Flatted | - | 5VDC | 0.504594 oz | Push/Pull Switch | - | Tray | EC09E | - | Active | - | - | Compact Encoder | - | - | - | - | Encoders | - | Magnetic | - | - | - | - | - | PC Pin | - | - | - | Quadrature | 5 VDC | - | - | 2 | - | - | - | 15000 | - | - | - | 15 PPR | PC Pin | Encoders | - | - | - | - | - | - | - | 15 | - | Magnetic Encoders | - | - | Encoders | 6 mm | 11.5 | - | 24.5 | - | - | RoHS Compliant | - | - | ||
![]() EC60B1520401 ALPS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Incremental (Two phase A and B) | - | - | - | - | - | - | - | - | - | - | 10mA 5V DC | ||
![]() EC11B15203AD ALPS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EC05E1220201 ALPS | 2450 | - | - | - | - | - | - | - | - | - | - | Alps Alpine | - | - | - | - | - | - | - | - | 1500 | - | - | - | Alps Alpine | - | + 85 C | - | - | - | - 30 C | - | - | - | PCB Mount | 12 Detent | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | Round / Plain | - | - | - | Without Switch | - | Reel | EC05E | - | - | - | - | - | - | - | - | - | Encoders | - | - | - | - | - | - | - | Through Hole | - | - | - | Quadrature | - | - | - | - | - | - | - | - | - | - | - | 12 PPR | - | Encoders | - | - | - | - | - | - | - | - | - | Magnetic Encoders | - | - | Encoders | - | - | - | - | - | - | - | - | - | ||
![]() RK09710ELC09 ALPS | In Stock | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | Pin | - | - | - | 70 °C | -30 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 V | - | - | - | - | - | - | - | - | - | - | ||
![]() EC11E15244BV ALPS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |