- RoHS
- Manufacturer
- Product Type
- Subcategory
- Brand
- Product Category
- Factory Pack QuantityFactory Pack Quantity
- Packaging
- Series
- Length
- Tolerance
- Height
Attribute column
Manufacturer
ALPS ALPINE Pushbutton Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Number of Pins | Material | RoHS | Voltage Rating (DC) | Voltage, Rating | Packaging | Tolerance | Number of Terminations | Termination | Temperature Coefficient | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Gender | Power Rating | Max Power Dissipation | Number of Outputs | Case Code (Metric) | Case Code (Imperial) | Output Voltage | Output Type | Polarity | Max Supply Voltage | Max Current Rating | Wire Gauge (Max) | Wire Gauge (Min) | Cable Length | Power Dissipation | Output Current | Max Voltage Rating (DC) | Accuracy | Number of Regulators | Min Input Voltage | Max Input Voltage | Dropout Voltage | Hold Current | Trip Current | Features | Length | Width | Radiation Hardening | REACH SVHC | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() XB-SS-23D63 ALPS ALPINE | In Stock | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() XB-SK-23E04 ALPS ALPINE | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() XB-SK-23D07 ALPS ALPINE | In Stock | - | - | - | Surface Mount | 4 | - | Compliant | - | - | Tape & Reel (TR) | - | - | - | - | - | 85 °C | -40 °C | - | - | - | 400 mW | 1 | - | - | 2.7 V | Fixed | Positive | - | - | - | - | - | - | 150 mA | - | 1 % | 1 | 2 V | 6.5 V | 500 mV | - | - | - | - | - | No | - | - | ||
![]() XB-SS-23D37 ALPS ALPINE | In Stock | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() XB-SK-63D07 ALPS ALPINE | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() XB-SSW-23E14 ALPS ALPINE | In Stock | - | - | - | - | - | - | Non-Compliant | - | - | Bulk | 1 % | 2 | - | 100 ppm/°C | 453 kΩ | - | - | Metal Film | - | 500 mW | 500 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flame Retardant Coating, Military, Moisture Resistant | 14.2748 mm | 4.57 mm | - | - | Contains Lead | ||
![]() XB-SS-23F26 ALPS ALPINE | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() XB-SK-22H11 ALPS ALPINE | In Stock | - | - | - | - | 2 | - | Compliant | 200 V | 200 V | Cut Tape | 1 % | - | - | - | 1 MΩ | - | - | Thick Film | - | 2 W | - | - | 3064 | 1225 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Unknown | - | ||
![]() XB-SS-23F18 ALPS ALPINE | In Stock | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() XB-SS-66D01 ALPS ALPINE | In Stock | - | - | - | - | - | PVC | Non-Compliant | - | - | - | - | - | - | - | 80 MΩ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6 m | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() XB-SK-22H04 ALPS ALPINE | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() XB-SK-22F03 ALPS ALPINE | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() XB-SK-22F18 ALPS ALPINE | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() XB-SK-22J04 ALPS ALPINE | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() XB-SK-22F02 ALPS ALPINE | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() XB-TGS-22J03 ALPS ALPINE | In Stock | - | - | - | - | - | - | Non-Compliant | - | - | Tape & Reel (TR) | 1 % | 2 | - | 50 ppm/°C | 86.6 kΩ | - | - | Metal Film | - | 500 mW | 500 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flame Retardant Coating, Military, Moisture Resistant | 14.2748 mm | 4.57 mm | - | - | Contains Lead | ||
![]() XB-SK-22F05 ALPS ALPINE | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() XB-SK-42H03 ALPS ALPINE | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() XB-SK-42H11 ALPS ALPINE | In Stock | - | - | Tin | - | - | - | Compliant | - | - | - | - | - | Screw | - | - | - | - | - | Female | - | - | - | - | - | - | - | - | 160 V | 8 A | 30 AWG | 14 AWG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() XB-SS-42H08 ALPS ALPINE | In Stock | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 A | - | - | - | 4.5 W | - | 16 V | - | - | - | - | - | 7.5 A | 14.8 A | - | - | - | No | - | - |