- RoHS
- Manufacturer
- Product Type
- Subcategory
- Brand
- Product Category
- Factory Pack QuantityFactory Pack Quantity
- Packaging
- Series
- Length
- Tolerance
- Height
Attribute column
Manufacturer
ALPS ALPINE Pushbutton Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Base Product Number | Impedance (Max) (Zzt) | Mfr | Package | Packing | Product Status | RoHS | Voltage Rated | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Number of Terminations | Temperature Coefficient | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Applications | Power (Watts) | Capacitance | Power Rating | Frequency | Number of Outputs | Max Output Current | ESR (Equivalent Series Resistance) | Failure Rate | Lead Spacing | Note | Interface | Load Capacitance | Output Configuration | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Lead Style | Frequency Tolerance | Power - Max | Voltage - Zener (Nom) (Vz) | Fault Protection | Features | Height | Height Seated (Max) | Thickness (Max) | Ratings |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() XB-THAM04 ALPS ALPINE | In Stock | - | - | Surface Mount, MLCC, Epoxy | 0603 (1608 Metric) | - | - | VJ0603 | - | Vishay Vitramon | Tape & Reel (TR) | - | Active | - | 50V | - | -55°C ~ 150°C | - | VJ | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±5% | - | C0G, NP0 | - | - | - | - | - | General Purpose | - | 12 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Epoxy Mountable | - | - | 0.038 (0.97mm) | - | ||
![]() XB-825 ALPS ALPINE | In Stock | - | - | Surface Mount, MLCC | 0603 (1608 Metric) | - | - | VJ0603 | - | Vishay Vitramon | Tape & Reel (TR) | - | Active | - | 100V | - | -55°C ~ 125°C | - | VJ HIFREQ | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±0.5pF | - | C0G, NP0 | - | - | - | - | - | RF, Microwave, High Frequency | - | 1.2 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | High Q, Low Loss | - | - | 0.037 (0.94mm) | - | ||
![]() XB-1837 ALPS ALPINE | In Stock | - | - | - | Axial | - | Axial | RLR20 | - | Vishay Dale | Tape & Reel (TR) | - | Active | - | - | - | -65°C ~ 150°C | - | Military, MIL-PRF-39017/02, RLR20 | 0.138 Dia x 0.375 L (3.51mm x 9.53mm) | ±1% | 2 | ±100ppm/°C | - | 1 MOhms | - | - | Metal Film | - | 0.5W, 1/2W | - | - | - | - | - | - | P (0.1%) | - | - | - | - | - | - | - | - | - | - | - | - | Military, Moisture Resistant, Weldable | - | - | - | - | ||
![]() XB-DC-0925 ALPS ALPINE | In Stock | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | SMT3; MPAK | PZM4.7 | 80 Ohms | NXP USA Inc. | Tape & Reel (TR) | - | Obsolete | - | - | - | -65°C ~ 150°C | - | - | - | ±5% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 µA @ 1 V | 1.1 V @ 100 mA | - | - | 300 mW | 4.7 V | - | - | - | - | - | - | ||
![]() XB-DC-A06A1 ALPS ALPINE | In Stock | - | - | - | - | - | - | MAX731 | - | Analog Devices Inc./Maxim Integrated | Tape & Reel (TR) | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() XB-THEP18-035 ALPS ALPINE | In Stock | - | - | - | Axial | - | Axial | RNC55 | - | Vishay Dale | Tape & Reel (TR) | - | Active | - | - | - | -65°C ~ 175°C | - | Military, MIL-PRF-55182/01, RNC55 | 0.094 Dia x 0.250 L (2.39mm x 6.35mm) | ±0.1% | 2 | ±25ppm/°C | - | 132 Ohms | - | - | Metal Film | - | 0.125W, 1/8W | - | - | - | - | - | - | S (0.001%) | - | - | - | - | - | - | - | - | - | - | - | - | Military, Moisture Resistant, Weldable | - | - | - | - | ||
![]() XB-PJ-322C-SMT ALPS ALPINE | In Stock | - | - | Surface Mount, MLCC | 1206 (3216 Metric) | - | - | - | - | Vishay Vitramon | Tape & Reel (TR) | - | Active | - | 50V | - | -55°C ~ 150°C | - | GA | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±5% | - | X7R | - | - | - | - | - | Automotive | - | 0.39 µF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.067 (1.70mm) | AEC-Q200 | ||
![]() XB-TM-1630-B ALPS ALPINE | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() XB-TM-1627B ALPS ALPINE | In Stock | - | - | - | - | - | - | - | - | - | - | Tube | - | Yes | - | - | - | - | - | - | - | - | - | Adhesives and Glues | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() XB-TM-8763 ALPS ALPINE | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() XB-ST-258-5S ALPS ALPINE | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() XB-SK-12D02 ALPS ALPINE | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() XB-SS-12D02 ALPS ALPINE | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() XB-TS-1212-D-E ALPS ALPINE | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() XB-TS-7415-SE ALPS ALPINE | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() XB-TS-1438-M ALPS ALPINE | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 V | - | - | - | - | 0.25 % | - | 25 ppm/°C | - | 16 Ω | 155 °C | -55 °C | Thin Film | - | - | - | 100 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | - | - | - | ||
![]() XB-XKSIM-010 ALPS ALPINE | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 150 V | - | - | - | - | 1 % | - | 50 ppm/°C | - | 280 kΩ | 155 °C | -55 °C | Thin Film | - | - | - | 250 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | - | - | - | ||
![]() XB-SK-22D02 ALPS ALPINE | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() XB-SK-24D02 ALPS ALPINE | In Stock | - | - | - | - | 2 | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 19.2 MHz | - | - | 50 Ω | - | - | - | - | 18 pF | - | - | - | - | 0.003 % | - | - | - | - | - | - | - | - | ||
![]() XB-SK-63D03 ALPS ALPINE | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | Cut Tape (CT) | - | - | - | - | - | - | - | 85 °C | -40 °C | - | - | - | - | - | - | 2 | 1.5 A | - | - | - | - | On/Off | - | High Side | - | - | - | - | - | - | Over Temperature, Reverse Current | - | - | - | - | - |