- RoHS
- Factory Pack QuantityFactory Pack Quantity
- Packaging
- Illuminated
- Series
- Operating Force
- Product Type
- Subcategory
- Manufacturer
- Length
- Brand
- Product Category
Attribute column
Manufacturer
ALPS ALPINE Tactile Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Package / Case | Actuator | Actuator Length (mm) | Actuator Style | ActuatorColor | Body Orientation | Brand | Cap Color | Designed for | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | For Use With | Illuminated | Manufacturer | Maximum Operating Temperature | Minimum Operating Temperature | Mounting | Mounting Direction | Mounting Styles | Operating Temp Range | Operating Temperature Max Deg. C | Operating Temperature Min Deg. C | Pole Throw Configuration | Product Depth (mm) | RoHS | Schedule B | Stem Height | Switch Configuration | Switch Function Configuration | Tradename | Unit Weight | Voltage Rating (DC) | Voltage Rating (VDC) | Voltage Rating DC | Operating Temperature | Packaging | Series | Termination | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Subcategory | Power Rating | Orientation | Depth | Current Rating | Termination Style | Switch Function | Contact Resistance | Insulation Resistance | Max Current Rating | Accessory Type | Throw Configuration | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Contact Current Rating | Contact Form | Operating Force | Illumination Type | Terminal Type | Product Type | Operating Temperature Range | Illumination Color | Current Rating (Max) | Life (Cycles) | Product | Lamp Type | Features | Product Category | Travel | IP Rating | Product Length (mm) | Height | Length | Width | Actuator Length | Product Height (mm) | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SKEYACA010 ALPS | 2 | - | Datasheet | Silver | Through Hole | - | - | - | - | - | - | - | - | - | 100 kcycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12 V | - | - | - | - | - | PC Pins | - | - | 90 °C | -40 °C | Blue | - | - | Straight | 8.5 mm | 5 mA | - | - | 500 mΩ | - | 5 mA | - | SPST | 12 V | - | - | - | - | 2.45 N | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7.8 mm | - | 2.5 mm | - | No | - | RoHS Compliant | - | ||
![]() SKQLLCE012 ALPS | 1000 | - | Datasheet | - | Horizontal, Surface Mount | SMD/SMT | - | - | - | - | - | - | - | - | 500 kcycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12 V | - | - | - | - | - | Gull Wing | - | - | 70 °C | -20 °C | - | - | - | Right Angle | - | 50 mA | - | - | 500 mΩ | 100 MΩ | - | - | SPST | 12 V | - | - | 50 mA | - | 2.16 N | Illuminated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6.1 mm | 1.3 mm | - | - | No SVHC | RoHS Compliant | - | ||
![]() SKQUCAA010 ALPS | 320000 | - | Datasheet | - | Through Hole | - | - | - | - | - | - | - | - | - | 100 kcycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | 12 V | - | - | - | - | - | PC Pins | - | - | 85 °C | -30 °C | - | - | - | Straight | 10 mm | 50 mA | - | - | 500 mΩ | 100 MΩ | 50 mA | - | - | 12 V | - | - | 50 mA | - | 1.57 N | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.8 mm | 10 mm | 10 mm | 6.85 mm | - | No | Unknown | RoHS Compliant | Lead Free | ||
![]() SKRKAGE010 ALPS | 1233 | - | Datasheet | Silver | Surface Mount | SMD/SMT | - | - | Button | - | Straight | - | - | - | 200 kcycles | - | - | - | - | - | - | - | - | Surface Mount | -30C to 85C | - | - | SPST | 2.9(mm) | - | - | - | - | N.O. | - | - | 12 V | 12(V) | - | - | Tape and Reel | - | Gull Wing | - | - | 85 °C | -20 °C | - | - | - | Straight | 2.9 mm | 50 mA | - | - | 100 mΩ | - | 50 mA | - | SPST | 12 V | - | - | - | - | 1.57 N | Not Required | Gull Wing | - | - | - | 0.05(A) | - | - | - | - | - | - | - | 4.8(mm) | - | 4.8 mm | - | - | 1.5(mm) | No | - | RoHS Compliant | Lead Free | ||
![]() SKEYAJA010 ALPS | 3 | - | Datasheet | Silver | Through Hole | - | - | - | - | - | - | - | - | - | 500 kcycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | 12 V | - | - | - | Bulk | - | PC Pins | - | 2 | 90 °C | -40 °C | Blue | - | - | Straight | 8.5 mm | 5 mA | - | - | 500 mΩ | - | 5 mA | - | SPST | 12 V | - | - | - | - | 1.18 N | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7.8 mm | - | 2 mm | - | No | - | RoHS Compliant | Lead Free | ||
![]() SKQUAAA010 ALPS | In Stock | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | 50 kcycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | 12 V | - | - | - | - | - | PC Pins | - | - | 85 °C | -30 °C | - | - | - | Straight | 10 mm | 50 mA | - | - | 500 mΩ | 100 MΩ | 50 mA | - | SP4T | 12 V | - | - | 50 mA | - | 1.57 N | - | - | - | - | - | - | 50 kcycles | - | - | - | - | - | - | - | 3.15 mm | 10.7 mm | 10.7 mm | 3.95 mm | - | No | Unknown | - | Lead Free | ||
![]() SKQUDBE010 ALPS | 12800 | - | Datasheet | - | PCB, Surface Mount | SMD/SMT | - | - | - | - | - | - | - | - | 100 kcycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | 12 V | - | - | - | Tape and Reel | - | SMD/SMT | - | - | 85 °C | -30 °C | - | - | - | Straight | 10 mm | 50 mA | - | - | 500 mΩ | 100 MΩ | 50 mA | - | - | 12 V | - | - | 50 mA | - | 1.57 N | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.15 mm | 10.7 mm | 10.7 mm | 2.8 mm | - | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() SKHHQVA010 ALPS | 1853 |
| Datasheet | Silver | Through Hole | - | Stem | 3.4(mm) | Round Button | DARK GRAY | Straight | Alps Alpine | - | - | 1 Mcycles | 1000 | - | Non-Illuminated | Alps Alpine | + 70 C | - 20 C | Through Hole | Straight | Through Hole | -30C to 85C | - | - | SPST | 6.5(mm) | Details | 8536509065 | 7 mm | N.O. | N.O. | TACT Switch | 0.014438 oz | 12 V | 12(V) | 12 VDC | -30 to 85 °C | Bulk | SKHH | PC Pins | - | - | 85 °C | -20 °C | Black | Switches | - | Straight | 6.5 mm | 50 mA | Solder Pin | OFF - (ON) | 100 mΩ | - | 50 mA | - | SPST | 12 V | 500000 Cycles | - | - | SPST | 980 mN | Not Required | PC Pins | Tactile Switches | - 20 C to + 70 C | - | 0.05(A) | - | - | - | - | Tactile Switches | 0.25 mm | - | 7.25(mm) | 7 mm | 7.25 mm | 6 mm | 3.4 mm | 7(mm) | No | - | RoHS Compliant | Lead Free | ||
![]() SKHUADE010 ALPS | 2850 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | 12 V | - | - | - | - | - | - | - | - | 70 °C | -20 °C | Brown | - | - | - | - | 50 mA | - | - | - | - | - | - | SPST | - | - | - | - | - | 1.6 N | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SKRELFE010 ALPS | 25310 | - | - | - | Surface Mount | - | - | - | - | - | - | - | - | - | 100 kcycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | 12 V | - | - | - | - | - | Gull Wing | - | - | 85 °C | -20 °C | - | - | - | Right Angle | 3.55 mm | 50 mA | - | - | 100 mΩ | - | 50 mA | - | SPST | 12 V | - | - | - | - | 2.16 N | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.8 mm | - | 500 µm | - | No | - | - | - | ||
![]() SKHRAHA010 ALPS | In Stock | - | Datasheet | - | Through Hole | - | - | - | - | - | - | - | - | - | 50 kcycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12 V | - | - | - | Bulk | - | PC Pins | - | - | 70 °C | -20 °C | Red | - | - | Straight | 5 mm | 50 mA | - | - | 100 mΩ | - | 50 mA | - | SPST | 12 V | - | - | - | - | 2.55 N | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.5 mm | - | 900 µm | - | No | - | RoHS Compliant | Lead Free | ||
![]() SKHVBCD010 ALPS | In Stock | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | 12 V | - | - | - | - | - | Solder | - | - | 70 °C | -20 °C | Red | - | - | - | - | 50 mA | - | - | - | - | - | - | SPST | 12 V | - | - | - | - | 2.6 N | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | Lead Free | ||
![]() SK2AA00350 ALPS | In Stock | - | - | - | - | - | - | - | - | - | - | Alps Alpine | - | SKEG Series | - | 1000 | Tactile Switches | - | Alps Alpine | - | - | - | - | Snap On | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | Bulk | SK2AA | - | Key Top | - | - | - | Yellow | Switch Accessories | - | - | - | - | - | - | - | - | - | - | - | - | - | Tactile Switch | - | - | - | - | - | Switch Bezels / Switch Caps | - | - | - | - | Caps | - | - | Switch Bezels / Switch Caps | - | - | - | - | - | - | - | - | No | - | - | Lead Free | ||
![]() SKQUBAE010 ALPS | In Stock | - | - | - | Surface Mount | - | - | - | - | - | - | - | - | - | 50 kcycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | 12 V | - | - | - | Tape and Reel | - | SMD/SMT | - | - | 85 °C | -30 °C | - | - | - | Straight | 10 mm | 50 mA | - | - | 500 mΩ | 100 MΩ | 50 mA | - | - | 12 V | - | - | 50 mA | - | 1.57 N | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.15 mm | - | 10 mm | - | - | No | No SVHC | - | Lead Free | ||
![]() SKHRAAA010 ALPS | In Stock | - | Datasheet | - | Through Hole | - | - | - | - | - | - | - | - | - | 50 kcycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12 V | - | - | - | Bulk | - | PC Pins | - | - | 70 °C | -20 °C | Black | - | - | Straight | 4.5 mm | 50 mA | - | - | 100 mΩ | - | 50 mA | - | SPST | 12 V | - | - | - | - | 980 mN | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.5 mm | - | 900 µm | - | No | - | RoHS Compliant | Lead Free | ||
![]() SKQBACA010 ALPS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | 12 V | - | - | - | - | - | Solder | - | - | 70 °C | -20 °C | - | - | - | - | - | 50 mA | - | - | - | - | - | - | SPST | - | - | - | - | - | 1.6 N | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SK2AA00510 ALPS | 921 |
| - | - | - | - | - | - | - | - | - | Alps Alpine | - | SKHC, SKQE Series | - | 1000 | SKHC Series TACT Switch | - | Alps Alpine | - | - | - | - | SMD/SMT | -40C to 85C | 85C | -40C | - | - | Details | - | - | - | - | - | 0.172313 oz | - | - | - | - | Bulk | SK2AA | - | Square Cap | - | - | - | Clear | Switch Accessories | - | - | - | - | Radial | - | - | - | - | Cap | - | - | - | Tactile Switch | - | - | - | - | - | Switch Bezels / Switch Caps | - | - | - | - | Caps | - | Products Line of Knob | Switch Bezels / Switch Caps | - | - | - | 3 mm | 10 mm | 10 mm | - | - | - | - | - | - | ||
![]() SKHJFAA010 ALPS | In Stock | - | Datasheet | Silver | Through Hole | - | - | - | - | - | - | - | - | - | 1 Mcycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12 V | - | - | - | - | - | PC Pins | - | - | 70 °C | -20 °C | - | - | - | Straight | 8 mm | 50 mA | - | - | 100 mΩ | - | 50 mA | - | SPST | 12 V | - | - | - | - | 980 mN | LED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8 mm | - | 2.5 mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() SKPMAQE010 ALPS | In Stock | - | - | Silver | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | 16 V | - | - | - | - | - | Gull Wing | - | - | 70 °C | -20 °C | - | - | - | - | - | 50 mA | - | - | - | - | - | - | SPST | - | - | - | - | - | 3.5 N | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SKHMPWE010 ALPS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |