- RoHS
- Factory Pack QuantityFactory Pack Quantity
- Packaging
- Illuminated
- Series
- Operating Force
- Product Type
- Subcategory
- Manufacturer
- Length
- Brand
- Product Category
Attribute column
Manufacturer
ALPS ALPINE Tactile Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Package / Case | Actuator | Actuator Length (mm) | Actuator Style | Body Orientation | Brand | Cap Color | Designed for | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | For Use With | Illuminated | Manufacturer | Maximum Operating Temperature | Minimum Operating Temperature | Mounting | Mounting Direction | Mounting Styles | Operating Temp Range | Operating Temperature Max Deg. C | Operating Temperature Min Deg. C | Pole Throw Configuration | Product Depth (mm) | RoHS | Stem Height | Switch Configuration | Tradename | Unit Weight | Voltage Rating (DC) | Voltage Rating (VDC) | Voltage Rating DC | Operating Temperature | Packaging | Series | Termination | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Subcategory | Power Rating | Orientation | Depth | Current Rating | Termination Style | Switch Function | Contact Resistance | Max Current Rating | Throw Configuration | Max Voltage Rating (DC) | Switch Type | Contact Form | Operating Force | Illumination Type | Terminal Type | Product Type | Operating Temperature Range | Illumination Color | Current Rating (Max) | Product | Lamp Type | Features | Product Category | Travel | IP Rating | Product Length (mm) | Height | Length | Width | Actuator Length | Product Height (mm) | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SKRGAQD010 ALPS | 26500 | - | Datasheet | - | Through Hole | Radial | Round | - | - | - | Alps Alpine | - | - | 500 kcycles | 2000 | - | Non-Illuminated | Alps Alpine | - | - | - | Straight | Through Hole | - | - | - | - | - | Details | 9.5 mm | - | TACT Switch | 0.022952 oz | 12 V | - | 12 VDC | - | Tape & Reel | SKRG | PC Pins | - | - | - | - | Black | Switches | - | Straight | 6.2 mm | 50 mA | Solder Pin | OFF - (ON) | 500 mΩ | 50 mA | SPST | 12 V | - | SPST | 1.27 N | - | - | Tactile Switches | - | - | - | - | - | - | Tactile Switches | 0.25 mm | - | - | 3.6 mm | 6.2 mm | 6.2 mm | 5.9 mm | - | No | RoHS Compliant | Lead Free | ||
![]() SKRELBE010 ALPS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | 12 V | - | - | - | - | - | - | - | - | 70 °C | -20 °C | - | - | - | - | - | 50 mA | - | - | - | - | SPST | - | - | - | 2.2 N | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SKRVAAE010 ALPS | In Stock | - | - | - | Through Hole | - | - | 1.6(mm) | Button | Straight | - | - | - | 200 kcycles | - | - | - | - | - | - | - | - | Through Hole | -20C to 70C | - | - | - | 6.5(mm) | Compliant | - | - | - | - | 12 V | 12(V) | - | - | Tape and Reel | - | PC Pins | - | 6 | 70 °C | -20 °C | - | - | - | Straight | 6.5 mm | 50 mA | - | - | 500 mΩ | 50 mA | - | 12 V | - | - | 2.4(N) | Not Required | PC Pins | - | - | - | 0.05(A) | - | - | - | - | - | - | 6.4(mm) | - | 6.4 mm | - | 1.6 mm | 4(mm) | No | - | Lead Free | ||
![]() SKRKAAE010 ALPS | 4500 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SKPCALA010 ALPS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SKQLLDE012 ALPS | In Stock | - | - | - | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | 12 V | - | - | - | - | - | Gull Wing | - | - | 70 °C | -20 °C | - | - | - | - | - | 50 mA | - | - | - | - | SPST | 12 V | - | - | 2.2 N | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SKEGAEA010 ALPS | In Stock | - | - | Silver | - | - | Stem | - | Button | - | Alps Alpine | - | - | - | 1000 | - | Non-Illuminated | Alps Alpine | + 70 C | - 20 C | Through Hole | Straight | Through Hole | - | - | - | SPST | - | Details | 5.5 mm | N.O. | TACT Switch | 0.036706 oz | - | - | 12 VDC | -20 to 70 °C | Bulk | SKEG | - | - | - | - | - | Gray | Switches | - | - | - | 5 mA | Solder Pin | OFF - (ON) | - | - | - | - | - | SPST | 2 N | - | PC Pins | Tactile Switches | - 20 C to + 70 C | - | - | - | - | - | Tactile Switches | 1 mm | - | - | 5.5 mm | 6 mm | 6 mm | - | - | - | - | - | ||
![]() SK2AA00540 ALPS | In Stock | - | - | - | - | - | - | - | - | - | Alps Alpine | - | SKEG Series | - | 1000 | Tactile Switches | - | Alps Alpine | - | - | - | - | Snap On | - | - | - | - | - | Details | - | - | - | 0.005873 oz | - | - | - | - | Bulk | SK2AA | - | Square Cap | - | - | - | Clear | Switch Accessories | - | - | - | - | - | - | - | - | - | - | Tactile Switch | - | - | - | - | Switch Bezels / Switch Caps | - | - | - | Caps | - | - | Switch Bezels / Switch Caps | - | - | - | - | - | - | - | - | No | - | Lead Free | ||
![]() SKHCACA010 ALPS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Lead Free | ||
![]() SKRELAE010 ALPS | 35000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | 12 V | - | - | - | - | - | - | - | - | 70 °C | -20 °C | - | - | - | - | - | 50 mA | - | - | - | - | SPST | - | - | - | 2.2 N | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SKHUPDE010 ALPS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | 12 V | - | - | - | - | - | - | - | - | 70 °C | -20 °C | Brown | - | - | - | - | 50 mA | - | - | - | - | SPST | - | - | - | 1.6 N | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SKQBADA010 ALPS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | 12 V | - | - | - | - | - | Solder | - | - | 70 °C | -20 °C | - | - | - | - | - | 50 mA | - | - | - | - | SPST | - | - | - | 2.6 N | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SK2AA00040 ALPS | 547 |
| - | - | - | - | - | - | - | - | Alps Alpine | - | SKHC, SKQE Series | - | 1000 | Tactile Switches | - | Alps Alpine | - | - | - | - | SMD/SMT | -40C to 85C | 85C | -40C | - | - | Details | - | - | - | - | - | - | - | - | Bulk | SK2AA | - | Square Key Top | - | - | - | Black | Switch Accessories | - | - | - | - | Radial | - | - | - | - | - | Tactile Switch | - | - | - | - | Switch Bezels / Switch Caps | - | - | - | Caps | - | Products Line of Knob | Switch Bezels / Switch Caps | - | - | - | 3 mm | 10 mm | 10 mm | - | - | - | - | - | ||
![]() SKHUPFE010 ALPS | In Stock | - | - | - | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | 12 V | - | - | - | - | - | J-Bend | - | - | 70 °C | -20 °C | Red | - | - | - | - | 50 mA | - | - | - | - | DPST, SPST | 12 V | - | - | 2.6 N | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SKRGAMD010 ALPS | In Stock | - | - | - | Through Hole | - | - | - | - | - | - | - | - | 500 kcycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | 12 V | - | - | - | Cut Tape | - | PC Pins | - | 2 | - | - | White | - | - | Straight | 6.2 mm | 50 mA | - | - | 500 mΩ | 50 mA | SPST | 12 V | - | - | 1.57 N | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6.2 mm | - | 3.4 mm | - | No | - | - | ||
![]() SK2AA00020 ALPS | 212 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SKHUABE010 ALPS | 26413 | - | - | - | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | 12 V | - | - | - | - | - | PC Pins | - | - | 70 °C | -20 °C | Green | - | - | - | - | 50 mA | - | - | - | - | SPST | 12 V | - | - | 1 N | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | ||
![]() SKHRABA010 ALPS | In Stock | - | - | - | Through Hole | - | - | - | - | - | - | - | - | 30 kcycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | 12 V | - | - | - | Bulk | - | PC Pins | - | - | 70 °C | -20 °C | Grey | - | - | Straight | 4.5 mm | 50 mA | - | - | 100 mΩ | 50 mA | SPST | 12 V | - | - | 1.57 N | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.5 mm | - | 900 µm | - | No | - | Lead Free | ||
![]() SKQCAAD010 ALPS | In Stock | - | - | Silver | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | 12 V | - | - | - | - | - | Solder | - | - | 70 °C | -20 °C | Black | - | - | - | - | 50 mA | - | - | - | - | SPST | - | - | - | 1 N | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SKHUBBE010 ALPS | 5500 | - | - | Silver | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | 12 V | - | - | - | - | - | J-Bend | - | - | 70 °C | -20 °C | Brown | - | - | - | - | 50 mA | - | - | - | - | SPST | 12 V | - | - | 1.6 N | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - |