- Manufacturer
- Manufacturer Part Number
- Current Rating
- Protections
- Approvals
- Mounting
- Terminal Type
- Series
- Brand
- Product Category
- Subcategory
- Factory Pack QuantityFactory Pack Quantity
Attribute column
Manufacturer
Altech Circuit Breakers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Weight | Approvals | Attributes for sub | Brand | Colour outer sheath | Conductor category | Conductor surface | Core identification | ECCN | Factory Pack QuantityFactory Pack Quantity | Flame retardant | Halogen free according to IEC 60754-2 | Harmonized Code | Itar Registered | Low smoke (according to EN 61034-2) | Low smoke according to IEC 61034-2 | Manufacturer | Manufacturer Part Number | Material core insulation | Material outer sheath | Min. permitted bending radius, stationary application/permanent installation | Mounting | MSL | Nominal cross section conductor | Outer diameter approx. | Package | Permitted cable outer temperature after assembling without vibration | Permitted cable outer temperature during assembling/handling | RoHS | Screen over stranding | Screen over stranding element | Stranding element | Operating Temperature | Series | Type | Subcategory | Current Rating | Output Type | Note | Output Current | Protections | Terminal Type | Rated Current | Power | Product | Rated Power | Product Category |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 29017 Altech | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 649.0652.035 Altech | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 18.412503 Altech | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 18.412503/5-6KA Altech | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 15.972 Altech | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 8317613007 Altech | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 8340001010 Altech | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 8317811002 Altech | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 8317821002 Altech | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 8310000409 Altech | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ULC321A18A Altech | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 4CNU50 Altech | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 4CU30 Altech | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() UTE100N-FTU-25 Altech | In Stock | - | - | - | - | - | Altech | Grey | Class 5 = flexible | Tinned | Colour | EAR99 | 1 | According to IEC/EN 60332-1-2 | No | - | Unavailable | No | No | Altech | UTE100N-FTU-25 | Polyvinyl chloride (PVC) | Polyvinyl chloride (PVC) | 53.4 | - | - | 2 | 8.9 | - | -40 - 80 | -5 - 70 | - | Braiding | None | No | - | - | Molded | Circuit Breakers | 25 A | - | - | - | - | - | - | - | Circuit Breakers | - | Circuit Breakers | ||
![]() 1DU15M Altech | 26 |
| - | 0.38 Lbs | CE, UL | 1D15UM (ALTCH) | Altech | - | - | - | - | - | 12 | - | - | - | - | - | - | Altech | 1DU15M | - | - | - | DIN Rail | - | - | - | - | - | - | Yes | - | - | - | - | - | - | Circuit Breakers | 15 A | - | - | - | Short-Circuit | Screw | 15 Amps | - | - | - | Circuit Breakers | ||
![]() 2BU5M Altech | 18 |
| - | 0.76 Lbs | CE, UL | 2B5UM (ALTCH) | Altech | - | - | - | - | - | 6 | - | - | - | - | - | - | Altech | 2BU5M | - | - | - | DIN Rail | - | - | - | Plastic Case | - | - | Yes | - | - | - | -40...+90°C | THM | - | Circuit Breakers | 5 A | single | - | 0,125 A | Short-Circuit | Screw | 5.0 Amps | 3 W | - | - | Circuit Breakers | ||
![]() 1GU12M Altech | 18 |
| - | - | CE, UL | - | Altech | - | - | - | - | - | 12 | - | - | - | - | - | - | Altech | 1GU12M | - | - | - | DIN Rail | - | - | - | encapsulated PCB mounting with solder pins | - | - | Yes | - | - | - | - | TMF | AC/DC | Circuit Breakers | 12 A | single | - | 0,666 A | Short-Circuit | Screw | - | - | - | 10 W | Circuit Breakers | ||
![]() 2BU1M Altech | 18 |
| - | 0.76 Lbs | CE, UL | 2B1UM (ALTCH) | Altech | - | - | - | - | - | 6 | - | - | - | - | - | - | Altech | 2BU1M | - | - | - | DIN Rail | - | - | - | - | - | - | Yes | - | - | - | - | - | - | Circuit Breakers | 1 A | - | - | - | Short-Circuit | Screw | 1.0 Amps | - | - | - | Circuit Breakers | ||
![]() 2CU12M Altech | 9 |
| - | - | CE, UL | - | Altech | - | - | - | - | EAR99 | 6 | - | - | - | Unavailable | - | - | Altech | 2CU12M | - | - | - | DIN Rail | - | - | - | - | - | - | Yes | - | - | - | - | UM | Housing | Circuit Breakers | 12 A | - | n/a | - | Short-Circuit | Screw | - | - | - | - | Circuit Breakers | ||
![]() 3BU63M Altech | 26 |
| - | 1.14 Lbs | CE, UL | 3B63UM (ALTCH) | Altech | - | - | - | - | - | 4 | - | - | - | - | - | - | Altech | 3BU63M | - | - | - | DIN Rail | - | - | - | - | - | - | Yes | - | - | - | - | n/a | - | Circuit Breakers | 63 A | - | n/a | - | Short-Circuit | Screw | 63 Amps | 600 W | - | - | Circuit Breakers |