- Product Type
- Subcategory
- Manufacturer
- Brand
- Product Category
- Factory Pack QuantityFactory Pack Quantity
- Manufacturer Part Number
- ECCN
- Harmonized Code
- Itar Registered
- Series
- Package
Attribute column
Manufacturer
Altech Terminal Blocks - Headers, Plugs and Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Housing Material | Contact Materials | Current-UL | Voltage Rated | Packaging | Published | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Number of Positions | Color | Voltage - Rated DC | Pitch | Insulation Height | Current Rating | Termination Style | Approval Agency | Number of Levels | Wire Gauge (Max) | Wire Gauge (Min) | Number of Poles | Contact Mating Finish | Terminal and Terminal Block Type | Wire Gauge or Range - AWG | Plug Wire Entry | Wire Gauge or Range - mm² | Wire Strip Length | Screw Size | Features | Height | Length | Width | Material Flammability Rating | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PVP05-5 08 | In Stock | - | - | 11 Weeks | - | - | - | Polyamide | - | - | 450V | - | 2005 | Active | 1 (Unlimited) | Through Hole | - | - | Green | 667mV | 5.08mm | - | 16A | - | CE, IEC, UL | - | - | - | 5 | - | - | - | - | - | - | - | - | - | 27.4mm | - | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 37.102 Altech Corporation | In Stock | - | - | 7 Weeks | - | - | - | Polyamide | - | - | 250V | - | - | Active | 1 (Unlimited) | Through Hole | - | - | Green | - | 5.08mm | - | 12A | - | - | - | - | - | 2 | - | STRIP TERMINAL BLOCK | - | - | - | - | - | - | - | 11.36mm | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() PVP20-3 50 | In Stock | - | Datasheet | 11 Weeks | - | - | - | - | - | - | - | - | 2001 | Active | 1 (Unlimited) | Solder, Through Hole | - | - | Green | - | 3.5mm | - | - | - | CE, IEC, UL | - | - | - | 20 | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() SH04-5 08 | 124 |
| - | 11 Weeks | Plug-In | Free Hanging (In-Line) | 300 | Polyamide (PA), Nylon | Brass | 12A | 450V | Bulk | - | Active | 1 (Unlimited) | Through Hole | Plug, Female Sockets | 4 | Green | - | 0.200 5.08mm | 0.610 15.49mm | 16A | Screw - Rising Cage Clamp | cULus | 1 | 14 AWG | 30 AWG | - | Nickel | - | 14-30 AWG | 180° | 2.5mm2 | 7.5mm | M3 | Retention Latches (Non-Wire Side) | - | 20.3mm | - | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 37.016 Altech Corporation | 32 |
| - | 7 Weeks | - | Free Hanging (In-Line) | 300 | Polyamide (PA66), Nylon 6/6 | - | 15A | 250V | Bulk | - | Active | 1 (Unlimited) | Through Hole | Plug, Female Sockets | 16 | Green | - | 0.200 5.08mm | 0.591 15.00mm | 12A | Screw - Rising Cage Clamp | CSA, UL, VDE | 1 | 12 AWG | 22 AWG | - | - | - | 12-22 AWG | 180° | 0.5-2.5mm2 | 7mm | - | Retention Latches (Non-Wire Side) | - | 81.28mm | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() PDV06-3 50-V-K | 29 |
| - | 11 Weeks | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() PDV06-3 50-H-K | 13 |
| - | 11 Weeks | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() PDV07-3 81-V-K | 38 |
| - | 11 Weeks | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() PDV07-3 50-V-K | In Stock | - | - | 11 Weeks | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() PDSH09-5 08 | 13 |
| Datasheet | 11 Weeks | - | - | - | Polyamide | - | - | 300V | - | - | Active | 1 (Unlimited) | Through Hole | - | - | Green | - | 5.08mm | - | 12A | - | CE, IEC, UL | - | - | - | 18 | - | - | - | - | - | - | - | - | 22.8mm | 45.7mm | 12.2mm | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() PH08-5 08-K | In Stock | - | - | 11 Weeks | Horizontal | - | - | Polyamide | - | - | 450V | - | 2008 | Active | 1 (Unlimited) | Through Hole | - | - | Green | - | 5.08mm | - | 16A | - | CE, IEC, UL | - | - | - | 8 | - | - | - | - | - | - | - | - | - | 40.6mm | - | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() PDV07-3 81-H-P | 13 |
| - | 11 Weeks | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 36.257 Altech Corporation | In Stock | - | - | 7 Weeks | - | - | - | Polyamide | - | - | 250V | - | - | Active | 1 (Unlimited) | Through Hole | - | - | Green | - | 5mm | - | 12A | - | - | - | 10 AWG | 22 AWG | - | - | BARRIER STRIP TERMINAL BLOCK | - | - | - | - | - | - | 26.5mm | 35mm | 12.5mm | - | ROHS3 Compliant | - | - | ||
![]() PV11-3 50-K | In Stock | - | - | 11 Weeks | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() PVP22-3 50 | In Stock | - | Datasheet | 11 Weeks | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | Solder, Through Hole | - | - | Green | - | 3.5mm | - | - | - | CE, IEC, UL | - | - | - | 22 | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() PDV05-3 81-V-K | In Stock | - | - | 11 Weeks | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() PDV06-3 81-H-P | 13 |
| - | 11 Weeks | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() PDV06-3 50-H-M | 13 |
| - | 11 Weeks | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() PHP17-3 50 | In Stock | - | Datasheet | 11 Weeks | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | Solder, Through Hole | - | - | Green | - | 3.5mm | - | - | - | CE, IEC, UL | - | - | - | 17 | - | BARRIER STRIP TERMINAL BLOCK | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() PDV05-3 50-H-P | In Stock | - | - | 11 Weeks | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - |