- Product Type
- Subcategory
- Manufacturer
- Brand
- Product Category
- Factory Pack QuantityFactory Pack Quantity
- Manufacturer Part Number
- ECCN
- Harmonized Code
- Itar Registered
- Series
- Package
Attribute column
Manufacturer
Altech Terminal Blocks - Headers, Plugs and Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Housing Material | Voltage Rated | Published | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Number of Positions | Color | Voltage - Rated DC | Pitch | Orientation | Current Rating | Approval Agency | Wire Gauge (Max) | Wire Gauge (Min) | Number of Poles | Terminal and Terminal Block Type | Thread Size | Stripping Length | Length | RoHS Status | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SH15-5 08-K | In Stock | - | - | 11 Weeks | Screw | 300 | Polyamide | 450V | 2001 | Active | 1 (Unlimited) | Screw, Through Hole | - | - | Green | 300V | 5.08mm | Horizontal | 12A | cULus | 14 AWG | 30 AWG | 15 | - | M3 | 7.5mm | 76.2mm | ROHS3 Compliant | UL94 V-0 | ||
![]() 37.212 Altech Corporation | In Stock | - | - | 7 Weeks | - | - | Polyamide | 250V | - | Active | 1 (Unlimited) | Through Hole | - | 12 | Green | - | 5.08mm | - | 12A | - | - | - | - | STRIP TERMINAL BLOCK | - | - | 62.16mm | ROHS3 Compliant | - | ||
![]() PVP02-5 00-L | In Stock | - | - | 11 Weeks | - | - | Polyamide | 450V | - | Active | 1 (Unlimited) | Through Hole | - | 2 | Green | - | 5mm | - | 16A | - | - | - | - | - | - | - | 12mm | ROHS3 Compliant | UL94 V-0 | ||
![]() PH11-5 00 | In Stock | - | - | 11 Weeks | - | - | Polyamide | 450V | 2001 | Active | 1 (Unlimited) | Through Hole | - | 11 | Green | - | 5mm | - | 16A | - | - | - | - | STRIP TERMINAL BLOCK | - | - | 55mm | ROHS3 Compliant | UL94 V-0 | ||
![]() PI02-5 08 | 14 |
| - | 11 Weeks | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | STRIP TERMINAL BLOCK | - | - | - | ROHS3 Compliant | - | ||
![]() 37.876 Altech Corporation | 30 |
| - | 7 Weeks | - | - | Polyamide | 250V | - | Active | 1 (Unlimited) | Through Hole | - | 76 | Green | - | 5.08mm | - | 12A | - | - | - | - | STRIP TERMINAL BLOCK | - | - | 68.14mm | ROHS3 Compliant | - | ||
Tiny WHSL | 6 |
| - | 11 Weeks | - | - | Polyamide | 750V | - | Active | 1 (Unlimited) | Through Hole | - | 22 | Green | - | 10.16mm | - | 16A | - | - | - | - | STRIP TERMINAL BLOCK | - | - | 106.7mm | ROHS3 Compliant | UL94 V-0 | ||
![]() SH02-10 00 | 13 |
| - | 11 Weeks | - | - | Polyamide | 750V | 2001 | Active | 1 (Unlimited) | Through Hole | - | 2 | Green | - | 10mm | - | 16A | - | 14 AWG | 30 AWG | - | BARRIER STRIP TERMINAL BLOCK | - | - | 15mm | ROHS3 Compliant | UL94 V-0 | ||
![]() PHP09-3 81 | In Stock | - | - | 11 Weeks | - | - | - | - | - | Active | 1 (Unlimited) | Through Hole | - | 9 | Green | - | 3.81mm | - | - | - | - | - | - | BARRIER STRIP TERMINAL BLOCK | - | - | - | ROHS3 Compliant | - | ||
![]() 37.558 Altech Corporation | In Stock | - | - | 7 Weeks | - | - | Polyamide | 250V | - | Active | 1 (Unlimited) | Through Hole | - | - | Green | - | 5mm | - | 12A | - | - | - | - | STRIP TERMINAL BLOCK | - | - | 41.2mm | ROHS3 Compliant | - | ||
![]() PVP12-5 08 | In Stock | - | Datasheet | 11 Weeks | - | - | Polyamide | 450V | 2005 | Active | 1 (Unlimited) | Through Hole | Header | - | Green | - | 5.08mm | - | 16A | CE, IEC, UL | - | - | 12 | - | - | - | 63mm | ROHS3 Compliant | UL94 V-0 | ||
![]() SH16-5 08 | 39 |
| - | 11 Weeks | - | - | Polyamide | 450V | - | Active | 1 (Unlimited) | Through Hole | - | 16 | Green | - | 5.08mm | - | 16A | - | 14 AWG | 30 AWG | - | - | - | - | 81.3mm | ROHS3 Compliant | UL94 V-0 | ||
![]() PV02-5 08 | In Stock | - | - | 11 Weeks | - | - | Polyamide | 450V | - | Active | 1 (Unlimited) | Through Hole | - | 2 | Green | - | 5.08mm | - | 16A | - | - | - | - | - | - | - | 10.2mm | ROHS3 Compliant | UL94 V-0 | ||
![]() PVP09-3 50 | 14 |
| Datasheet | 11 Weeks | - | - | - | - | 2001 | Active | 1 (Unlimited) | Solder, Through Hole | - | - | Green | - | 3.5mm | - | - | CE, IEC, UL | - | - | 9 | - | - | - | - | ROHS3 Compliant | - | ||
![]() PHP02-7 50 | In Stock | - | - | 11 Weeks | - | - | Polyamide | 750V | - | Active | 1 (Unlimited) | Through Hole | - | 2 | Green | - | 7.5mm | - | 16A | - | - | - | - | STRIP TERMINAL BLOCK | - | - | 15mm | ROHS3 Compliant | UL94 V-0 | ||
![]() PH04-3 81 | 5 |
| - | 11 Weeks | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | STRIP TERMINAL BLOCK | - | - | - | ROHS3 Compliant | - | ||
![]() SH02-10 16 | In Stock | - | - | 11 Weeks | - | - | Polyamide | 750V | 2001 | Active | 1 (Unlimited) | Through Hole | - | 2 | Green | - | 10.16mm | - | 16A | - | 14 AWG | 30 AWG | - | STRIP TERMINAL BLOCK | - | - | 15.2mm | ROHS3 Compliant | UL94 V-0 | ||
![]() PH02-10 16 | In Stock | - | - | 11 Weeks | - | - | Polyamide | 750V | 2001 | Active | 1 (Unlimited) | Through Hole | - | 2 | Green | - | 10.16mm | - | 16A | - | - | - | - | STRIP TERMINAL BLOCK | - | - | 15.2mm | ROHS3 Compliant | UL94 V-0 | ||
![]() PVP02-10 16 | In Stock | - | - | 11 Weeks | - | - | Polyamide | 750V | - | Active | 1 (Unlimited) | Through Hole | - | 2 | Green | - | 10.16mm | - | 16A | - | - | - | - | - | - | - | 17.2mm | ROHS3 Compliant | UL94 V-0 | ||
![]() PH04-3 50 | 5 |
| - | 11 Weeks | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | STRIP TERMINAL BLOCK | - | - | - | ROHS3 Compliant | - |