- Product Type
- Subcategory
- Manufacturer
- Brand
- Product Category
- Factory Pack QuantityFactory Pack Quantity
- Manufacturer Part Number
- ECCN
- Harmonized Code
- Itar Registered
- Series
- Package
Attribute column
Manufacturer
Altech Terminal Blocks - Headers, Plugs and Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Housing Material | Voltage Rated | Published | Part Status | Moisture Sensitivity Level (MSL) | Termination | Number of Positions | Color | Number of Rows | Additional Feature | Pitch | Current Rating | Approval Agency | Wire Gauge | Wire Gauge (Max) | Wire Gauge (Min) | Number of Poles | Number of Decks | Terminal and Terminal Block Type | Number of Ways | Safety Approval | Rated Current | Wire Cross Section | Fastening Method | Rated Voltage | Length | RoHS Status | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SVF05-3 81-K | 22 |
| - | 11 Weeks | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SVP11-10 16 | In Stock | - | - | 11 Weeks | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | BARRIER STRIP TERMINAL BLOCK | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SVF21-3 50 | 24 |
| - | 11 Weeks | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SVP21-3 50 | 24 |
| - | 11 Weeks | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SVF21-3 81 | 24 |
| - | 11 Weeks | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() PDV12-3 50-H-P | In Stock | - | - | 11 Weeks | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SH22-3 81-K | 23 |
| - | 8 Weeks | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SF20-5 08 | 23 |
| - | 11 Weeks | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() PDSH14-5 08 | In Stock | - | - | 6 Weeks | - | - | - | Polyamide | 450V | - | Active | 1 (Unlimited) | Through Hole | - | Green | - | - | 5.08mm | 16A | CE, IEC, UL | - | - | - | 28 | - | - | - | - | - | - | - | - | 71.1mm | ROHS3 Compliant | UL94 V-0 | ||
![]() PDV12-3 81-H-K | In Stock | - | - | 11 Weeks | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() PDSV22-5 08 | 30 |
| - | 11 Weeks | - | - | 300 | Polyamide | 450V | - | Active | 1 (Unlimited) | Through Hole | 44 | Green | - | - | 5.08mm | 16A | - | - | - | - | - | - | - | - | - | - | - | - | - | 111.8mm | ROHS3 Compliant | UL94 V-0 | ||
![]() SF16-5 08 | In Stock | - | - | 11 Weeks | PCB | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SH18-5 08-K | In Stock | - | - | 11 Weeks | - | - | - | Polyamide | 450V | 2001 | Active | 1 (Unlimited) | Through Hole | 18 | Green | - | - | 5.08mm | 16A | - | - | 14 AWG | 30 AWG | - | - | - | - | - | - | - | - | - | 91.4mm | ROHS3 Compliant | UL94 V-0 | ||
![]() SF21-5 08 | In Stock | - | - | 11 Weeks | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SF14-5 08 | In Stock | - | - | 11 Weeks | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SF15-5 08 | In Stock | - | - | 11 Weeks | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SH21-3 81 | 39 |
| - | 11 Weeks | - | CONNECTOR | - | - | - | - | Active | 1 (Unlimited) | Through Hole | 21 | Green | 1 | STANDARD: UL 94V-0, POLYAMIDE | 3.81mm | - | - | 16 AWG | - | - | - | 1 | BARRIER STRIP TERMINAL BLOCK | 21 | CE; CUL; IEC; UL | 8A | 1.5 mm2 | SCREW | 300V | - | ROHS3 Compliant | - | ||
![]() SH14-3 81-K | In Stock | - | - | 11 Weeks | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SH14-3 50-K | In Stock | - | - | 11 Weeks | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() PDV10-3 81-V-K | 13 |
| - | 11 Weeks | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - |